☰
TSU111HYLT
TSU111HYLT
Active
Description:  HIGH TEMPERATURE (150C) & LONG M
Manufacturer:  STMicroelectronics
Datasheet:   TSU111HYLT Datasheet
History Price: $3.06000
In Stock: 11680
TSU111HYLT Specification
Specification
Part No
TSU111HYLT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
5.5V/ms
Gain Bandwidth Product
25 kHz
-3db Bandwidth
-
Current - Input Bias
0.3 pA
Voltage - Input Offset
600 μV
Current - Supply
2μA
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSU111HYLT PDF Datasheet
TSU111HYLT Related Parts
TSU101ICT
TSU101ICT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SC70-5
TSU101ILT
TSU101ILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSU101RICT
TSU101RICT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SC70-5
TSU101RILT
TSU101RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSU102IQ2T
TSU102IQ2T
STMicroelectronics
IC CMOS 2 CIRCUIT 8DFN
TSU102IST
TSU102IST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSU104IPT
TSU104IPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSU104IQ4T
TSU104IQ4T
STMicroelectronics
IC CMOS 4 CIRCUIT 16QFN
TSU111ICT
TSU111ICT
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
TSU111IQ1T
TSU111IQ1T
STMicroelectronics
IC CMOS 1 CIRCUIT 6DFN
TSU111IYLT
TSU111IYLT
STMicroelectronics
NANOPOWER (900 NA) HIGH ACCURACY
TSU112IQ2T
TSU112IQ2T
STMicroelectronics
IC CMOS 2 CIRCUIT 8DFN
TSU111HYLT Compare Parts
  • TSU111HYLT vs TSU114IPT
  • TSU111HYLT vs TSU112IYST
  • TSU111HYLT vs TSU112IYQ3T
  • TSU111HYLT vs TSU112IST
  • TSU111HYLT vs TSU112IQ2T
  • TSU111HYLT vs TSU111IYLT
  • TSU111HYLT vs TSU111IQ1T
  • TSU111HYLT vs TSU111ICT
  • TSU111HYLT vs TSU104IQ4T
  • TSU111HYLT vs TSU104IPT
  • TSU111HYLT vs TSU102IST
  • TSU111HYLT vs TSU102IQ2T
  • TSU111HYLT vs TSU101RILT
  • TSU111HYLT vs TSU101RICT
  • TSU111HYLT vs TSU101ILT
  • TSU111HYLT vs TSU101ICT
  • TSU111HYLT vs TSU111RILT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery