☰
TSX564AIPT
TSX564AIPT
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TSX564AIPT Datasheet
History Price: $1.42035
In Stock: 44480
TSX564AIPT Specification
Specification
Part No
TSX564AIPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1.1V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
600 μV
Current - Supply
250μA
Current - Output / Channel
92 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TSX564AIPT PDF Datasheet
TSX564AIPT Related Parts
TSX561AILT
TSX561AILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSX561AIYLT
TSX561AIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSX561ILT
TSX561ILT
STMicroelectronics
IC CMOS 1 CIRCUIT SOT23-5
TSX561IYLT
TSX561IYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSX562AIST
TSX562AIST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX562AIYST
TSX562AIYST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX562IQ2T
TSX562IQ2T
STMicroelectronics
IC CMOS 2 CIRCUIT 8DFN
TSX562IST
TSX562IST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX562IYST
TSX562IYST
STMicroelectronics
IC CMOS 2 CIRCUIT 8MINISO
TSX564AIYPT
TSX564AIYPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSX564IPT
TSX564IPT
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
TSX564IQ4T
TSX564IQ4T
STMicroelectronics
IC CMOS 4 CIRCUIT 16QFN
TSX564AIPT Compare Parts
  • TSX564AIPT vs TSX9292IST
  • TSX564AIPT vs TSX9292IQ2T
  • TSX564AIPT vs TSX9292IDT
  • TSX564AIPT vs TSX9291IYLT
  • TSX564AIPT vs TSX9291ILT
  • TSX564AIPT vs TSX923IST
  • TSX564AIPT vs TSX922IYST
  • TSX564AIPT vs TSX922IYDT
  • TSX564AIPT vs TSX922IST
  • TSX564AIPT vs TSX922IQ2T
  • TSX564AIPT vs TSX922IDT
  • TSX564AIPT vs TSX921IYLT
  • TSX564AIPT vs TSX921ILT
  • TSX564AIPT vs TSX920ILT
  • TSX564AIPT vs TSX7192IYST
  • TSX564AIPT vs TSX7192IYDT
  • TSX564AIPT vs TSX7192IST
  • TSX564AIPT vs TSX7192IDT
  • TSX564AIPT vs TSX7191IYLT
  • TSX564AIPT vs TSX7191ILT
  • TSX564AIPT vs TSX7191AIYLT
  • TSX564AIPT vs TSX7191AILT
  • TSX564AIPT vs TSX712IYST
  • TSX564AIPT vs TSX712IYDT
  • TSX564AIPT vs TSX712IST
  • TSX564AIPT vs TSX712IDT
  • TSX564AIPT vs TSX711IYLT
  • TSX564AIPT vs TSX711ILT
  • TSX564AIPT vs TSX711AIYLT
  • TSX564AIPT vs TSX711AILT
  • TSX564AIPT vs TSX634IYPT
  • TSX564AIPT vs TSX634IQ4T
  • TSX564AIPT vs TSX634IPT
  • TSX564AIPT vs TSX634AIYPT
  • TSX564AIPT vs TSX634AIPT
  • TSX564AIPT vs TSX632IYST
  • TSX564AIPT vs TSX632IST
  • TSX564AIPT vs TSX632IQ2T
  • TSX564AIPT vs TSX632AIYST
  • TSX564AIPT vs TSX632AIST
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class