☰
ULN2003A
ULN2003A
Active
Description:  IC PWR RELAY 7NPN 1:1 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   ULN2003A Datasheet
History Price: $0.77000
In Stock: 21880
ULN2003A Specification
Specification
Part No
ULN2003A
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
ULx200xA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-DIP
Package / Case
16-DIP (0.300", 7.62mm)
ULN2003A PDF Datasheet
ULN2003A Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003ADR
ULN2003ADR
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003A Description
The STMicroelectronics ULN2003A is a high-voltage, high-current Darlington transistor array designed for driving inductive loads such as relays, solenoids, and motors. This integrated circuit (IC) is widely used in various applications due to its ability to control high-power devices while being controlled by low-power logic signals. Below is a detailed overview of the ULN2003A, including its specifications and features.

## Overview

The ULN2003A consists of seven NPN Darlington pairs, which are configured to provide high current gain and can handle significant load currents. This makes it an ideal choice for interfacing between low-voltage control circuits (like microcontrollers) and high-voltage loads. The ULN2003A is particularly popular in automation, robotics, and control systems where multiple outputs are needed.

## Key Specifications

1. Number of Channels:
- The ULN2003A features seven channels, allowing it to control up to seven different loads simultaneously. This multi-channel capability is beneficial for applications requiring multiple outputs.

2. Input Voltage Range:
- The input voltage range for the ULN2003A is typically from 2.4V to 5V, making it compatible with standard logic levels from microcontrollers and other digital devices.

3. Output Voltage:
- The output voltage can handle up to 50V, which allows it to drive a wide range of inductive loads without the risk of damage to the IC.

4. Output Current:
- Each channel can provide a continuous output current of up to 500 mA, with a peak current rating of 600 mA. This high current capability makes it suitable for driving relays and other inductive loads.

5. Power Dissipation:
- The ULN2003A has a maximum power dissipation of 1.5W at a case temperature of 25°C. Adequate thermal management is necessary to ensure reliable operation, especially when driving high-current loads.

6. Input and Output Configuration:
- The inputs are compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. The outputs are open-collector, which allows for easy interfacing with various load types.

7. Protection Diodes:
- The ULN2003A includes built-in flyback diodes for each channel, which protect the circuit from voltage spikes generated when inductive loads are switched off. This feature enhances the reliability of the circuit and prevents damage to the IC.

8. Operating Temperature Range:
- The device operates within a temperature range of -40°C to +85°C, making it suitable for use in a variety of environments, including industrial applications.

9. Package Type:
- The ULN2003A is available in several package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), allowing for flexibility in PCB design and layout.

10. Pin Configuration:
- The pin configuration of the ULN2003A is designed for easy integration into circuits. Each input pin corresponds to an output pin, facilitating straightforward connections to control logic and loads.

## Applications

The STMicroelectronics ULN2003A is widely used in various applications, including:

- Relay Drivers: Controlling electromagnetic relays in automation and control systems.
- Motor Control: Driving small DC motors in robotics and automation applications.
- Lamp Drivers: Controlling incandescent and LED lamps in lighting systems.
- Solenoid Drivers: Activating solenoids in locking mechanisms and other applications.
- Industrial Automation: Used in PLC (Programmable Logic Controller) systems for controlling various devices.

## Conclusion

The STMicroelectronics ULN2003A is a versatile and reliable Darlington transistor array that provides an effective solution for driving high-current and high-voltage loads from low-power control signals. With its multiple channels, built-in protection features, and compatibility with standard logic levels, it is an excellent choice for a wide range of applications in automation, robotics, and control systems. Its robust design and ease of use make it a popular component among engineers and developers looking to interface low-power logic with high-power devices.
ULN2003A Compare Parts
  • ULN2003A vs ULN2004AS16-13
  • ULN2003A vs ULN2004ANSR
  • ULN2003A vs ULN2004ANG4
  • ULN2003A vs ULN2004AN
  • ULN2003A vs ULN2004AINSR
  • ULN2003A vs ULN2004AINSG4
  • ULN2003A vs ULN2004AINSE4
  • ULN2003A vs ULN2004AINS
  • ULN2003A vs ULN2004AIN
  • ULN2003A vs ULN2004AIDR
  • ULN2003A vs ULN2004AID
  • ULN2003A vs ULN2004ADRG4
  • ULN2003A vs ULN2004ADRE4
  • ULN2003A vs ULN2004ADR
  • ULN2003A vs ULN2004ADG4
  • ULN2003A vs ULN2004ADE4
  • ULN2003A vs ULN2004AD16-U
  • ULN2003A vs ULN2004AD
  • ULN2003A vs ULN2004A
  • ULN2003A vs ULN2003VAS16-13
  • ULN2003A vs ULN2003V12T16-13
  • ULN2003A vs ULN2003V12S16-13
  • ULN2003A vs ULN2003V12PWR
  • ULN2003A vs ULN2003V12DR
  • ULN2003A vs ULN2003TTR
  • ULN2003A vs ULN2003LVPWR
  • ULN2003A vs ULN2003LVDR
  • ULN2003A vs ULN2003F12FN-7
  • ULN2003A vs ULN2003D1013TR
  • ULN2003A vs ULN2003D1
  • ULN2003A vs ULN2003BPWR
  • ULN2003A vs ULN2003BN
  • ULN2003A vs ULN2003BDR
  • ULN2003A vs ULN2003AS16-13
  • ULN2003A vs ULN2003APWRG4
  • ULN2003A vs ULN2003APWR
  • ULN2003A vs ULN2003APWG4
  • ULN2003A vs ULN2003APW
  • ULN2003A vs ULN2003APG,CN
  • ULN2003A vs ULN2003ANSRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci