☰
VB027SP6
VB027SP6
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VB027SP6 Datasheet
History Price: Obsolete
In Stock: 27860
VB027SP6 Specification
Specification
Part No
VB027SP6
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
Parallel
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
8A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VB027SP6 PDF Datasheet
VB027SP6 Related Parts
VB025MSP13TR
VB025MSP13TR
STMicroelectronics
IC PWR DRVR COIL 380V PWRSO10
VB025MSP6
VB025MSP6
STMicroelectronics
IC PWR DRIVER COIL 380V PWRSO10
VB025MSP6-E
VB025MSP6-E
STMicroelectronics
IC PWR DRIVER COIL 380V PWRSO10
VB025MSP613TR
VB025MSP613TR
STMicroelectronics
IC PWR DRIVER COIL 380V PWRSO10
VB025MSP6TR-E
VB025MSP6TR-E
STMicroelectronics
IC PWR DRIVER COIL 380V PWRSO10
VB026MSP-E
VB026MSP-E
STMicroelectronics
IC PWR DRIVER COIL PWRSO10
VB026MSPTR-E
VB026MSPTR-E
STMicroelectronics
IC PWR DRIVER COIL PWRSO10
VB027SP-E
VB027SP-E
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB027SP613TR
VB027SP613TR
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB027SPTR-E
VB027SPTR-E
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB029-E
VB029-E
STMicroelectronics
IC PWR DRVR BIPLR 1:1 5PENTAWATT
VB029SP6-E
VB029SP6-E
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB027SP6 Compare Parts
  • VB027SP6 vs VB029SP6-E
  • VB027SP6 vs VB029-E
  • VB027SP6 vs VB027SPTR-E
  • VB027SP6 vs VB027SP613TR
  • VB027SP6 vs VB027SP-E
  • VB027SP6 vs VB026MSPTR-E
  • VB027SP6 vs VB026MSP-E
  • VB027SP6 vs VB025MSP6TR-E
  • VB027SP6 vs VB025MSP613TR
  • VB027SP6 vs VB025MSP6-E
  • VB027SP6 vs VB025MSP6
  • VB027SP6 vs VB025MSP13TR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.