☰
VB325SP-E
VB325SP-E
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VB325SP-E Datasheet
History Price: Obsolete
In Stock: 44240
VB325SP-E Specification
Specification
Part No
VB325SP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
Parallel
Voltage - Load
30V (Max)
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Current - Output (Max)
10A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VB325SP-E PDF Datasheet
VB325SP-E Related Parts
VB325SP
VB325SP
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB325SP13TR
VB325SP13TR
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB325SPTR-E
VB325SPTR-E
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB326SP
VB326SP
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB326SP-E
VB326SP-E
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB326SP13TR
VB326SP13TR
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB326SPTR-E
VB326SPTR-E
STMicroelectronics
IC PWR DRVR BIPOLAR 1:1 PWRSO10
VB325SP-E Compare Parts
  • VB325SP-E vs VB326SP13TR
  • VB325SP-E vs VB326SP-E
  • VB325SP-E vs VB326SP
  • VB325SP-E vs VB325SPTR-E
  • VB325SP-E vs VB325SP13TR
  • VB325SP-E vs VB325SP
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.