Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VBG15NB22T5TR-E
VBG15NB22T5TR-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR BIPOLAR 1:1 PWRSO10
Manufacturer:
STMicroelectronics
Datasheet:
VBG15NB22T5TR-E Datasheet
History Price: Obsolete
In Stock: 2720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VBG15NB22T5TR-E Specification
Specification
Part No
VBG15NB22T5TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
250V (Max)
Voltage - Supply (Vcc/Vdd)
14V
Current - Output (Max)
17A
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VBG15NB22T5TR-E PDF Datasheet
VBG15NB22T5TR-E Datasheet
Click and Download: VBG15NB22T5TR-E Datasheet
VBG15NB22T5TR-E Compare Parts
VBG15NB22T5TR-E vs VBG15NB22T5SP-E
VBG15NB22T5TR-E vs VBG15NB22T5SP
VBG15NB22T5TR-E vs VBG08HTR-E
VBG15NB22T5TR-E vs VBG08H-E
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.