☰
VN330SP-E
VN330SP-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN330SP-E Datasheet
History Price: $7.63000
In Stock: 18460
VN330SP-E Specification
Specification
Part No
VN330SP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
200mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN330SP-E PDF Datasheet
VN330SP-E Related Parts
VN31(011Y)
VN31(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31(012Y)
VN31(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-11-E
VN31-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-12-E
VN31-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31SP
VN31SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP-E
VN31SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP13TR
VN31SP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SPTR-E
VN31SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP
VN330SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-32-E
VN330SP-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SPTR-32-E
VN330SPTR-32-E
STMicroelectronics
IC PWR SSR HIGHSIDE QUAD PWRSO10
VN330SPTR-E
VN330SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-E Description

The VN330SP-E is a robust high-side automotive power switch designed and manufactured by STMicroelectronics. This device is particularly suitable for use in automotive applications, where it provides reliable control of loads while ensuring safety and efficiency. The VN330SP-E is part of ST's family of VIPower™ devices, which are known for their advanced features, including thermal protection, overcurrent protection, and various diagnostic capabilities.

## Key Features

- High-Side Switching: Designed specifically for high-side applications, allowing for the control of loads connected to the positive supply voltage.
- Integrated Protection: Features integrated protection mechanisms such as short-circuit protection, thermal shutdown, and overvoltage protection.
- Low On-State Resistance: Provides low on-state resistance (RDS(on)), minimizing power loss and heat generation during operation.
- Diagnostic Functions: Capable of delivering diagnostic information, making it easier to monitor the status of the load.
- Suitable for Automotive Applications: Complies with automotive standards, ensuring reliability and durability in demanding environments.

## Specifications

1. Device Type: High-Side Power Switch
2. Operating Voltage (Vcc): 5V to 36V
3. Load Current (IL): Up to 30A (depending on thermal conditions)
4. On-State Resistance (RDS(on)): Typically 20 mΩ at Vcc = 13.5V, IL = 15A
5. Input Voltage (VIN): 2.5V to 5V (Logic level)
6. Thermal Resistance:
- Junction-to-ambient (RθJA): Typically 50 °C/W
- Junction-to-case (RθJC): Typically 3 °C/W
7. Protection Features:
- Overtemperature Shut-down
- Short-Circuit Protection
- Overvoltage Protection
8. Operating Temperature Range: -40°C to +150°C
9. Package Type: PowerSO-12, suitable for surface mounting
10. Pin Configuration:
- Pin 1: Input (IN)
- Pin 2: Ground (GND)
- Pin 3: Output (OUT)
- Additional pins for diagnostics and power management.

## Applications

The VN330SP-E is ideal for various automotive and industrial applications, including:
- Automotive Lighting Control: Used to switch headlights, interior lights, and other automotive lighting systems.
- Motor Control: Suitable for controlling electric motors in various applications, such as window lifts and sunroofs.
- Heater Controls: Effective for controlling heating elements in automotive HVAC systems.
- Battery Management Systems: Helps in managing battery connections and ensuring safe operation during charging and discharging.

## Advantages

- Integrated Safety Features: The built-in protective features enhance the safety of the application and reduce the need for external components.
- Compact Design: The PowerSO-12 package allows for space-saving designs in automotive electronics.
- Efficient Power Management: The low on-resistance ensures minimal energy loss, improving overall system efficiency.

## Conclusion

The STMicroelectronics VN330SP-E is a highly reliable and efficient high-side power switch that meets the demanding requirements of automotive applications. With its robust specifications, integrated protection features, and compact design, it offers an excellent solution for engineers looking to implement safe and effective load control in their designs. Whether used for lighting, motor control, or battery management, the VN330SP-E provides the performance and reliability necessary for modern automotive systems.
VN330SP-E Compare Parts
  • VN330SP-E vs VN380SP13TR
  • VN330SP-E vs VN380SP-E
  • VN330SP-E vs VN340SPTR-E
  • VN330SP-E vs VN340SPTR-33-E
  • VN330SP-E vs VN340SP-E
  • VN330SP-E vs VN340SP-33-E
  • VN330SP-E vs VN340SP
  • VN330SP-E vs VN330SPTR-E
  • VN330SP-E vs VN330SPTR-32-E
  • VN330SP-E vs VN330SP-32-E
  • VN330SP-E vs VN330SP
  • VN330SP-E vs VN31SPTR-E
  • VN330SP-E vs VN31SP13TR
  • VN330SP-E vs VN31SP-E
  • VN330SP-E vs VN31SP
  • VN330SP-E vs VN31-12-E
  • VN330SP-E vs VN31-11-E
  • VN330SP-E vs VN31(012Y)
  • VN330SP-E vs VN31(011Y)
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!