☰
VN450P-E
VN450P-E
Obsolete
Description:  IC PWR DRIVER 1:1 PWRSO20
Manufacturer:  STMicroelectronics
Datasheet:   VN450P-E Datasheet
History Price: Obsolete
In Stock: 22680
VN450P-E Specification
Specification
Part No
VN450P-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
3
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
10A, 2A
Rds On (Typ)
40mOhm (Max), 300mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
VN450P-E Related Parts
VN450P
VN450P
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO20
VN450P13TR
VN450P13TR
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO20
VN450PTR-E
VN450PTR-E
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO20
VN460SP
VN460SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN460SP-E
VN460SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN460SP13TR
VN460SP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN460SPTR-E
VN460SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN450P-E Compare Parts
  • VN450P-E vs VN460SP13TR
  • VN450P-E vs VN460SP-E
  • VN450P-E vs VN460SP
  • VN450P-E vs VN450PTR-E
  • VN450P-E vs VN450P13TR
  • VN450P-E vs VN450P
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase