☰
VN5772AKTR-E
VN5772AKTR-E
Last Time Buy
Description:  IC HALF BRIDGE DRIVER 18A 28SO
Manufacturer:  STMicroelectronics
History Price: $6.60000
In Stock: 43280
VN5772AKTR-E Specification
Specification
Part No
VN5772AKTR-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET III, VIPower
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose, Relays
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
50mOhm (Max)
Current - Output / Channel
18A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 36V
Voltage - Load
41V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
VN5772AKTR-E PDF Datasheet
VN5772AKTR-E Compare Parts
  • VN5772AKTR-E vs VN5770AKTR-E
  • VN5772AKTR-E vs VN5770AKPTR-E
  • VN5772AKTR-E vs VN5770AKP-E
  • VN5772AKTR-E vs VN5770AK-E
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.