☰
VN7003AHTR
VN7003AHTR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 OCTAPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN7003AHTR Datasheet
History Price: $5.25000
In Stock: 45520
VN7003AHTR Specification
Specification
Part No
VN7003AHTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
80A
Rds On (Typ)
3.5mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
OctaPAK 7+1
Package / Case
OctaPAK (7 leads + Tab)
VN7003AHTR PDF Datasheet
VN7003AHTR Related Parts
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR-E
VN7020AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7003AHTR Description
The STMicroelectronics VN7003AHTR is a high-performance automotive-grade power MOSFET driver designed for driving inductive loads such as relays, solenoids, and motors. This device is part of STMicroelectronics%27 extensive portfolio of automotive components, which are engineered to meet the stringent requirements of automotive applications, including high reliability, robustness, and efficiency.

## Overview of STMicroelectronics VN7003AHTR

The VN7003AHTR is a monolithic device that integrates a high-side power switch with a built-in charge pump, allowing it to drive loads with high efficiency. It is designed to operate in harsh automotive environments, making it suitable for various applications in automotive systems, including body control modules, lighting control, and motor control.

## Key Specifications

Here are the detailed specifications and parameters associated with the VN7003AHTR:

1. Device Type: High-side power switch (N-channel MOSFET).

2. Operating Voltage: The VN7003AHTR can operate within a wide voltage range, typically from 5V to 36V, making it suitable for various automotive power supply systems.

3. On-Resistance (Rds(on)): The on-resistance is a critical parameter that affects the efficiency of the device. The VN7003AHTR typically has a low on-resistance, often around 30 mΩ at a gate voltage of 10V, which helps minimize power losses during operation.

4. Output Current: The device can handle continuous output currents up to 3A, making it capable of driving various inductive loads effectively.

5. Thermal Resistance: The VN7003AHTR features a low thermal resistance, which allows for efficient heat dissipation. The junction-to-ambient thermal resistance is typically around 50 °C/W, ensuring reliable operation under high load conditions.

6. Protection Features: The VN7003AHTR includes several built-in protection features, such as:
- Overcurrent Protection: Prevents damage to the device and the load by limiting the output current.
- Thermal Shutdown: Automatically disables the output when the junction temperature exceeds a certain threshold, protecting the device from overheating.
- Undervoltage Lockout (UVLO): Ensures that the device operates only when the supply voltage is within a specified range, preventing malfunction.

7. Control Interface: The VN7003AHTR is controlled via a logic-level input, allowing for easy interfacing with microcontrollers and other digital logic devices. The input voltage range is typically from 2.5V to 5V.

8. Package Type: The device is available in a compact SO-8 package, which is suitable for surface mount applications, facilitating easy integration into automotive PCBs.

9. Operating Temperature Range: The VN7003AHTR is designed to operate in a wide temperature range, typically from -40°C to +125°C, making it suitable for automotive applications that experience extreme temperature variations.

## Applications

The VN7003AHTR is suitable for a variety of automotive and industrial applications, including:

- Automotive Body Control Modules: Used for controlling lighting, wipers, and other body functions.
- Motor Control: Ideal for driving small motors in applications such as window lifts, seat adjustments, and HVAC systems.
- Relay Driving: Can be used to drive automotive relays for various control functions.
- Solenoid Control: Suitable for controlling solenoids in locking mechanisms and other applications.

## Conclusion

The STMicroelectronics VN7003AHTR is a robust and efficient high-side power switch designed for automotive applications. Its combination of low on-resistance, built-in protection features, and wide operating voltage range makes it an excellent choice for driving inductive loads in various automotive systems. For detailed specifications, application notes, and design guidelines, it is recommended to refer to the official datasheet provided by STMicroelectronics, which will offer comprehensive information on electrical characteristics, pin configurations, and recommended operating conditions essential for engineers and designers working with this component.
VN7003AHTR Compare Parts
  • VN7003AHTR vs VN751STR
  • VN7003AHTR vs VN751S
  • VN7003AHTR vs VN751PT13TR
  • VN7003AHTR vs VN751PT
  • VN7003AHTR vs VN750STR-E
  • VN7003AHTR vs VN750SMTR-E
  • VN7003AHTR vs VN750SMPTR-E
  • VN7003AHTR vs VN750SM-E
  • VN7003AHTR vs VN750SM
  • VN7003AHTR vs VN750S-E
  • VN7003AHTR vs VN750S
  • VN7003AHTR vs VN750PTTR-E
  • VN7003AHTR vs VN750PT13TR
  • VN7003AHTR vs VN750PT-E
  • VN7003AHTR vs VN750PT
  • VN7003AHTR vs VN750PSTR-E
  • VN7003AHTR vs VN750PS-E
  • VN7003AHTR vs VN750PEPTR-E
  • VN7003AHTR vs VN750PEP-E
  • VN7003AHTR vs VN750LS13TR
  • VN7003AHTR vs VN750LS
  • VN7003AHTR vs VN750-12-E
  • VN7003AHTR vs VN750(012Y)
  • VN7003AHTR vs VN7140ASTR-E
  • VN7003AHTR vs VN7140ASTR
  • VN7003AHTR vs VN7140AS12TR
  • VN7003AHTR vs VN7140AS-E
  • VN7003AHTR vs VN7140AJTR-E
  • VN7003AHTR vs VN7140AJTR
  • VN7003AHTR vs VN7050ASTR-E
  • VN7003AHTR vs VN7050ASTR
  • VN7003AHTR vs VN7050AS-E
  • VN7003AHTR vs VN7050AJTR-E
  • VN7003AHTR vs VN7050AJTR
  • VN7003AHTR vs VN7040ASTR-E
  • VN7003AHTR vs VN7040ASTR
  • VN7003AHTR vs VN7040AS-E
  • VN7003AHTR vs VN7040AJTR-E
  • VN7003AHTR vs VN7040AJTR
  • VN7003AHTR vs VN7020AJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.