☰
VN808CM-32-E
VN808CM-32-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO36
Manufacturer:  STMicroelectronics
History Price: $8.98000
In Stock: 2200
VN808CM-32-E Specification
Specification
Part No
VN808CM-32-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36, Bottom Pad
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
VN808CM-32-E PDF Datasheet
VN808CM-32-E Related Parts
VN800PS-E
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808CM-32-E Compare Parts
  • VN808CM-32-E vs VN820SP13TR
  • VN808CM-32-E vs VN820SP-E
  • VN808CM-32-E vs VN820SP
  • VN808CM-32-E vs VN820PTTR-E
  • VN808CM-32-E vs VN820PT13TR
  • VN808CM-32-E vs VN820PT-E
  • VN808CM-32-E vs VN820PT
  • VN808CM-32-E vs VN820-12-E
  • VN808CM-32-E vs VN820-11-E
  • VN808CM-32-E vs VN820(012Y)
  • VN808CM-32-E vs VN820(011Y)
  • VN808CM-32-E vs VN808TR-E
  • VN808CM-32-E vs VN808TR-32-E
  • VN808CM-32-E vs VN808SR13TR
  • VN808CM-32-E vs VN808SR
  • VN808CM-32-E vs VN808CMTR-E
  • VN808CM-32-E vs VN808CMTR-32-E
  • VN808CM-32-E vs VN808CM-E
  • VN808CM-32-E vs VN808CM
  • VN808CM-32-E vs VN808-E
  • VN808CM-32-E vs VN808-32-E
  • VN808CM-32-E vs VN800STR-E
  • VN808CM-32-E vs VN800S13TR
  • VN808CM-32-E vs VN800S-E
  • VN808CM-32-E vs VN800PTTR-E
  • VN808CM-32-E vs VN800PT13TR
  • VN808CM-32-E vs VN800PT-E
  • VN808CM-32-E vs VN800PT
  • VN808CM-32-E vs VN800PSTR-E
  • VN808CM-32-E vs VN800PSTR-61-E
  • VN808CM-32-E vs VN800PS-E
  • VN808CM-32-E vs VN808CMSTR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you