☰
VN808CM-E
VN808CM-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO36
Manufacturer:  STMicroelectronics
Datasheet:   VN808CM-E Datasheet
History Price: $8.98000
In Stock: 29920
VN808CM-E Specification
Specification
Part No
VN808CM-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36, Bottom Pad
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
VN808CM-E PDF Datasheet
VN808CM-E Related Parts
VN800PS-E
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808CM-E Description
The STMicroelectronics VN808CM-E is a high-performance, automotive-grade N-channel power MOSFET designed for various applications, including automotive and industrial systems. This device is part of the STMicroelectronics VIPower™ family, which is known for its high efficiency, low on-resistance, and robust protection features. The VN808CM-E is particularly suitable for driving inductive loads, such as motors, solenoids, and relays, making it a versatile choice for power management in automotive and industrial applications.

## Overview

The VN808CM-E is designed to operate in harsh environments, making it ideal for automotive applications where reliability and performance are critical. It features a monolithic structure that integrates several functions, including a power MOSFET, a gate driver, and protection circuitry, all in a single package. This integration helps reduce the overall size of the circuit and improves reliability.

## Key Specifications

1. Device Type: N-channel power MOSFET.

2. Maximum Drain-Source Voltage (V_DS): The VN808CM-E can handle a maximum drain-source voltage of 40V, making it suitable for a wide range of automotive and industrial applications.

3. Continuous Drain Current (I_D): The device can deliver a continuous drain current of up to 8A at a case temperature of 25°C. This capability allows it to drive significant loads without overheating.

4. On-Resistance (R_DS(on)): The VN808CM-E features a low on-resistance of approximately 0.1 ohms at a gate-source voltage (V_GS) of 10V. This low R_DS(on) contributes to reduced power losses and improved efficiency in the application.

5. Gate Threshold Voltage (V_GS(th)): The gate threshold voltage is typically between 1.5V and 2.5V, allowing for easy interfacing with low-voltage control signals.

6. Input Control Voltage: The device is designed to operate with a control voltage range of 2.5V to 5V, making it compatible with various microcontrollers and logic devices.

7. Protection Features: The VN808CM-E includes built-in protection features such as:
- Overtemperature Protection: Prevents the device from overheating by shutting down the output if the junction temperature exceeds safe limits.
- Short-Circuit Protection: Protects the device from damage due to short circuits by limiting the output current.
- Reverse Polarity Protection: Ensures that the device can withstand reverse polarity conditions without damage.

8. Package Type: The VN808CM-E is available in a DPAK package, which provides good thermal performance and is suitable for surface-mount applications. The DPAK package allows for efficient heat dissipation, which is essential for high-current applications.

9. Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to +150°C, making it suitable for automotive applications that may experience extreme temperature variations.

## Applications

The VN808CM-E is suitable for a wide range of applications, including:

- Automotive Systems: Ideal for driving motors, solenoids, and other inductive loads in automotive applications such as power windows, door locks, and HVAC systems.
- Industrial Automation: Can be used in industrial control systems to drive actuators, relays, and other loads requiring reliable switching.
- Consumer Electronics: Suitable for applications in consumer electronics where efficient power management is required.
- Home Appliances: Can be used in various home appliances for motor control and other power management functions.

## Conclusion

The STMicroelectronics VN808CM-E is a robust and efficient N-channel power MOSFET that meets the demands of modern automotive and industrial applications. With its high current capability, low on-resistance, and integrated protection features, it provides a reliable solution for driving inductive loads. Whether used in automotive systems, industrial automation, or consumer electronics, the VN808CM-E offers the performance and reliability needed for today%27s demanding applications. Its automotive-grade specifications ensure that it can withstand the rigors of harsh environments, making it a preferred choice for engineers and designers.
VN808CM-E Compare Parts
  • VN808CM-E vs VN820SP13TR
  • VN808CM-E vs VN820SP-E
  • VN808CM-E vs VN820SP
  • VN808CM-E vs VN820PTTR-E
  • VN808CM-E vs VN820PT13TR
  • VN808CM-E vs VN820PT-E
  • VN808CM-E vs VN820PT
  • VN808CM-E vs VN820-12-E
  • VN808CM-E vs VN820-11-E
  • VN808CM-E vs VN820(012Y)
  • VN808CM-E vs VN820(011Y)
  • VN808CM-E vs VN808TR-E
  • VN808CM-E vs VN808TR-32-E
  • VN808CM-E vs VN808SR13TR
  • VN808CM-E vs VN808SR
  • VN808CM-E vs VN808CMTR-E
  • VN808CM-E vs VN808CMTR-32-E
  • VN808CM-E vs VN808CM-32-E
  • VN808CM-E vs VN808CM
  • VN808CM-E vs VN808-E
  • VN808CM-E vs VN808-32-E
  • VN808CM-E vs VN800STR-E
  • VN808CM-E vs VN800S13TR
  • VN808CM-E vs VN800S-E
  • VN808CM-E vs VN800PTTR-E
  • VN808CM-E vs VN800PT13TR
  • VN808CM-E vs VN800PT-E
  • VN808CM-E vs VN800PT
  • VN808CM-E vs VN800PSTR-E
  • VN808CM-E vs VN800PSTR-61-E
  • VN808CM-E vs VN800PS-E
  • VN808CM-E vs VN808CMSTR
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you