Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN808CMSTR
VN808CMSTR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:
STMicroelectronics
Datasheet:
VN808CMSTR Datasheet
History Price: $5.84990
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VN808CMSTR Specification
Specification
Part No
VN808CMSTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-36
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
VN808CMSTR Related Parts
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808CMSTR Compare Parts
VN808CMSTR vs VN820SP13TR
VN808CMSTR vs VN820SP-E
VN808CMSTR vs VN820SP
VN808CMSTR vs VN820PTTR-E
VN808CMSTR vs VN820PT13TR
VN808CMSTR vs VN820PT-E
VN808CMSTR vs VN820PT
VN808CMSTR vs VN820-12-E
VN808CMSTR vs VN820-11-E
VN808CMSTR vs VN820(012Y)
VN808CMSTR vs VN820(011Y)
VN808CMSTR vs VN808TR-E
VN808CMSTR vs VN808TR-32-E
VN808CMSTR vs VN808SR13TR
VN808CMSTR vs VN808SR
VN808CMSTR vs VN808CMTR-E
VN808CMSTR vs VN808CMTR-32-E
VN808CMSTR vs VN808CM-E
VN808CMSTR vs VN808CM-32-E
VN808CMSTR vs VN808CM
VN808CMSTR vs VN808-E
VN808CMSTR vs VN808-32-E
VN808CMSTR vs VN800STR-E
VN808CMSTR vs VN800S13TR
VN808CMSTR vs VN800S-E
VN808CMSTR vs VN800PTTR-E
VN808CMSTR vs VN800PT13TR
VN808CMSTR vs VN800PT-E
VN808CMSTR vs VN800PT
VN808CMSTR vs VN800PSTR-E
VN808CMSTR vs VN800PSTR-61-E
VN808CMSTR vs VN800PS-E
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object