☰
VN808CMTR-32-E
VN808CMTR-32-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO36
Manufacturer:  STMicroelectronics
History Price: $8.98000
In Stock: 37120
VN808CMTR-32-E Specification
Specification
Part No
VN808CMTR-32-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10.5V ~ 45V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36, Bottom Pad
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
VN808CMTR-32-E PDF Datasheet
VN808CMTR-32-E Related Parts
VN800PS-E
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808CMTR-32-E Description

## STMicroelectronics VN808CMTR-32-E Overview

The STMicroelectronics VN808CMTR-32-E is a high-performance, integrated power transistor specifically designed for automotive and industrial applications. This device is a part of the VIPower™ family of power switches and is particularly suitable for driving high-power loads with high efficiency. It incorporates several features such as thermal and overload protection, making it a robust solution for a variety of demanding systems.

## Key Features

* Integrated Power Transistor: The VN808CMTR-32-E integrates a power MOSFET and other key components into a single package, simplifying the design process and reducing the number of components required.
* Low On-Resistance (Rds(on)): The device features a low on-resistance of 45 mΩ (typical at Vgs = 10 V), which ensures minimal power loss during operation, contributing to higher efficiency and reduced heat generation.
* Overcurrent Protection: The device provides built-in overcurrent protection, preventing damage to the device or the system by limiting excessive current flow.
* Thermal Protection: With integrated thermal shutdown, the VN808CMTR-32-E ensures safe operation under varying temperature conditions by automatically shutting down the device in case of overheating.
* Load Dump Protection: It offers load dump protection, safeguarding the device from voltage spikes often encountered in automotive electrical systems.
* Automotive-Grade: Designed for automotive applications, the device adheres to automotive standards, ensuring reliability and durability in harsh operating environments, such as extreme temperatures and high vibrations.
* Fast Switching: The device supports fast switching speeds, making it ideal for high-frequency applications like motor control and power management.

## Electrical Specifications

* Supply Voltage: The VN808CMTR-32-E operates with a supply voltage range of 8 V to 32 V, making it compatible with standard automotive and industrial voltage systems.
* Current Handling: The device can handle continuous drain current up to 8 A (at 25°C), making it suitable for driving medium to high-power loads such as motors, solenoids, and lamps.
* Gate Drive Voltage (Vgs): The gate-source voltage is typically 10 V for full operation, with a maximum of 20 V for the gate drive, ensuring compatibility with standard logic levels.
* Clamping Voltage: The VN808CMTR-32-E offers a clamping voltage of 40 V, protecting against transient voltage spikes, which are common in automotive environments.
* On-Resistance (Rds(on)): At a Vgs of 10 V, the typical on-resistance is 45 mΩ, which results in efficient power conversion and low heat generation during operation.

## Performance Characteristics

* Low Power Loss: The low Rds(on) ensures minimal power dissipation during operation, making the device suitable for applications where efficiency is critical, such as automotive power management systems.
* Thermal Management: The integrated thermal shutdown ensures the device operates safely within its thermal limits. If the junction temperature exceeds a set threshold, the device will automatically disable the output to prevent overheating, protecting both the device and the surrounding circuitry.
* Overload Protection: The device includes built-in overload protection, preventing damage to the power switch and the system in the event of excessive current draw or short circuits.
* Short Circuit Protection: The VN808CMTR-32-E also features short circuit protection, making it well-suited for applications with potential for transient faults.
* Load Dump Protection: With the ability to withstand load dump events, this device can handle voltage transients caused by alternator charging, a common issue in automotive electrical systems.

## Applications

The VN808CMTR-32-E is suitable for a variety of applications, particularly in automotive and industrial environments, such as:

* Automotive Power Control: Used in automotive systems to drive loads such as lights, motors, and solenoids, the VN808CMTR-32-E ensures safe and efficient operation under demanding conditions.
* Motor Drivers: The device can be used for driving electric motors in automotive or industrial applications, providing efficient switching and protection features.
* Power Management Systems: The VN808CMTR-32-E is ideal for use in power management circuits, especially those requiring high-current switches with fast switching capabilities.
* Lighting Control: Used for controlling automotive lighting systems, ensuring reliable operation even under high current loads and in extreme temperature conditions.
* Solenoid Control: The device is also suitable for controlling solenoids in applications where quick and reliable switching is required.

## Package and Pin Configuration

* Package Type: The VN808CMTR-32-E is packaged in a SO-32 package, making it suitable for surface-mount applications and ideal for systems with limited space.
* Pin Count: The device features 32 pins, offering a high level of integration and connectivity to a wide range of control and protection features.
* Thermal Resistance: The package has a low thermal resistance, which aids in heat dissipation, ensuring that the device can handle high-power applications without excessive heat buildup.

## Thermal and Environmental Characteristics

* Operating Temperature Range: The VN808CMTR-32-E is designed to operate within a temperature range of -40°C to +150°C, making it suitable for automotive and industrial environments with extreme temperature fluctuations.
* Junction Temperature: The device is rated for a maximum junction temperature of 150°C, ensuring that it can withstand the high temperatures encountered in demanding applications.
* Thermal Shutdown: As mentioned earlier, it has integrated thermal shutdown, which is critical for ensuring that the device does not exceed its safe operating temperature.

## Conclusion

The STMicroelectronics VN808CMTR-32-E is a highly reliable, efficient, and versatile power switch designed to meet the demanding needs of automotive and industrial applications. Its combination of low on-resistance, thermal protection, overcurrent protection, and fast switching capabilities make it an excellent choice for systems that require robust and efficient power management. With its integration of several key features into a single package, it simplifies system design while enhancing reliability and performance, making it an ideal solution for driving high-power loads in automotive and industrial systems.
VN808CMTR-32-E Compare Parts
  • VN808CMTR-32-E vs VN820SP13TR
  • VN808CMTR-32-E vs VN820SP-E
  • VN808CMTR-32-E vs VN820SP
  • VN808CMTR-32-E vs VN820PTTR-E
  • VN808CMTR-32-E vs VN820PT13TR
  • VN808CMTR-32-E vs VN820PT-E
  • VN808CMTR-32-E vs VN820PT
  • VN808CMTR-32-E vs VN820-12-E
  • VN808CMTR-32-E vs VN820-11-E
  • VN808CMTR-32-E vs VN820(012Y)
  • VN808CMTR-32-E vs VN820(011Y)
  • VN808CMTR-32-E vs VN808TR-E
  • VN808CMTR-32-E vs VN808TR-32-E
  • VN808CMTR-32-E vs VN808SR13TR
  • VN808CMTR-32-E vs VN808SR
  • VN808CMTR-32-E vs VN808CMTR-E
  • VN808CMTR-32-E vs VN808CM-E
  • VN808CMTR-32-E vs VN808CM-32-E
  • VN808CMTR-32-E vs VN808CM
  • VN808CMTR-32-E vs VN808-E
  • VN808CMTR-32-E vs VN808-32-E
  • VN808CMTR-32-E vs VN800STR-E
  • VN808CMTR-32-E vs VN800S13TR
  • VN808CMTR-32-E vs VN800S-E
  • VN808CMTR-32-E vs VN800PTTR-E
  • VN808CMTR-32-E vs VN800PT13TR
  • VN808CMTR-32-E vs VN800PT-E
  • VN808CMTR-32-E vs VN800PT
  • VN808CMTR-32-E vs VN800PSTR-E
  • VN808CMTR-32-E vs VN800PSTR-61-E
  • VN808CMTR-32-E vs VN800PS-E
  • VN808CMTR-32-E vs VN808CMSTR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you