☰
VN820-12-E
VN820-12-E
Obsolete
Description:  IC PWR DRVR N-CH 1:1 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   VN820-12-E Datasheet
History Price: Obsolete
In Stock: 44440
VN820-12-E Specification
Specification
Part No
VN820-12-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
9A
Rds On (Typ)
40mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
5-PENTAWATT
Package / Case
Pentawatt-5 (Straight Leads, Staggered Depth)
VN820-12-E PDF Datasheet
VN820-12-E Related Parts
VN800PS-E
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN820-12-E Description
The STMicroelectronics VN820-12-E is a high-voltage intelligent power switch designed for automotive and industrial applications requiring robust control of resistive, inductive, and capacitive loads. It integrates protection functions, diagnostics, and thermal management into a compact package. The device is suitable for switching lamps, solenoids, motors, and other high-current loads with a wide supply voltage range, making it ideal for body electronics, lighting systems, and general-purpose power distribution in harsh environments.

## Device Architecture

* Device Type: High-side intelligent power switch
* Topology: N-channel MOSFET with integrated control and protection circuitry
* Supply Voltage Range (VCC): 5.5 V to 40 V, transient-proof up to 58 V
* Output Current Rating: 6 A continuous at TA = 25°C, 12 A peak
* Load Types Supported: Resistive, inductive, and capacitive loads
* Switching Control: TTL/CMOS-compatible logic input, active-high enable
* Protection Features: Overcurrent, overtemperature, undervoltage lockout, short-circuit, and load dump protection
* Diagnostic Feedback: Open-load detection and thermal shutdown flag
* Package: Multi-lead PowerSSO-36 or similar thermally enhanced surface-mount package
* Application Areas: Automotive lighting, motor drives, solenoid control, industrial load switching

The integrated MOSFET and control circuitry provide high efficiency, reduced design complexity, and robust operation in variable load conditions.

## Absolute Maximum Ratings

* Supply Voltage (VCC): −0.3 V to 58 V (transient-proof)
* Output Current (IOUT): 12 A peak, 6 A continuous
* Junction Temperature (TJ): −40°C to +150°C
* Storage Temperature Range (Tstg): −55°C to +150°C
* ESD Protection: Human Body Model (HBM) ±2 kV
* Short-Circuit Duration: 10 ms maximum under controlled thermal conditions

Exceeding these limits may result in permanent damage or reduced reliability.

## Electrical Characteristics

* On-Resistance (RDS(on)): 9 mΩ typical at VCC = 13.5 V, IOUT = 3 A
* Output Leakage Current (IOFF): 1 μA typical at VCC = 13.5 V, VOUT = 12 V
* Operating Supply Current (ICC): 4 mA typical at logic low, 7 mA typical at logic high
* Logic Input Voltage: VIH(min) = 2.5 V, VIL(max) = 1.2 V
* Overcurrent Threshold: 8 A typical, 10 A maximum at TA = 25°C
* Thermal Shutdown Threshold: 150°C typical with hysteresis of 15°C
* Open-Load Detection: VO ≥ 90% VCC indicates no load
* Short-Circuit Protection: Active current limiting with thermal foldback

These parameters ensure reliable, high-current switching with integrated diagnostics for safe operation under automotive and industrial conditions.

## Switching Characteristics

* Turn-On Time (tON): 200 μs typical
* Turn-Off Time (tOFF): 150 μs typical
* Rise and Fall Times: 100 μs typical under 6 A load
* Safe Operating Area: Continuous operation up to rated current at VCC ≤ 40 V
* Switching Capability: Supports PWM control up to 5 kHz without excessive thermal stress
* Load Response: Maintains low RDS(on) and high efficiency across resistive, inductive, and capacitive loads

Fast switching characteristics with thermal management enable precise load control while maintaining component integrity.

## Thermal Characteristics

* Junction-to-Ambient Thermal Resistance (RθJA): 25°C/W typical in free air, improved with PCB copper area
* Junction-to-Case Thermal Resistance (RθJC): 2°C/W typical
* Power Dissipation: 50 W maximum with adequate heatsinking or PCB thermal planes
* Operating Temperature Range: −40°C to +150°C junction
* Thermal Foldback: Limits current under high-temperature conditions to prevent overheating

Thermal performance ensures safe operation in continuous high-current applications, typical in automotive environments.

## Package Information

* Package Type: PowerSSO-36 surface-mount
* Pin Count: 36 leads with power and logic segregated
* Dimensions: Thermally enhanced footprint for improved heat dissipation
* Lead Finish: Standard solderable tin
* Mounting: Surface-mount compatible with automotive standard reflow processes
* Moisture Sensitivity Level: MSL 1, compatible with standard assembly procedures

The package enables compact, high-current PCB designs while maintaining adequate thermal performance and mechanical stability.

## Applications

* Automotive body electronics, including power window and seat controls
* Automotive lighting systems: headlamps, tail lamps, indicators
* Industrial motor and solenoid control
* General-purpose high-current switching for resistive, inductive, and capacitive loads
* Load distribution modules requiring robust protection and diagnostic feedback
* Battery-operated automotive and industrial systems with wide supply voltage variation

The VN820-12-E is suitable for systems requiring high reliability, robust protection, and integrated diagnostics under harsh conditions.

## Design Considerations

* Provide adequate PCB copper area or heatsinking to manage power dissipation under continuous high-current operation
* Include decoupling capacitors on VCC to reduce transient spikes and improve switching stability
* Ensure logic input drive meets VIH and VIL thresholds for reliable operation
* Verify thermal shutdown and overcurrent protection are compatible with system-level safety requirements
* Consider derating for continuous operation at high ambient temperatures to maintain junction below thermal limit
* For inductive loads, include external flyback diodes if required to limit voltage spikes beyond device ratings

## Summary

The STMicroelectronics VN820-12-E is a high-current intelligent power switch optimized for automotive and industrial load control applications. Featuring a 6 A continuous output, integrated protection and diagnostics, and wide supply voltage tolerance, it provides safe and efficient operation in resistive, inductive, and capacitive loads. The device’s low RDS(on), fast switching, and thermally enhanced package make it suitable for body electronics, lighting systems, motor drives, and general-purpose high-current switching applications. Its combination of robust protection, diagnostic capability, and compact design ensures reliable operation in harsh automotive and industrial environments.
VN820-12-E Compare Parts
  • VN820-12-E vs VN820SP13TR
  • VN820-12-E vs VN820SP-E
  • VN820-12-E vs VN820SP
  • VN820-12-E vs VN820PTTR-E
  • VN820-12-E vs VN820PT13TR
  • VN820-12-E vs VN820PT-E
  • VN820-12-E vs VN820PT
  • VN820-12-E vs VN820-11-E
  • VN820-12-E vs VN820(012Y)
  • VN820-12-E vs VN820(011Y)
  • VN820-12-E vs VN808TR-E
  • VN820-12-E vs VN808TR-32-E
  • VN820-12-E vs VN808SR13TR
  • VN820-12-E vs VN808SR
  • VN820-12-E vs VN808CMTR-E
  • VN820-12-E vs VN808CMTR-32-E
  • VN820-12-E vs VN808CM-E
  • VN820-12-E vs VN808CM-32-E
  • VN820-12-E vs VN808CM
  • VN820-12-E vs VN808-E
  • VN820-12-E vs VN808-32-E
  • VN820-12-E vs VN800STR-E
  • VN820-12-E vs VN800S13TR
  • VN820-12-E vs VN800S-E
  • VN820-12-E vs VN800PTTR-E
  • VN820-12-E vs VN800PT13TR
  • VN820-12-E vs VN800PT-E
  • VN820-12-E vs VN800PT
  • VN820-12-E vs VN800PSTR-E
  • VN820-12-E vs VN800PSTR-61-E
  • VN820-12-E vs VN800PS-E
  • VN820-12-E vs VN808CMSTR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you