☰
VN820PTTR-E
VN820PTTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 PPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN820PTTR-E Datasheet
History Price: $3.07000
In Stock: 15180
VN820PTTR-E Specification
Specification
Part No
VN820PTTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
9A
Rds On (Typ)
40mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PPAK
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
VN820PTTR-E PDF Datasheet
VN820PTTR-E Related Parts
VN800PS-E
VN800PS-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-61-E
VN800PSTR-61-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PSTR-E
VN800PSTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800PT
VN800PT
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT-E
VN800PT-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PT13TR
VN800PT13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800PTTR-E
VN800PTTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 PPAK
VN800S-E
VN800S-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN800S13TR
VN800S13TR
STMicroelectronics
IC DRIVER HI-SIDE .7A 8-SOIC
VN800STR-E
VN800STR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VN808-32-E
VN808-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN808-E
VN808-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
VN820PTTR-E Description
Overview of STMicroelectronics VN820PTTR-E

The STMicroelectronics VN820PTTR-E is a high-performance, dual-channel, high-side switch designed for automotive and industrial applications. This device is particularly valued for its ability to control loads with high efficiency and reliability, making it suitable for various applications such as motor control, lighting, and power management systems. The VN820PTTR-E integrates advanced protection features and is designed to operate in harsh environments, ensuring robust performance in demanding conditions.

Key Specifications

- Supply Voltage Range: 4.5 V to 36 V
- Continuous Load Current: Up to 2 A per channel
- On-Resistance (RDS(on)): 50 mΩ (typical at VGS = 10 V)
- Input Control Voltage: 2.5 V to 15 V
- Output Current Limit: 3 A (typical)
- Thermal Resistance (Junction to Ambient): 62 °C/W
- Protection Features: Overtemperature, overcurrent, and short-circuit protection
- Package Type: DPAK (TO-252)
- Dimensions: 10.5 mm x 6 mm x 2.5 mm

Functional Features

- Dual High-Side Switch: The VN820PTTR-E features two independent high-side switches, allowing for the control of two separate loads. This configuration is ideal for applications requiring simultaneous control of multiple devices, such as motors or lights.

- Integrated Protection Mechanisms: The device includes several built-in protection features, such as overtemperature protection, overcurrent protection, and short-circuit protection. These features enhance the reliability of the device and protect both the switch and the connected loads from damage.

- Low On-Resistance: With a typical on-resistance of 50 mΩ, the VN820PTTR-E minimizes power losses during operation, leading to improved efficiency and reduced heat generation. This characteristic is particularly important in automotive applications where energy efficiency is critical.

- Flexible Control Options: The switch can be controlled with a wide input voltage range, making it compatible with various control signals. This flexibility allows for easy integration into different systems and control architectures.

Pin Configuration

The VN820PTTR-E comes in a DPAK package, with key pins including:

- VCC: Power supply input
- GND: Ground connection
- IN1: Control input for channel 1
- IN2: Control input for channel 2
- OUT1: Output pin for channel 1
- OUT2: Output pin for channel 2

Applications

The VN820PTTR-E is suitable for a wide range of applications, including:

- Automotive Lighting: Used for controlling headlights, interior lights, and other automotive lighting systems.
- Motor Control: Ideal for driving small motors in applications such as window lifts, sunroofs, and seat adjustments.
- Power Management: Employed in power distribution systems to control various loads efficiently.
- Industrial Automation: Suitable for controlling actuators and other devices in industrial environments.

Performance Characteristics

The VN820PTTR-E offers several performance advantages, including:

- High Efficiency: The low on-resistance and integrated protection features contribute to the overall efficiency of the device, making it suitable for applications where power conservation is essential.
- Robustness: Designed to withstand harsh operating conditions, the VN820PTTR-E ensures reliable performance in automotive and industrial applications.
- Compact Design: The DPAK package provides a compact footprint, allowing for space-saving designs in various applications.

Conclusion

In summary, the STMicroelectronics VN820PTTR-E is a versatile and efficient dual-channel high-side switch that provides advanced control capabilities for automotive and industrial applications. Its integrated protection features, low on-resistance, and flexible control options make it an excellent choice for driving loads in a variety of systems. The VN820PTTR-E is a reliable solution for engineers seeking to enhance the performance and efficiency of their power management designs.
VN820PTTR-E Compare Parts
  • VN820PTTR-E vs VN820SP13TR
  • VN820PTTR-E vs VN820SP-E
  • VN820PTTR-E vs VN820SP
  • VN820PTTR-E vs VN820PT13TR
  • VN820PTTR-E vs VN820PT-E
  • VN820PTTR-E vs VN820PT
  • VN820PTTR-E vs VN820-12-E
  • VN820PTTR-E vs VN820-11-E
  • VN820PTTR-E vs VN820(012Y)
  • VN820PTTR-E vs VN820(011Y)
  • VN820PTTR-E vs VN808TR-E
  • VN820PTTR-E vs VN808TR-32-E
  • VN820PTTR-E vs VN808SR13TR
  • VN820PTTR-E vs VN808SR
  • VN820PTTR-E vs VN808CMTR-E
  • VN820PTTR-E vs VN808CMTR-32-E
  • VN820PTTR-E vs VN808CM-E
  • VN820PTTR-E vs VN808CM-32-E
  • VN820PTTR-E vs VN808CM
  • VN820PTTR-E vs VN808-E
  • VN820PTTR-E vs VN808-32-E
  • VN820PTTR-E vs VN800STR-E
  • VN820PTTR-E vs VN800S13TR
  • VN820PTTR-E vs VN800S-E
  • VN820PTTR-E vs VN800PTTR-E
  • VN820PTTR-E vs VN800PT13TR
  • VN820PTTR-E vs VN800PT-E
  • VN820PTTR-E vs VN800PT
  • VN820PTTR-E vs VN800PSTR-E
  • VN820PTTR-E vs VN800PSTR-61-E
  • VN820PTTR-E vs VN800PS-E
  • VN820PTTR-E vs VN808CMSTR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you