☰
VNB20N07TR-E
VNB20N07TR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 D2PAK
Manufacturer:  STMicroelectronics
History Price: $3.68000
In Stock: 15680
VNB20N07TR-E Specification
Specification
Part No
VNB20N07TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
55V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
D2PAK
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
VNB20N07TR-E PDF Datasheet
VNB20N07TR-E Related Parts
VNB10N07
VNB10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB10N07-E
VNB10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB10N0713TR
VNB10N0713TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB10N07TR-E
VNB10N07TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N04
VNB14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N04-E
VNB14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N0413TR
VNB14N0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N04TR-E
VNB14N04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV04
VNB14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV04-E
VNB14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV0413TR
VNB14NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV04TR-E
VNB14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB20N07TR-E Description
Overview of STMicroelectronics VNB20N07TR-E

The VNB20N07TR-E is a high-performance N-channel MOSFET designed by STMicroelectronics, primarily used in automotive and industrial applications. This device is part of the VIPower family, which is known for its integrated features that enhance reliability and performance in various power management scenarios. The VNB20N07TR-E is particularly suited for applications requiring high efficiency and robust thermal performance.

Key Features

1. High Voltage Rating: The VNB20N07TR-E can handle a maximum drain-source voltage (VDS) of 75V, making it suitable for high-voltage applications where robust performance is essential.

2. On-Resistance (RDS(on)): With a low on-resistance typically around 7 mΩ at a gate-source voltage (VGS) of 10V, this MOSFET minimizes conduction losses, enhancing overall system efficiency.

3. Current Handling Capability: The device can support continuous drain currents up to 20A at a case temperature of 25°C, allowing it to manage significant load currents effectively without overheating.

4. Built-in Protection Features: The VNB20N07TR-E includes integrated protection features such as thermal shutdown and overcurrent protection, which enhance the reliability of the device in demanding environments.

5. Logic-Level Gate Drive: It is designed to be driven by standard logic-level signals, ensuring compatibility with microcontrollers and other digital control systems.

6. Low Gate Charge (Qg): The device exhibits low gate charge characteristics, which results in faster switching times and reduced switching losses, making it ideal for high-frequency applications.

7. Thermal Resistance: The package design ensures efficient heat dissipation with a thermal resistance junction-to-case (RθJC) typically around 3 °C/W, allowing for effective thermal management in compact designs.

8. Package Type: The VNB20N07TR-E comes in a DPAK package, which provides good thermal performance and ease of mounting on PCBs.

Specifications

- Type: N-channel MOSFET
- Maximum Drain-Source Voltage (VDS): 75V
- Continuous Drain Current (ID):
- Up to 20A at Tcase = 25°C
- Up to 14A at Tcase = 100°C
- Gate-Source Voltage (VGS): ±20V
- On-Resistance (RDS(on)):
- Typically 7 mΩ at VGS = 10V
- Total Gate Charge (Qg): Approximately 30 nC at VGS = 10V
- Thermal Resistance Junction-to-Case (RθJC): Typically around 3 °C/W
- Operating Temperature Range: -40°C to +150°C
- Package Type: DPAK

Applications

The STMicroelectronics VNB20N07TR-E is versatile and can be utilized in various applications due to its robust features:

1. Automotive Applications: Ideal for automotive power management systems, including motor drives and power distribution circuits where reliability is critical.

2. Industrial Control Systems: Used in industrial automation equipment where efficient switching and control of motors or actuators are required.

3. Power Supply Circuits: Suitable for use in power supply circuits that require high efficiency and low heat generation during operation.

4. DC Motor Control: Employed in DC motor control systems for precise speed and direction control while maintaining energy efficiency.

5. LED Drivers: Utilized in LED lighting applications where efficient switching can lead to lower power consumption and improved thermal management.

6. Battery Management Systems (BMS): Incorporated into BMS designs for electric vehicles or renewable energy storage systems where reliable switching capability is essential for safety and performance.

7. Consumer Electronics Power Management: Applied in consumer electronic devices requiring efficient power management solutions to prolong battery life.

8. Telecommunications Equipment: Used in telecom infrastructure where power efficiency directly impacts operational costs and system reliability.

Conclusion

The STMicroelectronics VNB20N07TR-E stands out as a highly reliable N-channel MOSFET that combines high voltage handling capability with low on-resistance and integrated protection features. Its versatility makes it suitable for various applications across automotive, industrial, consumer electronics, and telecommunications sectors. By providing excellent performance characteristics along with robust thermal management capabilities, the VNB20N07TR-E enables engineers to design efficient and reliable power management solutions tailored to their specific needs.
VNB20N07TR-E Compare Parts
  • VNB20N07TR-E vs VNB49N0413TR
  • VNB20N07TR-E vs VNB49N04-E
  • VNB20N07TR-E vs VNB49N04
  • VNB20N07TR-E vs VNB35NV04TR-E
  • VNB20N07TR-E vs VNB35NV0413TR
  • VNB20N07TR-E vs VNB35NV04-E
  • VNB20N07TR-E vs VNB35NV04
  • VNB20N07TR-E vs VNB35N07TR-E
  • VNB20N07TR-E vs VNB35N0713TR
  • VNB20N07TR-E vs VNB35N07-E
  • VNB20N07TR-E vs VNB35N07
  • VNB20N07TR-E vs VNB28N04TR-E
  • VNB20N07TR-E vs VNB28N0413TR
  • VNB20N07TR-E vs VNB28N04-E
  • VNB20N07TR-E vs VNB28N04
  • VNB20N07TR-E vs VNB20N0713TR
  • VNB20N07TR-E vs VNB20N07-E
  • VNB20N07TR-E vs VNB20N07
  • VNB20N07TR-E vs VNB14NV04TR-E
  • VNB20N07TR-E vs VNB14NV0413TR
  • VNB20N07TR-E vs VNB14NV04-E
  • VNB20N07TR-E vs VNB14NV04
  • VNB20N07TR-E vs VNB14N04TR-E
  • VNB20N07TR-E vs VNB14N0413TR
  • VNB20N07TR-E vs VNB14N04-E
  • VNB20N07TR-E vs VNB14N04
  • VNB20N07TR-E vs VNB10N07TR-E
  • VNB20N07TR-E vs VNB10N0713TR
  • VNB20N07TR-E vs VNB10N07-E
  • VNB20N07TR-E vs VNB10N07
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered