☰
VNB35NV04-E
VNB35NV04-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   VNB35NV04-E Datasheet
History Price: Obsolete
In Stock: 44360
VNB35NV04-E Specification
Specification
Part No
VNB35NV04-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
13mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2PAK
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
VNB35NV04-E PDF Datasheet
VNB35NV04-E Related Parts
VNB10N07
VNB10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB10N07-E
VNB10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB10N0713TR
VNB10N0713TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB10N07TR-E
VNB10N07TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N04
VNB14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N04-E
VNB14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N0413TR
VNB14N0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14N04TR-E
VNB14N04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV04
VNB14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV04-E
VNB14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV0413TR
VNB14NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB14NV04TR-E
VNB14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK
VNB35NV04-E Compare Parts
  • VNB35NV04-E vs VNB49N0413TR
  • VNB35NV04-E vs VNB49N04-E
  • VNB35NV04-E vs VNB49N04
  • VNB35NV04-E vs VNB35NV04TR-E
  • VNB35NV04-E vs VNB35NV0413TR
  • VNB35NV04-E vs VNB35NV04
  • VNB35NV04-E vs VNB35N07TR-E
  • VNB35NV04-E vs VNB35N0713TR
  • VNB35NV04-E vs VNB35N07-E
  • VNB35NV04-E vs VNB35N07
  • VNB35NV04-E vs VNB28N04TR-E
  • VNB35NV04-E vs VNB28N0413TR
  • VNB35NV04-E vs VNB28N04-E
  • VNB35NV04-E vs VNB28N04
  • VNB35NV04-E vs VNB20N07TR-E
  • VNB35NV04-E vs VNB20N0713TR
  • VNB35NV04-E vs VNB20N07-E
  • VNB35NV04-E vs VNB20N07
  • VNB35NV04-E vs VNB14NV04TR-E
  • VNB35NV04-E vs VNB14NV0413TR
  • VNB35NV04-E vs VNB14NV04-E
  • VNB35NV04-E vs VNB14NV04
  • VNB35NV04-E vs VNB14N04TR-E
  • VNB35NV04-E vs VNB14N0413TR
  • VNB35NV04-E vs VNB14N04-E
  • VNB35NV04-E vs VNB14N04
  • VNB35NV04-E vs VNB10N07TR-E
  • VNB35NV04-E vs VNB10N0713TR
  • VNB35NV04-E vs VNB10N07-E
  • VNB35NV04-E vs VNB10N07
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered