☰
VND14NV04TR-E
VND14NV04TR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 DPAK
Manufacturer:  STMicroelectronics
History Price: $2.81000
In Stock: 9280
VND14NV04TR-E Specification
Specification
Part No
VND14NV04TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
35mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
VND14NV04TR-E PDF Datasheet
VND14NV04TR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND14NV04TR-E Description
The VND14NV04TR-E is a high-performance N-channel MOSFET designed by STMicroelectronics, specifically tailored for automotive and industrial applications. This device belongs to the VIPower™ family, known for its superior power management and protection features.

## Overview

The VND14NV04TR-E integrates power switching with advanced protection and diagnostic functions, making it ideal for use in complex automotive systems, industrial equipment, and other high-reliability applications. Its robust design ensures efficient operation and enhanced safety, even under demanding conditions.

## Key Features

1. Power Switching Capability
- Type: N-channel MOSFET.
- Technology: Utilizes VIPower™ technology, which integrates power switches with features like overcurrent protection and diagnostic capabilities.
- Drain-Source Voltage (Vds): Capable of withstanding up to 40V, making it suitable for handling high voltage levels in various applications.
- Continuous Drain Current (Id): Supports up to 14A of continuous drain current, which is ideal for medium to high-power applications.

2. Protection Features
- Overcurrent Protection: The device includes integrated overcurrent protection, which prevents excessive current that could damage the MOSFET or the connected circuitry.
- Thermal Shutdown: Features thermal shutdown capability to protect against overheating by disabling the MOSFET if it exceeds a certain temperature.
- Electrostatic Discharge (ESD) Protection: Enhanced ESD protection ensures reliable operation in environments susceptible to static electricity.

3. Diagnostic Functions
- Status Feedback: Provides feedback on the operational status of the MOSFET, enabling real-time monitoring and diagnostics in complex systems.
- Fault Reporting: Includes fault reporting mechanisms that help identify and manage issues by delivering detailed operational status information.

4. Performance Characteristics
- Low On-Resistance (Rds(on)): The MOSFET exhibits a low on-resistance of typically 0.04Ω, which reduces power losses and improves overall efficiency.
- Switching Speed: Designed for high-speed switching applications, enabling rapid on-off transitions and efficient operation in dynamic environments.

5. Package and Mounting
- Package Type: Available in a PowerSO-14 package, which offers a compact footprint and efficient heat dissipation.
- Mounting: Designed for surface-mount technology (SMT), facilitating integration into PCB designs and maintaining a compact system size.

## Applications

1. Automotive Systems
- Load Switching: Ideal for switching automotive loads such as motors, lamps, and relays, where reliable performance and protection are crucial.
- Power Management: Utilized in automotive power management systems to control power distribution and ensure safe operation with built-in protection features.

2. Industrial Applications
- Motor Control: Suitable for controlling industrial motors and actuators, providing robust performance and protection against overcurrent and thermal stress.
- Power Distribution: Used in industrial power distribution systems to manage and control electrical loads efficiently and safely.

3. Consumer Electronics
- Power Supply Management: Can be applied in consumer electronics for managing power supplies and ensuring reliable operation with integrated protection.

## Design Considerations

1. Thermal Management
- Heat Dissipation: Ensure effective heat dissipation using heatsinks or thermal pads to keep the MOSFET within safe operating temperatures.
- PCB Layout: Design the PCB layout to reduce thermal resistance and promote effective cooling of the MOSFET.

2. Power Supply Decoupling
- Decoupling Capacitors: Employ decoupling capacitors near the MOSFET to filter out noise and stabilize the power supply voltage.

3. Signal Integrity
- Switching Noise: Implement strategies to manage switching noise and ensure stable operation in high-speed switching applications.

In conclusion, the VND14NV04TR-E is a versatile and reliable N-channel MOSFET that combines high performance with advanced protection and diagnostic features. Its design makes it suitable for a wide range of automotive, industrial, and consumer electronics applications, ensuring efficiency, reliability, and safety.
VND14NV04TR-E Compare Parts
  • VND14NV04TR-E vs VND920PTR-E
  • VND14NV04TR-E vs VND920P-E
  • VND14NV04TR-E vs VND92013TR
  • VND14NV04TR-E vs VND920-E
  • VND14NV04TR-E vs VND920
  • VND14NV04TR-E vs VND830TR-E
  • VND14NV04TR-E vs VND830SPTR-E
  • VND14NV04TR-E vs VND830SP13TR
  • VND14NV04TR-E vs VND830SP-E
  • VND14NV04TR-E vs VND830SP
  • VND14NV04TR-E vs VND830PTR-E
  • VND14NV04TR-E vs VND830PEPTR-E
  • VND14NV04TR-E vs VND830PEP-E
  • VND14NV04TR-E vs VND830P-E
  • VND14NV04TR-E vs VND830MSPTR-E
  • VND14NV04TR-E vs VND830MSP13TR
  • VND14NV04TR-E vs VND830MSP-E
  • VND14NV04TR-E vs VND830MSP
  • VND14NV04TR-E vs VND830LSPTR-E
  • VND14NV04TR-E vs VND830LSP13TR
  • VND14NV04TR-E vs VND830LSP-E
  • VND14NV04TR-E vs VND830LSP
  • VND14NV04TR-E vs VND830ETR-E
  • VND14NV04TR-E vs VND830E13TR
  • VND14NV04TR-E vs VND830E-E
  • VND14NV04TR-E vs VND830E
  • VND14NV04TR-E vs VND830ASPTR-E
  • VND14NV04TR-E vs VND830ASP13TR
  • VND14NV04TR-E vs VND830ASP-E
  • VND14NV04TR-E vs VND830ASP
  • VND14NV04TR-E vs VND830AEPTR-E
  • VND14NV04TR-E vs VND830AEP-E
  • VND14NV04TR-E vs VND83013TR
  • VND14NV04TR-E vs VND830-E
  • VND14NV04TR-E vs VND830
  • VND14NV04TR-E vs VND810TR-E
  • VND14NV04TR-E vs VND810SPTR-E
  • VND14NV04TR-E vs VND810SP13TR
  • VND14NV04TR-E vs VND810SP-E
  • VND14NV04TR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci