☰
VND5012AKTR-E
VND5012AKTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: $7.60000
In Stock: 7200
VND5012AKTR-E Specification
Specification
Part No
VND5012AKTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
42A
Rds On (Typ)
12mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VND5012AKTR-E PDF Datasheet
VND5012AKTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5012AKTR-E Description
Overview of STMicroelectronics VND5012AKTR-E

The STMicroelectronics VND5012AKTR-E is a high-performance dual-channel high-side switch designed for automotive and industrial applications. This device is part of the VIPower™ family, which is known for its robust performance and reliability in controlling loads such as motors, lamps, and other resistive or inductive devices. The VND5012AKTR-E is particularly suitable for applications requiring efficient power management and thermal performance.

Key Specifications

- Device Type: The VND5012AKTR-E is a dual-channel high-side switch, allowing it to control two separate loads independently.
- Operating Voltage: It operates within a voltage range of 4.5V to 36V, making it versatile for various automotive and industrial applications.
- On-Resistance (Rds(on)): The device features a low on-resistance of 50 mΩ at a gate voltage of 10V, which minimizes power loss and heat generation during operation.
- Continuous Current: It can handle a continuous output current of up to 12A per channel, making it suitable for driving high-power loads.
- Package Type: The VND5012AKTR-E is available in a PowerSO-12 package, which provides excellent thermal dissipation and compact design.

Performance Features

The VND5012AKTR-E is designed to deliver high performance in demanding applications:

- Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by turning off the switch when the junction temperature exceeds safe limits.
- Overcurrent Protection: It features overcurrent protection, which helps to safeguard the load and the switch itself from excessive current conditions.
- Reverse Polarity Protection: The device is designed to handle reverse polarity situations, ensuring reliable operation even in adverse conditions.

Control Features

The VND5012AKTR-E offers several control features that enhance its usability:

- Logic Level Input: The device accepts logic-level input signals, allowing it to be easily interfaced with microcontrollers and other digital logic devices.
- Integrated Gate Driver: It includes an integrated gate driver that simplifies the control of the high-side switch, reducing the need for external components.
- Fast Switching Times: The VND5012AKTR-E provides fast switching times, which is essential for applications requiring rapid on/off control of loads.

Applications

The VND5012AKTR-E is suitable for a wide range of applications, including:

- Automotive Lighting: Used in controlling headlights, interior lights, and other automotive lighting systems due to its ability to handle high currents and provide reliable operation.
- Motor Control: Employed in driving DC motors for applications such as window lifts, seat adjustments, and other automotive functions.
- Industrial Automation: Utilized in industrial control systems for managing various loads, including solenoids, relays, and other actuators.

Development Tools and Ecosystem

STMicroelectronics provides a range of development tools and resources to support the use of the VND5012AKTR-E:

- Evaluation Boards: Various evaluation boards are available to facilitate prototyping and testing, allowing engineers to quickly assess the performance of the device in real-world applications.
- Application Notes: STMicroelectronics offers application notes and design guidelines to help engineers effectively integrate the VND5012AKTR-E into their designs.

Conclusion

The STMicroelectronics VND5012AKTR-E is a robust and versatile dual-channel high-side switch that combines high performance with advanced protection features. With its low on-resistance, high continuous current capability, and integrated control features, it is well-suited for a variety of automotive and industrial applications. Its reliability and efficiency make it an excellent choice for engineers looking to implement effective power management solutions in their designs.
VND5012AKTR-E Compare Parts
  • VND5012AKTR-E vs VND920PTR-E
  • VND5012AKTR-E vs VND920P-E
  • VND5012AKTR-E vs VND92013TR
  • VND5012AKTR-E vs VND920-E
  • VND5012AKTR-E vs VND920
  • VND5012AKTR-E vs VND830TR-E
  • VND5012AKTR-E vs VND830SPTR-E
  • VND5012AKTR-E vs VND830SP13TR
  • VND5012AKTR-E vs VND830SP-E
  • VND5012AKTR-E vs VND830SP
  • VND5012AKTR-E vs VND830PTR-E
  • VND5012AKTR-E vs VND830PEPTR-E
  • VND5012AKTR-E vs VND830PEP-E
  • VND5012AKTR-E vs VND830P-E
  • VND5012AKTR-E vs VND830MSPTR-E
  • VND5012AKTR-E vs VND830MSP13TR
  • VND5012AKTR-E vs VND830MSP-E
  • VND5012AKTR-E vs VND830MSP
  • VND5012AKTR-E vs VND830LSPTR-E
  • VND5012AKTR-E vs VND830LSP13TR
  • VND5012AKTR-E vs VND830LSP-E
  • VND5012AKTR-E vs VND830LSP
  • VND5012AKTR-E vs VND830ETR-E
  • VND5012AKTR-E vs VND830E13TR
  • VND5012AKTR-E vs VND830E-E
  • VND5012AKTR-E vs VND830E
  • VND5012AKTR-E vs VND830ASPTR-E
  • VND5012AKTR-E vs VND830ASP13TR
  • VND5012AKTR-E vs VND830ASP-E
  • VND5012AKTR-E vs VND830ASP
  • VND5012AKTR-E vs VND830AEPTR-E
  • VND5012AKTR-E vs VND830AEP-E
  • VND5012AKTR-E vs VND83013TR
  • VND5012AKTR-E vs VND830-E
  • VND5012AKTR-E vs VND830
  • VND5012AKTR-E vs VND810TR-E
  • VND5012AKTR-E vs VND810SPTR-E
  • VND5012AKTR-E vs VND810SP13TR
  • VND5012AKTR-E vs VND810SP-E
  • VND5012AKTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci