☰
VND5025AKTR-E
VND5025AKTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: $5.99000
In Stock: 43840
VND5025AKTR-E Specification
Specification
Part No
VND5025AKTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
29A
Rds On (Typ)
25mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VND5025AKTR-E PDF Datasheet
VND5025AKTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5025AKTR-E Description
Overview of STMicroelectronics VND5025AKTR-E

The STMicroelectronics VND5025AKTR-E is a high-side power switch designed for automotive and industrial applications. This device is part of the VIPower™ family, which is recognized for its efficiency and reliability in controlling various loads such as motors, lamps, and solenoids. The VND5025AKTR-E integrates advanced features that enhance its performance, including thermal protection, overcurrent protection, and diagnostic capabilities, making it suitable for a wide range of demanding applications.

Key Features

- High-Side Switching Capability: The VND5025AKTR-E is specifically designed for high-side switching, allowing it to control loads connected to the positive supply voltage. This feature is particularly beneficial in automotive applications where efficient load management is essential.

- Integrated Protection Mechanisms: The device includes several built-in protection features, such as:
- Thermal Shutdown: Automatically turns off the device when the junction temperature exceeds safe limits, preventing damage due to overheating.
- Overcurrent Protection: Detects excessive current and disables the output to protect the load and the device itself.
- Undervoltage Lockout: Ensures that the device operates only when the supply voltage is within a specified range, preventing malfunction.

- Low On-Resistance: The VND5025AKTR-E boasts a low on-resistance of approximately 25 mΩ (typical), which minimizes power losses during operation. This characteristic is crucial for improving energy efficiency, especially in battery-operated devices.

- Wide Supply Voltage Range: The device operates over a supply voltage range of 5V to 36V, providing flexibility for various system designs and applications. This wide range makes it suitable for both automotive and industrial environments.

- Diagnostic Feedback: The VND5025AKTR-E features a diagnostic feedback pin that allows for real-time monitoring of the load status. This capability is essential for fault detection and system diagnostics, enhancing overall reliability.

Specifications

- Maximum Continuous Load Current: 25 A
- On-Resistance (Rds(on)): 25 mΩ (typical) at Vgs = 10V
- Supply Voltage Range: 5V to 36V
- Maximum Pulsed Load Current: 50 A
- Thermal Resistance (junction to case): 0.5 °C/W
- Operating Temperature Range: -40°C to +150°C
- Package Type: PowerSO-12

Applications

The VND5025AKTR-E is suitable for a variety of applications, including:

- Automotive Lighting: Used in controlling headlights, taillights, and interior lighting systems, ensuring efficient operation and reliability.
- Motor Control: Ideal for driving DC motors in automotive and industrial applications, providing precise control over motor speed and direction.
- Industrial Automation: Employed in industrial equipment for controlling solenoids, relays, and other actuators, enhancing automation processes.
- Home Appliances: Suitable for use in various home appliances where efficient power management is required.

Conclusion

The STMicroelectronics VND5025AKTR-E is a versatile and efficient high-side power switch that excels in automotive and industrial applications. With its robust protection features, low on-resistance, and diagnostic capabilities, it is an excellent choice for applications requiring reliable load management. Its specifications and features make it adaptable to a wide range of uses, ensuring that it meets the demands of modern electronic systems.
VND5025AKTR-E Compare Parts
  • VND5025AKTR-E vs VND920PTR-E
  • VND5025AKTR-E vs VND920P-E
  • VND5025AKTR-E vs VND92013TR
  • VND5025AKTR-E vs VND920-E
  • VND5025AKTR-E vs VND920
  • VND5025AKTR-E vs VND830TR-E
  • VND5025AKTR-E vs VND830SPTR-E
  • VND5025AKTR-E vs VND830SP13TR
  • VND5025AKTR-E vs VND830SP-E
  • VND5025AKTR-E vs VND830SP
  • VND5025AKTR-E vs VND830PTR-E
  • VND5025AKTR-E vs VND830PEPTR-E
  • VND5025AKTR-E vs VND830PEP-E
  • VND5025AKTR-E vs VND830P-E
  • VND5025AKTR-E vs VND830MSPTR-E
  • VND5025AKTR-E vs VND830MSP13TR
  • VND5025AKTR-E vs VND830MSP-E
  • VND5025AKTR-E vs VND830MSP
  • VND5025AKTR-E vs VND830LSPTR-E
  • VND5025AKTR-E vs VND830LSP13TR
  • VND5025AKTR-E vs VND830LSP-E
  • VND5025AKTR-E vs VND830LSP
  • VND5025AKTR-E vs VND830ETR-E
  • VND5025AKTR-E vs VND830E13TR
  • VND5025AKTR-E vs VND830E-E
  • VND5025AKTR-E vs VND830E
  • VND5025AKTR-E vs VND830ASPTR-E
  • VND5025AKTR-E vs VND830ASP13TR
  • VND5025AKTR-E vs VND830ASP-E
  • VND5025AKTR-E vs VND830ASP
  • VND5025AKTR-E vs VND830AEPTR-E
  • VND5025AKTR-E vs VND830AEP-E
  • VND5025AKTR-E vs VND83013TR
  • VND5025AKTR-E vs VND830-E
  • VND5025AKTR-E vs VND830
  • VND5025AKTR-E vs VND810TR-E
  • VND5025AKTR-E vs VND810SPTR-E
  • VND5025AKTR-E vs VND810SP13TR
  • VND5025AKTR-E vs VND810SP-E
  • VND5025AKTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci