☰
VND5050JTR-E
VND5050JTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $3.74000
In Stock: 35240
VND5050JTR-E Specification
Specification
Part No
VND5050JTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
VND5050JTR-E PDF Datasheet
VND5050JTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5050JTR-E Description

## Overview of STMicroelectronics VND5050JTR-E

The STMicroelectronics VND5050JTR-E is a high-side MOSFET driver designed for automotive and industrial applications. This device is a part of STMicroelectronics' VIPower family of integrated power switches, providing efficient and reliable power management. The VND5050JTR-E is specifically designed to drive high-side MOSFETs, delivering robust protection features, including thermal shutdown, overvoltage protection, and current limiting, making it ideal for automotive systems, motor control, and other power management solutions.

## Key Features

* High-Side MOSFET Driver: The VND5050JTR-E is an integrated high-side switch, meaning it can control power to devices by switching the high-side of a load, which is crucial for systems where it is necessary to manage the power flow to loads connected to the positive supply rail.
* Low RDS(on): The device is designed with a low on-resistance (RDS(on)), ensuring low power dissipation and high efficiency, which is essential in automotive and industrial applications where energy efficiency is a critical factor.
* Integrated Protection Features: The VND5050JTR-E includes a variety of built-in protections:

* Thermal Shutdown: The device automatically turns off if the junction temperature exceeds safe limits, preventing overheating and potential damage to the circuit.
* Overvoltage Protection: The device features protection against overvoltage conditions, ensuring it can handle transient spikes without damage.
* Current Limiting: The integrated current limiting protects the switch from excessive current, improving the reliability and longevity of the device.
* Undervoltage Lockout (UVLO): The undervoltage lockout ensures that the switch is only activated when the supply voltage is above a certain threshold, preventing malfunction due to low supply voltages.
* Load Current Capability: The VND5050JTR-E is capable of driving high currents, providing up to 50A of continuous load current, which makes it suitable for medium- to high-power applications.
* PWM Control: The device supports pulse-width modulation (PWM) control for efficient switching, allowing it to be used in applications such as motor control, where precise power control is needed.
* Reverse Polarity Protection: The device is protected against reverse polarity, ensuring robustness in automotive applications where incorrect connections might occur.
* Thermal Resistance: The VND5050JTR-E has excellent thermal characteristics, with a low junction-to-case thermal resistance, allowing for efficient heat dissipation during operation.

## Specifications

* Supply Voltage Range: The VND5050JTR-E operates with a supply voltage range from 5V to 36V, making it suitable for both 5V logic and higher-voltage automotive or industrial systems.
* Output Voltage: The output voltage can be as high as the supply voltage, and the switch can handle the full range of supply voltage without damage.
* RDS(on): The typical on-resistance (RDS(on)) is 10mΩ, providing efficient power transfer with minimal losses, making it ideal for high-efficiency power control applications.
* Load Current: The device is rated to handle up to 50A of continuous load current with adequate thermal management, making it suitable for a wide range of power control applications.
* Overvoltage Protection: The device includes overvoltage protection up to 60V, ensuring it can withstand transient voltage spikes without damage.
* Input Threshold Voltage: The input control voltage range is 2.5V to 5V, allowing it to interface with standard logic levels in automotive or industrial systems.
* Switching Frequency: The VND5050JTR-E supports high switching frequencies, with PWM frequencies up to 100kHz, making it suitable for applications that require fast switching, such as motor control or power management.
* Quiescent Current: The quiescent current consumption is low, typically around 1mA, which is important for battery-powered systems or applications where power efficiency is critical.
* Operating Temperature Range: The VND5050JTR-E operates within an extended temperature range of -40°C to +150°C, making it suitable for automotive and industrial applications where high and low temperatures can be encountered.
* Package Type: The device is available in a PowerSSO-24 package, offering good thermal performance and ease of integration into systems requiring medium- to high-power switching.

## Performance Characteristics

* High Switching Efficiency: The VND5050JTR-E offers high switching efficiency due to its low RDS(on) and fast switching characteristics, which helps minimize energy loss in power management applications.
* Low Power Dissipation: The low on-resistance reduces power loss, making it more energy-efficient, which is particularly beneficial in automotive applications where energy conservation is crucial.
* Fast Switching Response: The device can switch quickly, providing fast response times for applications requiring precise control of power delivery, such as motor control, heating elements, or solenoid drivers.
* Enhanced Reliability: The integrated protection features, such as thermal shutdown, overvoltage protection, and current limiting, enhance the device's reliability in harsh environments, protecting the system from damage due to unexpected conditions.

## Applications

The VND5050JTR-E is ideal for a wide range of applications, particularly those in the automotive and industrial sectors, where efficient, reliable, and robust power management is required:

* Automotive: The VND5050JTR-E is widely used in automotive systems, including power window motors, wipers, lighting, seat adjustment systems, and HVAC controls, where high-power switching is required with robust protection features.
* Motor Control: The device is well-suited for controlling motors in automotive, industrial, and consumer applications. It can efficiently drive motors in systems such as electric power steering or servo drives.
* Battery Management Systems: Its low quiescent current and high efficiency make it an ideal choice for battery-powered systems, such as electric vehicles or energy storage systems.
* Load Switching: The VND5050JTR-E is ideal for switching high-power loads in industrial systems, such as heating elements, solenoids, and other high-power actuators.
* Lighting Control: In industrial and automotive applications, the device can be used for controlling LED lights, incandescent lamps, or other lighting systems with precise dimming or switching.
* Power Distribution Units: The device is commonly used in power distribution applications where the ability to switch high-current loads efficiently and safely is required.

## Protection Features

* Thermal Shutdown: The VND5050JTR-E has an integrated thermal shutdown feature that disables the switch if the temperature exceeds safe limits, preventing overheating and potential damage to the device and system.
* Overvoltage Protection: The device features protection against transient voltage spikes up to 60V, preventing it from being damaged by high-voltage conditions in automotive or industrial environments.
* Current Limiting: The current limiting feature helps protect the device from excessive current that could cause damage, making it safer in power-sensitive applications.
* Undervoltage Lockout (UVLO): The device includes an undervoltage lockout feature, which ensures the switch does not operate until the supply voltage reaches a safe threshold, preventing malfunction in low-voltage conditions.

## Conclusion

The STMicroelectronics VND5050JTR-E is a high-performance, reliable high-side MOSFET driver designed for automotive, industrial, and power management applications. With features such as low on-resistance, integrated protection mechanisms, and efficient switching capabilities, it is well-suited for use in motor control, battery management, load switching, and lighting control applications. Its robust design, combined with a wide supply voltage range and extensive protection features, makes it an excellent choice for applications requiring high-current switching in harsh environments, such as those encountered in automotive and industrial systems.
VND5050JTR-E Compare Parts
  • VND5050JTR-E vs VND920PTR-E
  • VND5050JTR-E vs VND920P-E
  • VND5050JTR-E vs VND92013TR
  • VND5050JTR-E vs VND920-E
  • VND5050JTR-E vs VND920
  • VND5050JTR-E vs VND830TR-E
  • VND5050JTR-E vs VND830SPTR-E
  • VND5050JTR-E vs VND830SP13TR
  • VND5050JTR-E vs VND830SP-E
  • VND5050JTR-E vs VND830SP
  • VND5050JTR-E vs VND830PTR-E
  • VND5050JTR-E vs VND830PEPTR-E
  • VND5050JTR-E vs VND830PEP-E
  • VND5050JTR-E vs VND830P-E
  • VND5050JTR-E vs VND830MSPTR-E
  • VND5050JTR-E vs VND830MSP13TR
  • VND5050JTR-E vs VND830MSP-E
  • VND5050JTR-E vs VND830MSP
  • VND5050JTR-E vs VND830LSPTR-E
  • VND5050JTR-E vs VND830LSP13TR
  • VND5050JTR-E vs VND830LSP-E
  • VND5050JTR-E vs VND830LSP
  • VND5050JTR-E vs VND830ETR-E
  • VND5050JTR-E vs VND830E13TR
  • VND5050JTR-E vs VND830E-E
  • VND5050JTR-E vs VND830E
  • VND5050JTR-E vs VND830ASPTR-E
  • VND5050JTR-E vs VND830ASP13TR
  • VND5050JTR-E vs VND830ASP-E
  • VND5050JTR-E vs VND830ASP
  • VND5050JTR-E vs VND830AEPTR-E
  • VND5050JTR-E vs VND830AEP-E
  • VND5050JTR-E vs VND83013TR
  • VND5050JTR-E vs VND830-E
  • VND5050JTR-E vs VND830
  • VND5050JTR-E vs VND810TR-E
  • VND5050JTR-E vs VND810SPTR-E
  • VND5050JTR-E vs VND810SP13TR
  • VND5050JTR-E vs VND810SP-E
  • VND5050JTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci