☰
VND5160AJTR-E
VND5160AJTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $2.85000
In Stock: 31800
VND5160AJTR-E Specification
Specification
Part No
VND5160AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.8A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
12-PowerLSOP (0.154", 3.90mm Width)
VND5160AJTR-E PDF Datasheet
VND5160AJTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5160AJTR-E Description
The STMicroelectronics VND5160AJTR-E is a high-performance, automotive-grade power switch designed for various applications, including automotive and industrial systems. This device is part of STMicroelectronics%27 VIPower® family, which is known for its robust features and reliability in controlling loads.

## Key Features:

1. High-Side Switch: The VND5160AJTR-E is a high-side switch, meaning it connects the load to the positive supply voltage. This configuration is ideal for driving loads such as motors, lamps, and other resistive or inductive devices.

2. Integrated Protection: The device includes several built-in protection features:
- Overcurrent Protection: It can detect excessive current and shut down to prevent damage.
- Thermal Shutdown: The switch will turn off if the junction temperature exceeds a certain threshold, ensuring safe operation under high-temperature conditions.
- Undervoltage Lockout (UVLO): This feature prevents the device from turning on if the supply voltage is below a specified level, protecting the load and the switch itself.

3. Low On-Resistance: The VND5160AJTR-E has a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. This characteristic is crucial for improving efficiency in automotive applications.

4. Fast Switching Times: The device is designed for fast switching, which is beneficial for applications requiring quick response times.

5. Automotive Qualification: The VND5160AJTR-E is qualified according to AEC-Q100 standards, making it suitable for automotive applications where reliability and performance are critical.

## Specifications:

- Supply Voltage (VCC): 5V to 36V
- Load Current (IL): Up to 60A
- On-Resistance (RDS(on)): Typically 10 mΩ at VCC = 13.5V
- Input Voltage (VIN): 2.5V to 5V
- Output Voltage (VOUT): Up to VCC
- Operating Temperature Range: -40°C to +150°C
- Package Type: PowerSO-10, which provides excellent thermal performance and is suitable for surface mounting.

## Applications:

The VND5160AJTR-E is widely used in various applications, including:
- Automotive Lighting: Controlling headlights, taillights, and interior lighting.
- Motor Control: Driving DC motors in automotive and industrial applications.
- Load Switching: Managing power to various electrical loads in vehicles and machinery.

## Conclusion:

The STMicroelectronics VND5160AJTR-E is a versatile and reliable high-side power switch that meets the demanding requirements of automotive and industrial applications. With its integrated protection features, low on-resistance, and fast switching capabilities, it is an excellent choice for engineers looking to design efficient and robust systems. Its automotive qualification further ensures that it can withstand the harsh conditions often encountered in vehicle environments.
VND5160AJTR-E Compare Parts
  • VND5160AJTR-E vs VND920PTR-E
  • VND5160AJTR-E vs VND920P-E
  • VND5160AJTR-E vs VND92013TR
  • VND5160AJTR-E vs VND920-E
  • VND5160AJTR-E vs VND920
  • VND5160AJTR-E vs VND830TR-E
  • VND5160AJTR-E vs VND830SPTR-E
  • VND5160AJTR-E vs VND830SP13TR
  • VND5160AJTR-E vs VND830SP-E
  • VND5160AJTR-E vs VND830SP
  • VND5160AJTR-E vs VND830PTR-E
  • VND5160AJTR-E vs VND830PEPTR-E
  • VND5160AJTR-E vs VND830PEP-E
  • VND5160AJTR-E vs VND830P-E
  • VND5160AJTR-E vs VND830MSPTR-E
  • VND5160AJTR-E vs VND830MSP13TR
  • VND5160AJTR-E vs VND830MSP-E
  • VND5160AJTR-E vs VND830MSP
  • VND5160AJTR-E vs VND830LSPTR-E
  • VND5160AJTR-E vs VND830LSP13TR
  • VND5160AJTR-E vs VND830LSP-E
  • VND5160AJTR-E vs VND830LSP
  • VND5160AJTR-E vs VND830ETR-E
  • VND5160AJTR-E vs VND830E13TR
  • VND5160AJTR-E vs VND830E-E
  • VND5160AJTR-E vs VND830E
  • VND5160AJTR-E vs VND830ASPTR-E
  • VND5160AJTR-E vs VND830ASP13TR
  • VND5160AJTR-E vs VND830ASP-E
  • VND5160AJTR-E vs VND830ASP
  • VND5160AJTR-E vs VND830AEPTR-E
  • VND5160AJTR-E vs VND830AEP-E
  • VND5160AJTR-E vs VND83013TR
  • VND5160AJTR-E vs VND830-E
  • VND5160AJTR-E vs VND830
  • VND5160AJTR-E vs VND810TR-E
  • VND5160AJTR-E vs VND810SPTR-E
  • VND5160AJTR-E vs VND810SP13TR
  • VND5160AJTR-E vs VND810SP-E
  • VND5160AJTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci