☰
VND5E025AKTR-E
VND5E025AKTR-E
Active
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: $5.28000
In Stock: 49520
VND5E025AKTR-E Specification
Specification
Part No
VND5E025AKTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
43A
Rds On (Typ)
25mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24?
Package / Case
24-SOP (0.295", 7.50mm Width) Exposed Pad
VND5E025AKTR-E PDF Datasheet
VND5E025AKTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5E025AKTR-E Description

## Overview of STMicroelectronics VND5E025AKTR-E

The VND5E025AKTR-E is a high-performance, integrated Power MOSFET designed for automotive and industrial applications. This device is part of STMicroelectronics' VIPower™ family and is designed to provide efficient power switching in a compact and reliable package. The VND5E025AKTR-E is specifically optimized for driving loads in systems such as automotive lighting, motors, solenoids, and other power control applications.

## Key Features

* Integrated Power MOSFET: The VND5E025AKTR-E integrates a high-side Power MOSFET along with protective features in a single package, reducing the need for additional external components.
* Load Diagnostics: This device includes advanced diagnostics capabilities that allow monitoring of the load’s status, enabling the detection of overcurrent, overtemperature, and open load conditions.
* Thermal Protection: The VND5E025AKTR-E incorporates thermal shutdown protection, preventing the device from overheating and ensuring safe operation in demanding environments.
* Overcurrent Protection: Built-in overcurrent protection helps to safeguard the load and the device from damage caused by excessive current.
* Low On-Resistance: The device features low Rds(on) (on-state resistance), which minimizes power losses and improves efficiency, especially in automotive power applications.
* Reverse Battery Protection: Reverse battery protection is integrated, ensuring the device operates correctly even if the battery connections are reversed.
* Fast Switching: The VND5E025AKTR-E supports fast switching speeds, which is beneficial in applications requiring rapid load control.

## Specifications

* Input Voltage Range: 5V to 28V
* Output Current Capability: 30A (continuous drain current)
* On-State Resistance (Rds(on)): 25 mΩ (at Vgs = 10V, Tj = 25°C)
* Operating Temperature Range: -40°C to 150°C
* Gate Threshold Voltage (Vgs(th)): 1.3V to 2.5V (typical)
* Short-Circuit Protection: Integrated short-circuit protection to prevent damage under fault conditions
* Turn-On Time: 35 ns (typical), ensuring fast switching operation
* Turn-Off Time: 80 ns (typical), allowing for efficient power control
* Package Type: PowerSO-10 (TR) package for easy integration into compact systems
* Clamping Voltage: 60V (max)
* Standby Current: Typically 10 µA, reducing power consumption during idle states
* Fault Diagnosis Output: Fault pin (open-drain) to provide real-time error status monitoring

## Applications

* Automotive Power Control: The VND5E025AKTR-E is widely used in automotive power systems for controlling actuators, lighting, and motors. Its high current capacity and fault protection make it ideal for automotive applications.
* Industrial Systems: The device is suitable for industrial applications requiring reliable switching and control of motors, solenoids, and other high-power loads.
* Power Distribution Systems: It is used in power distribution systems where precise load control and diagnostics are required for safe and efficient operation.
* Load Control in Electric Vehicles: The device's capabilities are well-suited for controlling loads in electric vehicles, ensuring efficient energy use and protection against faults.
* Smart Grid and Home Automation: In smart grid systems, home automation, and energy management systems, the VND5E025AKTR-E can be used for controlling power relays and other loads with diagnostic feedback.

## Advantages

* Compact Integration: The integration of power MOSFET and protection features into a single package reduces component count and simplifies system design.
* High Efficiency: With low on-state resistance and fast switching characteristics, the device ensures minimal power losses, enhancing system efficiency.
* Fault Protection: The built-in overcurrent, thermal, and short-circuit protection, along with fault diagnostics, provides robust system protection and enhances the reliability of the application.
* Easy Monitoring: The fault diagnosis output allows for easy monitoring and quick detection of abnormal conditions, facilitating maintenance and improving system uptime.
* Wide Temperature Range: The VND5E025AKTR-E operates over a wide temperature range, making it suitable for use in harsh automotive and industrial environments.

## Conclusion

The VND5E025AKTR-E from STMicroelectronics is a versatile and reliable high-side Power MOSFET suitable for a variety of demanding applications, particularly in automotive and industrial systems. Its integration of fault protection, diagnostics, and efficient switching makes it an excellent choice for applications requiring high current handling and precise load control. This device enables improved system efficiency, reliability, and safety, making it a key component in modern power control systems.
VND5E025AKTR-E Compare Parts
  • VND5E025AKTR-E vs VND920PTR-E
  • VND5E025AKTR-E vs VND920P-E
  • VND5E025AKTR-E vs VND92013TR
  • VND5E025AKTR-E vs VND920-E
  • VND5E025AKTR-E vs VND920
  • VND5E025AKTR-E vs VND830TR-E
  • VND5E025AKTR-E vs VND830SPTR-E
  • VND5E025AKTR-E vs VND830SP13TR
  • VND5E025AKTR-E vs VND830SP-E
  • VND5E025AKTR-E vs VND830SP
  • VND5E025AKTR-E vs VND830PTR-E
  • VND5E025AKTR-E vs VND830PEPTR-E
  • VND5E025AKTR-E vs VND830PEP-E
  • VND5E025AKTR-E vs VND830P-E
  • VND5E025AKTR-E vs VND830MSPTR-E
  • VND5E025AKTR-E vs VND830MSP13TR
  • VND5E025AKTR-E vs VND830MSP-E
  • VND5E025AKTR-E vs VND830MSP
  • VND5E025AKTR-E vs VND830LSPTR-E
  • VND5E025AKTR-E vs VND830LSP13TR
  • VND5E025AKTR-E vs VND830LSP-E
  • VND5E025AKTR-E vs VND830LSP
  • VND5E025AKTR-E vs VND830ETR-E
  • VND5E025AKTR-E vs VND830E13TR
  • VND5E025AKTR-E vs VND830E-E
  • VND5E025AKTR-E vs VND830E
  • VND5E025AKTR-E vs VND830ASPTR-E
  • VND5E025AKTR-E vs VND830ASP13TR
  • VND5E025AKTR-E vs VND830ASP-E
  • VND5E025AKTR-E vs VND830ASP
  • VND5E025AKTR-E vs VND830AEPTR-E
  • VND5E025AKTR-E vs VND830AEP-E
  • VND5E025AKTR-E vs VND83013TR
  • VND5E025AKTR-E vs VND830-E
  • VND5E025AKTR-E vs VND830
  • VND5E025AKTR-E vs VND810TR-E
  • VND5E025AKTR-E vs VND810SPTR-E
  • VND5E025AKTR-E vs VND810SP13TR
  • VND5E025AKTR-E vs VND810SP-E
  • VND5E025AKTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci