☰
VND5E050ACJTR-E
VND5E050ACJTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $3.83000
In Stock: 8280
VND5E050ACJTR-E Specification
Specification
Part No
VND5E050ACJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
19A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
PowerSSO-12
VND5E050ACJTR-E PDF Datasheet
VND5E050ACJTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5E050ACJTR-E Description
The VND5E050ACJTR-E is a high-performance automotive-grade high-side power switch designed by STMicroelectronics. It is part of the VIPerPlus series, known for its robustness and efficiency in managing power distribution in automotive and industrial applications. This component is engineered to handle high currents and voltages while providing reliable protection and control over electrical circuits. Its design makes it suitable for use in demanding environments where durability and high performance are essential.

Features

1. High-Side Switch: The VND5E050ACJTR-E operates as a high-side switch, enabling efficient control of power to loads connected to the positive supply rail, ideal for managing power in various circuits.
2. High Current Capability: It can handle continuous load currents up to 50 A, making it suitable for high-power applications where substantial current handling is required.
3. Integrated Protection: Features include overcurrent protection, thermal shutdown, and overvoltage protection, which safeguard the device and the connected load from damage under fault conditions.
4. Low On-Resistance: With a low on-resistance of around 20 mΩ, it minimizes power losses and heat generation, ensuring efficient operation and lower energy consumption.
5. Thermal Management: The device includes thermal shutdown capabilities, which prevent overheating by disconnecting the load if the temperature exceeds safe limits.
6. Fast Switching Times: It provides fast switching times, which are crucial for applications requiring rapid on/off control with minimal delay.

Specification

- Type: High-side power switch
- Max Continuous Current: 50 A
- On-Resistance (Rds(on)): Approximately 20 mΩ
- Operating Voltage: Up to 41 V
- Switching Frequency: High-frequency operation supported
- Protection Features: Overcurrent protection, thermal shutdown, and overvoltage protection
- Package Type: PowerSO-10, a compact and thermally efficient package
- Operating Temperature Range: -40°C to +150°C, suitable for harsh environments
- Gate Drive Voltage: Standard gate drive requirements for control

Applications

The VND5E050ACJTR-E is versatile and can be employed in various applications due to its robust design and high-performance features:

- Automotive Electronics: Used in automotive systems for controlling power to components such as motors, lighting, and heating elements, ensuring reliable operation in harsh conditions.
- Industrial Control: Ideal for industrial equipment where high current management is essential, such as in motor control and power distribution systems.
- Power Management Systems: Utilized in power management applications for its ability to efficiently switch and manage high currents with integrated protection.
- Consumer Electronics: Applied in high-power consumer electronics where robust and reliable switching is required to control various devices.
- Energy Management: Suitable for use in energy management systems, offering efficient and reliable switching in applications that require precise power control.
VND5E050ACJTR-E Compare Parts
  • VND5E050ACJTR-E vs VND920PTR-E
  • VND5E050ACJTR-E vs VND920P-E
  • VND5E050ACJTR-E vs VND92013TR
  • VND5E050ACJTR-E vs VND920-E
  • VND5E050ACJTR-E vs VND920
  • VND5E050ACJTR-E vs VND830TR-E
  • VND5E050ACJTR-E vs VND830SPTR-E
  • VND5E050ACJTR-E vs VND830SP13TR
  • VND5E050ACJTR-E vs VND830SP-E
  • VND5E050ACJTR-E vs VND830SP
  • VND5E050ACJTR-E vs VND830PTR-E
  • VND5E050ACJTR-E vs VND830PEPTR-E
  • VND5E050ACJTR-E vs VND830PEP-E
  • VND5E050ACJTR-E vs VND830P-E
  • VND5E050ACJTR-E vs VND830MSPTR-E
  • VND5E050ACJTR-E vs VND830MSP13TR
  • VND5E050ACJTR-E vs VND830MSP-E
  • VND5E050ACJTR-E vs VND830MSP
  • VND5E050ACJTR-E vs VND830LSPTR-E
  • VND5E050ACJTR-E vs VND830LSP13TR
  • VND5E050ACJTR-E vs VND830LSP-E
  • VND5E050ACJTR-E vs VND830LSP
  • VND5E050ACJTR-E vs VND830ETR-E
  • VND5E050ACJTR-E vs VND830E13TR
  • VND5E050ACJTR-E vs VND830E-E
  • VND5E050ACJTR-E vs VND830E
  • VND5E050ACJTR-E vs VND830ASPTR-E
  • VND5E050ACJTR-E vs VND830ASP13TR
  • VND5E050ACJTR-E vs VND830ASP-E
  • VND5E050ACJTR-E vs VND830ASP
  • VND5E050ACJTR-E vs VND830AEPTR-E
  • VND5E050ACJTR-E vs VND830AEP-E
  • VND5E050ACJTR-E vs VND83013TR
  • VND5E050ACJTR-E vs VND830-E
  • VND5E050ACJTR-E vs VND830
  • VND5E050ACJTR-E vs VND810TR-E
  • VND5E050ACJTR-E vs VND810SPTR-E
  • VND5E050ACJTR-E vs VND810SP13TR
  • VND5E050ACJTR-E vs VND810SP-E
  • VND5E050ACJTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci