☰
VND5E050AK-E
VND5E050AK-E
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 42960
VND5E050AK-E Specification
Specification
Part No
VND5E050AK-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
19A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VND5E050AK-E PDF Datasheet
VND5E050AK-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5E050AK-E Description
The STMicroelectronics VND5E050AK-E is a high-voltage, low-side smart power MOSFET designed for automotive and industrial applications requiring robust load switching and protection. It belongs to ST’s VIPower M0-5 series, combining a power MOSFET with integrated protection and diagnostic functions in a single monolithic package. The device is optimized for controlling inductive and resistive loads such as lamps, solenoids, and small DC motors while providing high efficiency, fault tolerance, and ease of integration.

The VND5E050AK-E features intelligent control circuitry that protects against overcurrent, overtemperature, undervoltage, and overvoltage conditions, reducing the need for external components. Its compact SO-8 package and fully integrated protection and diagnostic functions make it suitable for space-constrained automotive body electronics, industrial automation, and consumer applications.

## Electrical Specifications

* Supply Voltage (VCC): 5 V to 40 V, supporting automotive 12 V and 24 V battery systems with wide transient tolerance.
* Continuous Drain Current (ID): 5 A at 25°C with proper thermal management, capable of driving medium-power loads.
* Pulsed Drain Current (ID,pulse): 20 A non-repetitive for short-term switching events such as motor startup or inrush current.
* Drain-Source On-Resistance (RDS(on)): 50 mΩ typical at VGS = 5 V, minimizing conduction losses in high-current applications.
* Gate Threshold Voltage (VGS(th)): 1.2 V to 3.0 V, ensuring reliable MOSFET turn-on with low-voltage logic control.
* Drain-Source Breakdown Voltage (VDS): 50 V minimum, allowing operation under high-voltage transients and automotive load dump conditions.
* Output Current Limitation: Integrated overcurrent protection with adjustable sense circuitry to prevent excessive load current.
* Quiescent Current: Typically less than 2 µA in standby, optimizing energy efficiency in battery-powered systems.

## Functional Features

* Low-Side Switch: Designed for controlling ground-referenced loads, allowing simple interfacing with microcontrollers or logic circuits.
* Integrated Protection: Includes overcurrent limiting, overtemperature shutdown, undervoltage lockout, and overvoltage clamping.
* Diagnostic Feedback: Provides status signals to indicate overtemperature, overcurrent, and open-load conditions for system-level monitoring.
* Thermal Shutdown: Internal circuitry prevents damage by shutting off the MOSFET when junction temperature exceeds safe operating limits.
* Fast Switching: Turn-on and turn-off times are optimized for low EMI generation and efficient power control in inductive loads.
* Logic-Level Compatible Input: Gate logic thresholds compatible with 3.3 V and 5 V microcontroller outputs.

## Timing and Performance

* Turn-On Time (tON): 150 ns typical for resistive load switching, ensuring rapid response to control signals.
* Turn-Off Time (tOFF): 200 ns typical, providing efficient load disconnect and minimizing voltage overshoot.
* Switching Energy: Low switching losses due to optimized gate charge and RDS(on) characteristics.
* Thermal Resistance: Junction-to-ambient θJA approximately 110°C/W in free-air conditions; optimized PCB layout can significantly improve heat dissipation.
* Capacitive Load Driving: Gate charge and internal gate resistance allow efficient driving of MOSFET with minimal external components.

## Thermal and Mechanical Characteristics

* Operating Junction Temperature: -40°C to +150°C, supporting automotive and industrial environmental conditions.
* Storage Temperature Range: -55°C to +150°C.
* Package: SO-8, providing compact PCB footprint and reliable thermal performance.
* Thermal Management: Exposed pad and copper layout considerations improve heat dissipation for continuous high-current operation.
* Mechanical Robustness: Standard surface-mount package suitable for automated assembly processes.

## Applications

* Automotive Body Electronics: Load switching for lamps, solenoids, relays, and small motors in automotive applications.
* Industrial Automation: Low-side switching for actuators, sensors, and electromechanical devices.
* Consumer Appliances: Driving resistive and inductive loads in household and portable devices.
* Motor Control: Low-side switching of small DC motors with integrated overcurrent and thermal protection.
* Power Distribution: Controlled switching of secondary loads in battery-powered and energy-efficient systems.

## Reliability and Compliance

* Automotive Grade Reliability: Designed to withstand load-dump, overvoltage transients, and high-temperature operation in harsh automotive environments.
* Integrated Protection: Reduces external component count while ensuring safe operation under fault conditions.
* Low Quiescent Current: Minimizes power consumption in standby or sleep modes, critical for automotive and portable systems.
* High Efficiency: Low RDS(on) and fast switching minimize conduction and transition losses.
* RoHS Compliant: Lead-free packaging for environmentally compliant manufacturing.
* System Diagnostics: On-chip diagnostic output allows real-time monitoring of load and device status, enhancing safety and maintainability.

The VND5E050AK-E provides a compact, high-performance solution for low-side switching in automotive and industrial applications. Its combination of integrated protection, high current capability, fast switching, and diagnostic feedback simplifies system design, enhances reliability, and ensures safe operation under challenging load and environmental conditions.
VND5E050AK-E Compare Parts
  • VND5E050AK-E vs VND920PTR-E
  • VND5E050AK-E vs VND920P-E
  • VND5E050AK-E vs VND92013TR
  • VND5E050AK-E vs VND920-E
  • VND5E050AK-E vs VND920
  • VND5E050AK-E vs VND830TR-E
  • VND5E050AK-E vs VND830SPTR-E
  • VND5E050AK-E vs VND830SP13TR
  • VND5E050AK-E vs VND830SP-E
  • VND5E050AK-E vs VND830SP
  • VND5E050AK-E vs VND830PTR-E
  • VND5E050AK-E vs VND830PEPTR-E
  • VND5E050AK-E vs VND830PEP-E
  • VND5E050AK-E vs VND830P-E
  • VND5E050AK-E vs VND830MSPTR-E
  • VND5E050AK-E vs VND830MSP13TR
  • VND5E050AK-E vs VND830MSP-E
  • VND5E050AK-E vs VND830MSP
  • VND5E050AK-E vs VND830LSPTR-E
  • VND5E050AK-E vs VND830LSP13TR
  • VND5E050AK-E vs VND830LSP-E
  • VND5E050AK-E vs VND830LSP
  • VND5E050AK-E vs VND830ETR-E
  • VND5E050AK-E vs VND830E13TR
  • VND5E050AK-E vs VND830E-E
  • VND5E050AK-E vs VND830E
  • VND5E050AK-E vs VND830ASPTR-E
  • VND5E050AK-E vs VND830ASP13TR
  • VND5E050AK-E vs VND830ASP-E
  • VND5E050AK-E vs VND830ASP
  • VND5E050AK-E vs VND830AEPTR-E
  • VND5E050AK-E vs VND830AEP-E
  • VND5E050AK-E vs VND83013TR
  • VND5E050AK-E vs VND830-E
  • VND5E050AK-E vs VND830
  • VND5E050AK-E vs VND810TR-E
  • VND5E050AK-E vs VND810SPTR-E
  • VND5E050AK-E vs VND810SP13TR
  • VND5E050AK-E vs VND810SP-E
  • VND5E050AK-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci