☰
VND5T100AJTR-E
VND5T100AJTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $4.03000
In Stock: 43160
VND5T100AJTR-E Specification
Specification
Part No
VND5T100AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
16A
Rds On (Typ)
100mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
VND5T100AJTR-E PDF Datasheet
VND5T100AJTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND5T100AJTR-E Description
The VND5T100AJTR-E is a high-performance N-channel MOSFET-based power switch from STMicroelectronics, designed for automotive and industrial applications where robust and efficient power management is crucial. This device is part of the VIPower™ M0-3 family, which is known for its high level of integration and reliability. Here’s a detailed overview of its features, specifications, and applications:

## Overview

The VND5T100AJTR-E is a part of STMicroelectronics%27 VIPower™ series, offering an integrated high-side power switch solution. This device is designed to handle high currents and provides robust protection features, making it suitable for a variety of demanding applications. It combines the functions of a high-side switch with advanced diagnostics and protection mechanisms.

## Key Features

1. High-Side Switch:
- Configuration: Acts as a high-side switch, meaning it is placed between the load and the positive supply voltage. This configuration is ideal for controlling loads with respect to ground.

2. Integrated MOSFET:
- Technology: Utilizes an N-channel MOSFET which provides low on-resistance (R_DS(on)) and efficient power switching capabilities.

3. High Current Handling:
- Current Capability: Capable of handling up to 5A continuous current, making it suitable for high-current applications.

4. Low On-Resistance:
- Efficiency: The device features low on-resistance (R_DS(on)), which minimizes power loss and improves efficiency. This characteristic is crucial for reducing heat dissipation and increasing overall system reliability.

5. Thermal Protection:
- Overtemperature Shutdown: Includes thermal shutdown protection to prevent damage from overheating. If the device exceeds a certain temperature threshold, it automatically turns off to protect itself and the connected load.

6. Overcurrent Protection:
- Current Limiting: Features built-in overcurrent protection that limits the current to prevent damage in case of a short circuit or other abnormal conditions.

7. Diagnostic Feedback:
- Status Reporting: Provides diagnostic feedback through a status pin, which indicates fault conditions such as overtemperature or overcurrent events. This allows for real-time monitoring and troubleshooting.

8. Low Standby Current:
- Power Efficiency: Designed to have a low standby current, reducing power consumption when the device is not actively switching.

9. Automotive Grade:
- Compliance: Meets automotive grade requirements, ensuring reliability and performance in automotive environments, including harsh conditions and varying temperatures.

10. Protective Features:
- Reverse Battery Protection: Includes features to protect against reverse battery conditions, further enhancing its robustness in automotive applications.

## Specifications

1. Max Continuous Load Current:
- 5A (for temperatures up to 25°C)

2. On-Resistance (R_DS(on)):
- Typical: 35 mΩ

3. Power Dissipation:
- Max: 50W

4. Operating Voltage Range:
- Supply Voltage: 4.5V to 36V

5. Thermal Shutdown:
- Typical Threshold: 160°C

6. Overcurrent Protection:
- Threshold: Adjustable via external components

7. Status Feedback Pin:
- Type: Open-drain output

8. Package Type:
- VQFN-16 (Very Thin Quad Flat No-Lead Package)

9. Temperature Range:
- Operating: -40°C to 150°C

## Typical Applications

1. Automotive Lighting:
- Headlights and Taillights: Controls high-current automotive lights, providing reliable operation under varying environmental conditions.

2. Power Management:
- Battery Control: Used in battery-powered devices and systems for efficient power management and protection.

3. Motor Control:
- Automotive Motors: Manages power delivery to automotive motors, including those used for window lifts, seat adjustments, and other high-current motor applications.

4. Load Switching:
- High-Current Loads: Suitable for switching high-current loads in both automotive and industrial environments, where robust performance and protection are needed.

5. Industrial Equipment:
- Control Systems: Integrated into control systems for industrial equipment, offering efficient and reliable power switching capabilities.

## Advantages

1. High Efficiency:
- Low R_DS(on): The low on-resistance of the MOSFET minimizes power loss and heat generation, enhancing overall system efficiency.

2. Reliability:
- Robust Protection: Integrated protection features such as thermal shutdown and overcurrent protection ensure reliable operation and safeguard both the device and the load.

3. Automotive Suitability:
- Automotive Grade: Designed to meet the rigorous standards of automotive applications, ensuring durability and reliability in demanding conditions.

4. Diagnostic Capability:
- Status Feedback: The status feedback pin provides valuable diagnostic information, enabling effective monitoring and maintenance of the system.

5. Compact Package:
- VQFN-16 Package: The compact VQFN-16 package offers a small footprint and efficient thermal management, suitable for space-constrained applications.

## Conclusion

The VND5T100AJTR-E is a highly versatile and reliable high-side power switch designed for demanding automotive and industrial applications. Its combination of high current handling, low on-resistance, and robust protection features makes it an excellent choice for applications requiring efficient and reliable power management. Whether used in automotive lighting, motor control, or industrial equipment, this device provides the performance and protection needed for high-current switching applications.
VND5T100AJTR-E Compare Parts
  • VND5T100AJTR-E vs VND920PTR-E
  • VND5T100AJTR-E vs VND920P-E
  • VND5T100AJTR-E vs VND92013TR
  • VND5T100AJTR-E vs VND920-E
  • VND5T100AJTR-E vs VND920
  • VND5T100AJTR-E vs VND830TR-E
  • VND5T100AJTR-E vs VND830SPTR-E
  • VND5T100AJTR-E vs VND830SP13TR
  • VND5T100AJTR-E vs VND830SP-E
  • VND5T100AJTR-E vs VND830SP
  • VND5T100AJTR-E vs VND830PTR-E
  • VND5T100AJTR-E vs VND830PEPTR-E
  • VND5T100AJTR-E vs VND830PEP-E
  • VND5T100AJTR-E vs VND830P-E
  • VND5T100AJTR-E vs VND830MSPTR-E
  • VND5T100AJTR-E vs VND830MSP13TR
  • VND5T100AJTR-E vs VND830MSP-E
  • VND5T100AJTR-E vs VND830MSP
  • VND5T100AJTR-E vs VND830LSPTR-E
  • VND5T100AJTR-E vs VND830LSP13TR
  • VND5T100AJTR-E vs VND830LSP-E
  • VND5T100AJTR-E vs VND830LSP
  • VND5T100AJTR-E vs VND830ETR-E
  • VND5T100AJTR-E vs VND830E13TR
  • VND5T100AJTR-E vs VND830E-E
  • VND5T100AJTR-E vs VND830E
  • VND5T100AJTR-E vs VND830ASPTR-E
  • VND5T100AJTR-E vs VND830ASP13TR
  • VND5T100AJTR-E vs VND830ASP-E
  • VND5T100AJTR-E vs VND830ASP
  • VND5T100AJTR-E vs VND830AEPTR-E
  • VND5T100AJTR-E vs VND830AEP-E
  • VND5T100AJTR-E vs VND83013TR
  • VND5T100AJTR-E vs VND830-E
  • VND5T100AJTR-E vs VND830
  • VND5T100AJTR-E vs VND810TR-E
  • VND5T100AJTR-E vs VND810SPTR-E
  • VND5T100AJTR-E vs VND810SP13TR
  • VND5T100AJTR-E vs VND810SP-E
  • VND5T100AJTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci