☰
VND600-E
VND600-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VND600-E Datasheet
History Price: Obsolete
In Stock: 20320
VND600-E Specification
Specification
Part No
VND600-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
25A
Rds On (Typ)
35mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
Package / Case
16-SOIC (0.295", 7.50mm Width)
VND600-E PDF Datasheet
VND600-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND600-E Description
Overview of STMicroelectronics VND600-E

The STMicroelectronics VND600-E is a high-performance, automotive-grade power MOSFET designed for various applications requiring efficient power management and control. This device is part of the VIPower™ family, which integrates advanced features to enhance reliability and efficiency in automotive and industrial applications. The VND600-E is particularly suitable for driving loads such as motors, solenoids, and lamps.

Key Specifications

- Technology: VIPower™ technology
- Type: N-channel MOSFET
- Drain-Source Voltage (VDS): 60 V
- Continuous Drain Current (ID): 30 A (at Tj = 25°C)
- Pulsed Drain Current (IDM): 50 A
- On-State Resistance (RDS(on)): 15 mΩ (typical at VGS = 10 V)
- Gate Threshold Voltage (VGS(th)): 2.0 V to 3.5 V
- Input Voltage Range: -2 V to +20 V
- Package Type: PowerSO-12 or DPAK
- Operating Temperature Range: -40°C to +150°C

Functional Characteristics

The VND600-E features integrated protection mechanisms that enhance its reliability in demanding environments. These include:

1. Thermal Shutdown Protection: The device includes a thermal shutdown feature that disables the output when the junction temperature exceeds a certain threshold, preventing damage due to overheating.

2. Current Limiting: The integrated current limiting function protects against overcurrent situations, making it suitable for applications where load conditions can vary significantly.

3. Reverse Polarity Protection: This feature prevents damage if the power supply connections are reversed.

4. Short-Circuit Protection: The device can handle short-circuit conditions safely, ensuring that it does not fail catastrophically under fault conditions.

Electrical Performance

The electrical performance of the VND600-E makes it ideal for various applications:

- Low On-State Resistance: With a typical RDS(on) of 15 mΩ at 10 V gate drive voltage, the device minimizes conduction losses, enhancing overall system efficiency.

- High Switching Speed: The device supports fast switching operations, which is essential for applications requiring rapid on/off cycling.

- Robustness Against Transients: The VND600-E can withstand high-voltage transients, making it suitable for automotive environments where voltage spikes are common.

Applications

The versatility of the VND600-E allows it to be used in numerous applications:

1. Automotive Lighting Control: Ideal for controlling headlights, taillights, and interior lighting systems with precise dimming capabilities.

2. Motor Drive Applications: Suitable for driving DC motors in automotive and industrial settings, including window lifts and seat adjusters.

3. Power Distribution Units (PDUs): Used in PDUs to manage power distribution effectively while ensuring safety through integrated protection features.

4. Industrial Automation Systems: Can be employed in industrial control systems where reliable switching of loads is required.

Thermal Characteristics

With an operating temperature range from -40°C to +150°C, the VND600-E is designed to perform reliably in harsh environments typical of automotive and industrial applications. Its thermal characteristics allow it to dissipate heat effectively, ensuring stable operation even under heavy load conditions.

Package and Pin Configuration

The VND600-E is available in multiple package options such as PowerSO-12 or DPAK. These packages are designed for efficient thermal management and ease of integration into circuit boards. The pin configuration typically includes:

1. Drain Pin (D)
2. Source Pin (S)
3. Gate Pin (G)

This simple configuration allows for straightforward connections in various circuit designs while minimizing board space usage.

Development Support

STMicroelectronics provides comprehensive resources for engineers working with the VND600-E, including datasheets, application notes, and design guidelines. These materials assist developers in optimizing their designs and ensuring compliance with industry standards.

Conclusion

The STMicroelectronics VND600-E stands out as an excellent choice for engineers seeking a reliable power MOSFET solution that combines high performance with advanced protection features. Its robust specifications make it suitable for a wide range of automotive and industrial applications where efficiency and reliability are paramount. By leveraging its low on-state resistance and integrated safety mechanisms, designers can create innovative solutions that meet modern demands while ensuring long-term operational stability.
VND600-E Compare Parts
  • VND600-E vs VND920PTR-E
  • VND600-E vs VND920P-E
  • VND600-E vs VND92013TR
  • VND600-E vs VND920-E
  • VND600-E vs VND920
  • VND600-E vs VND830TR-E
  • VND600-E vs VND830SPTR-E
  • VND600-E vs VND830SP13TR
  • VND600-E vs VND830SP-E
  • VND600-E vs VND830SP
  • VND600-E vs VND830PTR-E
  • VND600-E vs VND830PEPTR-E
  • VND600-E vs VND830PEP-E
  • VND600-E vs VND830P-E
  • VND600-E vs VND830MSPTR-E
  • VND600-E vs VND830MSP13TR
  • VND600-E vs VND830MSP-E
  • VND600-E vs VND830MSP
  • VND600-E vs VND830LSPTR-E
  • VND600-E vs VND830LSP13TR
  • VND600-E vs VND830LSP-E
  • VND600-E vs VND830LSP
  • VND600-E vs VND830ETR-E
  • VND600-E vs VND830E13TR
  • VND600-E vs VND830E-E
  • VND600-E vs VND830E
  • VND600-E vs VND830ASPTR-E
  • VND600-E vs VND830ASP13TR
  • VND600-E vs VND830ASP-E
  • VND600-E vs VND830ASP
  • VND600-E vs VND830AEPTR-E
  • VND600-E vs VND830AEP-E
  • VND600-E vs VND83013TR
  • VND600-E vs VND830-E
  • VND600-E vs VND830
  • VND600-E vs VND810TR-E
  • VND600-E vs VND810SPTR-E
  • VND600-E vs VND810SP13TR
  • VND600-E vs VND810SP-E
  • VND600-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci