☰
VND600
VND600
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VND600 Datasheet
History Price: Obsolete
In Stock: 4000
VND600 Specification
Specification
Part No
VND600
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
25A
Rds On (Typ)
35mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
Package / Case
16-SOIC (0.295", 7.50mm Width)
VND600 PDF Datasheet
VND600 Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND600 Description
The STMicroelectronics VND600 is a high-performance, automotive-grade high-side power switch designed for various applications, particularly in automotive and industrial environments. This device is part of STMicroelectronics%27 VIPower® family, which is known for its reliability, efficiency, and advanced features tailored for controlling loads.

## Key Features:

1. High-Side Switch Configuration: The VND600 operates as a high-side switch, meaning it connects the load to the positive supply voltage. This configuration is ideal for applications where the load needs to be switched on and off while maintaining a common ground.

2. Integrated Protection Mechanisms:
- Overcurrent Protection: The device includes built-in overcurrent protection that detects excessive current flow and automatically shuts down the switch to prevent damage to both the device and the load.
- Thermal Shutdown: The VND600 is equipped with thermal shutdown capabilities, which turn off the switch if the junction temperature exceeds a predefined limit, ensuring safe operation under high-temperature conditions.
- Undervoltage Lockout (UVLO): This feature prevents the switch from turning on if the supply voltage falls below a certain threshold, protecting both the load and the switch from potential damage.

3. Low On-Resistance: The VND600 boasts a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. This characteristic is crucial for enhancing the overall efficiency of automotive applications.

4. Fast Switching Times: The VND600 is designed for rapid switching, making it suitable for applications that require quick response times, such as motor control and lighting systems.

5. Automotive Qualification: The device is qualified according to AEC-Q100 standards, ensuring it meets the stringent requirements for reliability and performance in automotive applications.

## Specifications:

- Supply Voltage (VCC): 5V to 36V
- Load Current (IL): Up to 60A
- On-Resistance (RDS(on)): Typically around 10 mΩ at VCC = 13.5V
- Input Voltage (VIN): 2.5V to 5V
- Output Voltage (VOUT): Up to VCC
- Operating Temperature Range: -40°C to +150°C
- Package Type: PowerSO-10, which provides excellent thermal performance and is suitable for surface mounting.

## Applications:

The VND600 is widely used in various applications, including:
- Automotive Lighting: It is ideal for controlling headlights, taillights, and interior lighting systems in vehicles.
- Motor Control: The device can drive DC motors in automotive and industrial applications, providing efficient control over motor speed and direction.
- Load Switching: It is suitable for managing power to various electrical loads in vehicles and machinery, ensuring reliable operation.

## Conclusion:

The STMicroelectronics VND600 is a versatile and reliable high-side power switch that meets the demanding requirements of automotive and industrial applications. With its integrated protection features, low on-resistance, and fast switching capabilities, it is an excellent choice for engineers looking to design efficient and robust systems. Its automotive qualification further ensures that it can withstand the harsh conditions often encountered in vehicle environments, making it a preferred choice for automotive designers and manufacturers.
VND600 Compare Parts
  • VND600 vs VND920PTR-E
  • VND600 vs VND920P-E
  • VND600 vs VND92013TR
  • VND600 vs VND920-E
  • VND600 vs VND920
  • VND600 vs VND830TR-E
  • VND600 vs VND830SPTR-E
  • VND600 vs VND830SP13TR
  • VND600 vs VND830SP-E
  • VND600 vs VND830SP
  • VND600 vs VND830PTR-E
  • VND600 vs VND830PEPTR-E
  • VND600 vs VND830PEP-E
  • VND600 vs VND830P-E
  • VND600 vs VND830MSPTR-E
  • VND600 vs VND830MSP13TR
  • VND600 vs VND830MSP-E
  • VND600 vs VND830MSP
  • VND600 vs VND830LSPTR-E
  • VND600 vs VND830LSP13TR
  • VND600 vs VND830LSP-E
  • VND600 vs VND830LSP
  • VND600 vs VND830ETR-E
  • VND600 vs VND830E13TR
  • VND600 vs VND830E-E
  • VND600 vs VND830E
  • VND600 vs VND830ASPTR-E
  • VND600 vs VND830ASP13TR
  • VND600 vs VND830ASP-E
  • VND600 vs VND830ASP
  • VND600 vs VND830AEPTR-E
  • VND600 vs VND830AEP-E
  • VND600 vs VND83013TR
  • VND600 vs VND830-E
  • VND600 vs VND830
  • VND600 vs VND810TR-E
  • VND600 vs VND810SPTR-E
  • VND600 vs VND810SP13TR
  • VND600 vs VND810SP-E
  • VND600 vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci