☰
VND7004AYTR
VND7004AYTR
Active
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   VND7004AYTR Datasheet
History Price: $4.27395
In Stock: 25960
VND7004AYTR Specification
Specification
Part No
VND7004AYTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
100A
Rds On (Typ)
4mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
VND7004AYTR PDF Datasheet
VND7004AYTR Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND7004AYTR Compare Parts
  • VND7004AYTR vs VND920PTR-E
  • VND7004AYTR vs VND920P-E
  • VND7004AYTR vs VND92013TR
  • VND7004AYTR vs VND920-E
  • VND7004AYTR vs VND920
  • VND7004AYTR vs VND830TR-E
  • VND7004AYTR vs VND830SPTR-E
  • VND7004AYTR vs VND830SP13TR
  • VND7004AYTR vs VND830SP-E
  • VND7004AYTR vs VND830SP
  • VND7004AYTR vs VND830PTR-E
  • VND7004AYTR vs VND830PEPTR-E
  • VND7004AYTR vs VND830PEP-E
  • VND7004AYTR vs VND830P-E
  • VND7004AYTR vs VND830MSPTR-E
  • VND7004AYTR vs VND830MSP13TR
  • VND7004AYTR vs VND830MSP-E
  • VND7004AYTR vs VND830MSP
  • VND7004AYTR vs VND830LSPTR-E
  • VND7004AYTR vs VND830LSP13TR
  • VND7004AYTR vs VND830LSP-E
  • VND7004AYTR vs VND830LSP
  • VND7004AYTR vs VND830ETR-E
  • VND7004AYTR vs VND830E13TR
  • VND7004AYTR vs VND830E-E
  • VND7004AYTR vs VND830E
  • VND7004AYTR vs VND830ASPTR-E
  • VND7004AYTR vs VND830ASP13TR
  • VND7004AYTR vs VND830ASP-E
  • VND7004AYTR vs VND830ASP
  • VND7004AYTR vs VND830AEPTR-E
  • VND7004AYTR vs VND830AEP-E
  • VND7004AYTR vs VND83013TR
  • VND7004AYTR vs VND830-E
  • VND7004AYTR vs VND830
  • VND7004AYTR vs VND810TR-E
  • VND7004AYTR vs VND810SPTR-E
  • VND7004AYTR vs VND810SP13TR
  • VND7004AYTR vs VND810SP-E
  • VND7004AYTR vs VND810SP
  • VND7004AYTR FAQ
    Q1: What is the STMicroelectronics VND7004AYTR?
    A: The STMicroelectronics VND7004AYTR is an integrated high-side switch designed to provide power management in automotive and industrial applications. It features a low Rds(on), short-circuit protection, and thermal shutdown, making it ideal for controlling loads such as motors, lights, and relays.

    Q2: What are the key features of the STMicroelectronics VND7004AYTR?
    A: Key features of the VND7004AYTR include integrated overcurrent protection, thermal shutdown, overvoltage protection, and low on-state resistance (Rds(on)), which ensures efficient power management. It also includes diagnostic feedback and fault reporting, making it suitable for automotive and industrial control systems.

    Q3: What is the maximum operating voltage of the STMicroelectronics VND7004AYTR?
    A: The maximum operating voltage of the STMicroelectronics VND7004AYTR is 41V, making it suitable for applications in automotive systems and industrial equipment where the supply voltage is typically within this range.

    Q4: What is the maximum continuous current rating for the STMicroelectronics VND7004AYTR?
    A: The STMicroelectronics VND7004AYTR is capable of handling continuous drain current up to 40A, depending on thermal conditions. This makes it ideal for driving large loads like motors or heavy industrial machinery.

    Q5: How does the STMicroelectronics VND7004AYTR manage thermal conditions?
    A: The VND7004AYTR integrates a thermal shutdown feature that automatically turns off the switch if the junction temperature exceeds a safe threshold. This helps prevent thermal damage and ensures reliable operation under high-current or high-temperature conditions.

    Q6: What is the typical application for the STMicroelectronics VND7004AYTR?
    A: The STMicroelectronics VND7004AYTR is commonly used in automotive power control systems, industrial control systems, and other applications requiring high-side switches. It is suitable for controlling motors, actuators, lights, and other loads in harsh environments.

    Q7: What is the Rds(on) value of the STMicroelectronics VND7004AYTR?
    A: The STMicroelectronics VND7004AYTR features a low Rds(on), typically around 0.015Ω at Vgs = 10V. This low on-resistance ensures minimal power dissipation and heat generation during operation, enhancing overall system efficiency.

    Q8: Does the STMicroelectronics VND7004AYTR include short-circuit protection?
    A: Yes, the STMicroelectronics VND7004AYTR includes short-circuit protection. If a short circuit is detected, the device will turn off automatically to protect both the switch and the system from damage.

    Q9: How does the STMicroelectronics VND7004AYTR handle overvoltage conditions?
    A: The STMicroelectronics VND7004AYTR has built-in overvoltage protection. If the voltage exceeds the safe operating range, the device will deactivate or limit its operation to prevent damage to the load and the integrated switch.

    Q10: Is the STMicroelectronics VND7004AYTR suitable for automotive applications?
    A: Yes, the STMicroelectronics VND7004AYTR is designed specifically for automotive applications. Its features, including high-side switching, overvoltage protection, and thermal shutdown, make it ideal for controlling components in automotive systems such as lights, motors, and other high-power devices.

    Q11: How is the STMicroelectronics VND7004AYTR controlled?
    A: The STMicroelectronics VND7004AYTR is controlled by applying a voltage to the gate (Vgs). When the gate-source voltage exceeds the threshold, the switch is turned on, allowing current to flow from the drain to the source. It also provides diagnostic feedback for fault detection.

    Q12: What is the purpose of the diagnostic feedback in the STMicroelectronics VND7004AYTR?
    A: The diagnostic feedback in the STMicroelectronics VND7004AYTR provides real-time information about the status of the switch. It reports faults such as overcurrent, thermal shutdown, or short circuits, allowing the system to react quickly and protect both the switch and the load.

    Q13: What is the gate threshold voltage of the STMicroelectronics VND7004AYTR?
    A: The gate threshold voltage (Vgs(th)) of the STMicroelectronics VND7004AYTR typically ranges between 1.0V and 2.5V, which is the voltage at which the device begins to turn on. This low threshold ensures it operates efficiently in low-voltage systems.

    Q14: Can the STMicroelectronics VND7004AYTR be used in industrial control systems?
    A: Yes, the STMicroelectronics VND7004AYTR is well-suited for industrial control systems. Its high current handling, integrated protection features, and efficient switching capabilities make it ideal for controlling actuators, solenoids, motors, and other industrial equipment.

    Q15: How does the STMicroelectronics VND7004AYTR protect against overloads?
    A: The STMicroelectronics VND7004AYTR includes overload protection that limits the current through the switch. If the current exceeds the maximum rated value, the device will either shut off or limit the current to protect the system from damage.

    Q16: What is the package type of the STMicroelectronics VND7004AYTR?
    A: The STMicroelectronics VND7004AYTR is available in a PowerSO-10 package, which is a surface-mount package ideal for automotive and industrial applications where space constraints and thermal management are important.

    Q17: What are the advantages of using the STMicroelectronics VND7004AYTR in high-side switching?
    A: Using the STMicroelectronics VND7004AYTR in high-side switching provides several advantages, including simpler wiring in certain circuit configurations, better current monitoring, and improved protection in automotive and industrial applications where the load is connected to the high side of the power supply.

    Q18: What is the turn-on time for the STMicroelectronics VND7004AYTR?
    A: The turn-on time of the STMicroelectronics VND7004AYTR is typically in the nanosecond range, allowing it to switch on quickly and efficiently. This fast switching time is beneficial in systems requiring precise control of power delivery.

    Q19: Does the STMicroelectronics VND7004AYTR have reverse voltage protection?
    A: While the STMicroelectronics VND7004AYTR offers overvoltage protection and thermal shutdown, it does not inherently include reverse voltage protection. External diodes or protection circuitry may be necessary if reverse voltage could potentially damage the system.

    Q20: What are the thermal characteristics of the STMicroelectronics VND7004AYTR?
    A: The STMicroelectronics VND7004AYTR has excellent thermal performance, with an integrated thermal shutdown feature that helps prevent damage in high-temperature conditions. It is designed to operate in a wide temperature range, making it suitable for automotive and industrial applications where temperature fluctuations are common.
    Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci