☰
VND7012AYTR
VND7012AYTR
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   VND7012AYTR Datasheet
History Price: $5.15000
In Stock: 49240
VND7012AYTR Specification
Specification
Part No
VND7012AYTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, VIPOWER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
60A
Rds On (Typ)
12mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
VND7012AYTR PDF Datasheet
VND7012AYTR Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND7012AYTR Description
Product Overview: STMicroelectronics VND7012AYTR

The STMicroelectronics VND7012AYTR is a monolithic high-voltage full-bridge power MOSFET driver integrated circuit designed to drive power MOSFETs or IGBTs in automotive and industrial applications. It is part of the VND7000 series and specifically optimized for driving four external power transistors arranged in an H-bridge configuration. The device incorporates advanced protection and diagnostic features to ensure system reliability and ease of integration, making it ideal for motor control, solenoid driving, and other inductive load switching applications.

Key Features and Benefits

* Supply Voltage Range: 4.5 V to 40 V, suitable for 12 V and 24 V automotive systems and industrial environments
* Full H-Bridge Driver: Integrated control for four N-channel MOSFETs or IGBTs arranged in a full-bridge
* High-Side and Low-Side Floating Drivers: Capable of driving high-side switches with integrated bootstrap diodes
* Integrated Protection Features:

* Overcurrent protection with current sense feedback
* Undervoltage lockout (UVLO) on both logic and power supplies
* Overtemperature protection with thermal shutdown
* Cross-conduction prevention (dead-time insertion)
* Diagnostic Feedback Outputs: Includes fault reporting and status flags for diagnostics and system monitoring
* PWM Input Capability: Supports direct PWM input signals for precise control
* Low Standby Current: Reduces power consumption in idle states
* Wide Operating Temperature Range: –40°C to +150°C junction temperature rating for automotive-grade reliability

Electrical and Performance Specifications

| Parameter | Value |
| --------------------------------------- | ------------------------------------------ |
| Supply Voltage (VCC) | 4.5 V to 40 V |
| Output Current (Peak) | Up to 5 A (peak gate current) |
| Output Voltage | VCC minus driver losses |
| Input Logic Levels | Compatible with 3.3 V and 5 V logic |
| Propagation Delay | Typical 400 ns (input to output) |
| Dead Time Between Complementary Outputs | Typical 500 ns |
| Undervoltage Lockout Threshold | ~3.7 V (typical) |
| Overcurrent Protection Threshold | Internally set; adjustable externally |
| Junction Temperature Range | –40°C to +150°C |
| Operating Frequency | Up to 100 kHz PWM switching |
| Quiescent Current | ~5 mA |
| Short-Circuit Duration | Internally limited by protection circuitry |

Functional Description

The VND7012AYTR integrates four independent half-bridge driver stages optimized for driving N-channel power MOSFETs in a full-bridge configuration. Each output driver features totem-pole stages capable of sourcing and sinking the gate charge with high peak currents, enabling fast switching transitions and reducing switching losses.

The device includes an internal charge pump and bootstrap diodes to provide the necessary gate voltage for the high-side MOSFETs, eliminating the need for external floating power supplies. It implements dead-time control to prevent shoot-through by ensuring that high-side and low-side MOSFETs are never on simultaneously.

For protection and reliability, the device incorporates several fault detection mechanisms: overcurrent detection via current sensing, thermal shutdown to prevent overheating, undervoltage lockout to avoid malfunction at low supply voltages, and fault output signals to communicate error states to the system controller.

Pin Configuration and Package

* Package Type: SO-28 Surface Mount Package
* Pin Count: 28 pins, including separate logic and power supply pins
* Pin Functions: Inputs for PWM control, outputs for driving MOSFET gates, diagnostic feedback pins, power supply pins, and ground reference
* Package Dimensions: Approximate body length 12.8 mm, width 9.9 mm, height 2.3 mm
* Thermal Management: Designed for efficient heat dissipation with appropriate PCB layout and thermal vias

Typical Applications

* Automotive DC motor control (e.g., window lifts, mirrors, seats)
* Solenoid and actuator drivers
* Industrial motor drives and robotics
* H-bridge power stages in embedded systems
* Electric and hybrid vehicle power electronics
* HVAC and appliance motor control

Thermal and Layout Considerations

To ensure reliable operation, the VND7012AYTR requires careful thermal design. The SO-28 package benefits from proper PCB copper area for heat sinking, and use of thermal vias can enhance heat dissipation. Additionally, minimizing the gate drive loop inductance and ensuring proper placement of the bootstrap capacitor close to the device are critical for stable operation and noise immunity.

Conclusion

The STMicroelectronics VND7012AYTR is a highly integrated, feature-rich H-bridge MOSFET driver optimized for automotive and industrial power control applications. Its wide voltage range, comprehensive protection mechanisms, and diagnostic capabilities ensure robust and reliable operation in harsh environments. The device’s high peak current drive capability and integrated bootstrap functionality simplify design and enable efficient switching performance, making it an excellent choice for a wide variety of motor and inductive load control systems.
VND7012AYTR Compare Parts
  • VND7012AYTR vs VND920PTR-E
  • VND7012AYTR vs VND920P-E
  • VND7012AYTR vs VND92013TR
  • VND7012AYTR vs VND920-E
  • VND7012AYTR vs VND920
  • VND7012AYTR vs VND830TR-E
  • VND7012AYTR vs VND830SPTR-E
  • VND7012AYTR vs VND830SP13TR
  • VND7012AYTR vs VND830SP-E
  • VND7012AYTR vs VND830SP
  • VND7012AYTR vs VND830PTR-E
  • VND7012AYTR vs VND830PEPTR-E
  • VND7012AYTR vs VND830PEP-E
  • VND7012AYTR vs VND830P-E
  • VND7012AYTR vs VND830MSPTR-E
  • VND7012AYTR vs VND830MSP13TR
  • VND7012AYTR vs VND830MSP-E
  • VND7012AYTR vs VND830MSP
  • VND7012AYTR vs VND830LSPTR-E
  • VND7012AYTR vs VND830LSP13TR
  • VND7012AYTR vs VND830LSP-E
  • VND7012AYTR vs VND830LSP
  • VND7012AYTR vs VND830ETR-E
  • VND7012AYTR vs VND830E13TR
  • VND7012AYTR vs VND830E-E
  • VND7012AYTR vs VND830E
  • VND7012AYTR vs VND830ASPTR-E
  • VND7012AYTR vs VND830ASP13TR
  • VND7012AYTR vs VND830ASP-E
  • VND7012AYTR vs VND830ASP
  • VND7012AYTR vs VND830AEPTR-E
  • VND7012AYTR vs VND830AEP-E
  • VND7012AYTR vs VND83013TR
  • VND7012AYTR vs VND830-E
  • VND7012AYTR vs VND830
  • VND7012AYTR vs VND810TR-E
  • VND7012AYTR vs VND810SPTR-E
  • VND7012AYTR vs VND810SP13TR
  • VND7012AYTR vs VND810SP-E
  • VND7012AYTR vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci