☰
VND7040AJTR-E
VND7040AJTR-E
Discontinued
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO16
Manufacturer:  STMicroelectronics
History Price: Discontinued at Digi-Key
In Stock: 15640
VND7040AJTR-E Specification
Specification
Part No
VND7040AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
24A
Rds On (Typ)
40mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VND7040AJTR-E PDF Datasheet
VND7040AJTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND7040AJTR-E Compare Parts
  • VND7040AJTR-E vs VND920PTR-E
  • VND7040AJTR-E vs VND920P-E
  • VND7040AJTR-E vs VND92013TR
  • VND7040AJTR-E vs VND920-E
  • VND7040AJTR-E vs VND920
  • VND7040AJTR-E vs VND830TR-E
  • VND7040AJTR-E vs VND830SPTR-E
  • VND7040AJTR-E vs VND830SP13TR
  • VND7040AJTR-E vs VND830SP-E
  • VND7040AJTR-E vs VND830SP
  • VND7040AJTR-E vs VND830PTR-E
  • VND7040AJTR-E vs VND830PEPTR-E
  • VND7040AJTR-E vs VND830PEP-E
  • VND7040AJTR-E vs VND830P-E
  • VND7040AJTR-E vs VND830MSPTR-E
  • VND7040AJTR-E vs VND830MSP13TR
  • VND7040AJTR-E vs VND830MSP-E
  • VND7040AJTR-E vs VND830MSP
  • VND7040AJTR-E vs VND830LSPTR-E
  • VND7040AJTR-E vs VND830LSP13TR
  • VND7040AJTR-E vs VND830LSP-E
  • VND7040AJTR-E vs VND830LSP
  • VND7040AJTR-E vs VND830ETR-E
  • VND7040AJTR-E vs VND830E13TR
  • VND7040AJTR-E vs VND830E-E
  • VND7040AJTR-E vs VND830E
  • VND7040AJTR-E vs VND830ASPTR-E
  • VND7040AJTR-E vs VND830ASP13TR
  • VND7040AJTR-E vs VND830ASP-E
  • VND7040AJTR-E vs VND830ASP
  • VND7040AJTR-E vs VND830AEPTR-E
  • VND7040AJTR-E vs VND830AEP-E
  • VND7040AJTR-E vs VND83013TR
  • VND7040AJTR-E vs VND830-E
  • VND7040AJTR-E vs VND830
  • VND7040AJTR-E vs VND810TR-E
  • VND7040AJTR-E vs VND810SPTR-E
  • VND7040AJTR-E vs VND810SP13TR
  • VND7040AJTR-E vs VND810SP-E
  • VND7040AJTR-E vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci