☰
VND810
VND810
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VND810 Datasheet
History Price: Obsolete
In Stock: 46240
VND810 Specification
Specification
Part No
VND810
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
Package / Case
16-SOIC (0.154", 3.90mm Width)
VND810 PDF Datasheet
VND810 Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND810 Description
The STMicroelectronics VND810 is an advanced integrated smart high-side power switch designed for automotive and industrial applications. It provides robust, protected switching of inductive, resistive, and capacitive loads with high efficiency and reliability. The device integrates a MOSFET power stage with an intelligent control and diagnostic circuitry, enabling current limitation, overtemperature protection, and fault reporting. Its low on-resistance ensures minimal voltage drop and power loss, while its fast switching capabilities make it suitable for driving motors, solenoids, and other high-current devices in harsh environments. The VND810 is designed to operate from a 5.5 V to 36 V supply, supporting 12 V and 24 V systems typical of automotive applications.

## Architecture and Functional Overview

The VND810 integrates a high-side N-channel MOSFET with control logic and protection circuits:

* Smart high-side switch with integrated N-MOSFET and driving circuitry
* On-chip overcurrent and short-circuit protection with adjustable current limiting
* Thermal shutdown with hysteresis and automatic restart capability
* Integrated diagnostic features: open load detection, overtemperature flag, and short-to-battery indication
* Fast turn-on and turn-off times to efficiently drive inductive loads
* Logic-level compatible input for direct interfacing with microcontrollers or control ICs

The architecture provides a compact, reliable solution for switching high-current loads while minimizing external component requirements.

## Electrical Specifications

The VND810 is optimized for automotive and industrial loads with robust electrical characteristics:

* Supply voltage (V_BAT): 5.5 V to 36 V
* Continuous load current (I_OUT): up to 8 A at V_BAT = 14 V with appropriate PCB layout
* On-resistance (R_DS(on)): 17 mΩ typical at 25°C, 20 mΩ maximum
* Maximum pulsed current: 30 A for short-duration loads
* Load current limitation: 8.5 A typical, adjustable via internal sensing circuitry
* Input voltage (V_IN): 0 V to 5.5 V CMOS compatible
* Quiescent current: 0.5 mA typical in standby
* Off-state leakage current: 5 μA typical at 25°C

The combination of low R_DS(on), wide voltage range, and high current capability ensures minimal voltage drop and efficient power delivery to the load.

## Switching and Control Features

The VND810 provides precise control and fast switching suitable for inductive and resistive loads:

* Turn-on time (t_on): 40 μs typical at I_LOAD = 4 A and V_BAT = 14 V
* Turn-off time (t_off): 40 μs typical at I_LOAD = 4 A and V_BAT = 14 V
* Soft-start feature limits inrush current for capacitive or inductive loads
* Fast current foldback in overcurrent or short-circuit conditions to protect the switch
* Logic input with hysteresis ensures robust operation in noisy automotive environments
* Overtemperature protection prevents device damage with automatic shutdown and restart

These features enable reliable switching for motors, solenoids, LEDs, and other high-current loads while preventing thermal or electrical overstress.

## Diagnostic and Protection Capabilities

The VND810 incorporates comprehensive protection and diagnostic features:

* Overtemperature shutdown (T_J = 150°C typical) with automatic restart
* Overcurrent protection with constant current limitation and thermal foldback
* Open-load detection to identify disconnected loads
* Short-to-battery and short-to-ground detection
* Status output pin provides diagnostic feedback to a microcontroller
* Undervoltage lockout (UVLO) protects against operation below safe supply levels
* Reverse battery protection up to -14 V

Integrated diagnostics simplify system monitoring, allowing fast fault detection and safe operation in automotive or industrial systems.

## Thermal and Mechanical Considerations

* Package: PowerSSO-12 or SO-8 equivalent with exposed pad for thermal dissipation
* Junction-to-ambient thermal resistance (R_θJA): 30°C/W typical with proper PCB layout
* Junction-to-case thermal resistance (R_θJC): 2°C/W typical
* Maximum junction temperature (T_J(max)): 150°C
* Short-circuit duration rating: 100 μs to 1 ms depending on PCB cooling and supply voltage

Effective thermal management through PCB design and copper planes is critical to sustaining high-current operation and reliability.

## Applications

The VND810 is suitable for a broad range of automotive and industrial applications:

* Automotive body control modules driving door locks, solenoids, or lamps
* Industrial automation and robotic actuators
* DC motors and stepper motor drivers for valve or positioning systems
* LED and lighting modules requiring high-current high-side switching
* General-purpose protected switching in 12 V and 24 V systems

Its combination of high current capacity, protection features, and diagnostic capabilities makes it ideal for safety-critical and robust applications.

## Key Specifications

* Device type: Smart high-side power switch
* Supply voltage: 5.5–36 V
* Continuous load current: 8 A typical
* On-resistance (R_DS(on)): 17 mΩ typical
* Maximum pulsed current: 30 A
* Logic input voltage: 0–5.5 V
* Quiescent current: 0.5 mA typical
* Overcurrent and short-circuit protection: integrated
* Overtemperature protection: integrated with automatic restart
* Package: PowerSSO-12 or SO-8 with exposed pad
* Switching times: t_on/off ≈ 40 μs typical

## Conclusion

The STMicroelectronics VND810 is a versatile, high-current smart high-side switch designed for robust automotive and industrial applications. Its integrated MOSFET, overcurrent, thermal protection, and diagnostic circuitry provide reliable, efficient switching for inductive, resistive, and capacitive loads. With low on-resistance, high efficiency, fast switching, and comprehensive diagnostics, the VND810 enables safe and reliable operation in demanding 12 V and 24 V systems, making it ideal for motors, solenoids, lighting, and general high-current load control.
VND810 Compare Parts
  • VND810 vs VND920PTR-E
  • VND810 vs VND920P-E
  • VND810 vs VND92013TR
  • VND810 vs VND920-E
  • VND810 vs VND920
  • VND810 vs VND830TR-E
  • VND810 vs VND830SPTR-E
  • VND810 vs VND830SP13TR
  • VND810 vs VND830SP-E
  • VND810 vs VND830SP
  • VND810 vs VND830PTR-E
  • VND810 vs VND830PEPTR-E
  • VND810 vs VND830PEP-E
  • VND810 vs VND830P-E
  • VND810 vs VND830MSPTR-E
  • VND810 vs VND830MSP13TR
  • VND810 vs VND830MSP-E
  • VND810 vs VND830MSP
  • VND810 vs VND830LSPTR-E
  • VND810 vs VND830LSP13TR
  • VND810 vs VND830LSP-E
  • VND810 vs VND830LSP
  • VND810 vs VND830ETR-E
  • VND810 vs VND830E13TR
  • VND810 vs VND830E-E
  • VND810 vs VND830E
  • VND810 vs VND830ASPTR-E
  • VND810 vs VND830ASP13TR
  • VND810 vs VND830ASP-E
  • VND810 vs VND830ASP
  • VND810 vs VND830AEPTR-E
  • VND810 vs VND830AEP-E
  • VND810 vs VND83013TR
  • VND810 vs VND830-E
  • VND810 vs VND830
  • VND810 vs VND810TR-E
  • VND810 vs VND810SPTR-E
  • VND810 vs VND810SP13TR
  • VND810 vs VND810SP-E
  • VND810 vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci