Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VND830E
VND830E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHANNEL 1:1 16SO
Manufacturer:
STMicroelectronics
Datasheet:
VND830E Datasheet
History Price: Obsolete
In Stock: 19320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VND830E Specification
Specification
Part No
VND830E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
60mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
Package / Case
16-SOIC (0.295", 7.50mm Width)
VND830E Related Parts
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND830E Compare Parts
VND830E vs VND920PTR-E
VND830E vs VND920P-E
VND830E vs VND92013TR
VND830E vs VND920-E
VND830E vs VND920
VND830E vs VND830TR-E
VND830E vs VND830SPTR-E
VND830E vs VND830SP13TR
VND830E vs VND830SP-E
VND830E vs VND830SP
VND830E vs VND830PTR-E
VND830E vs VND830PEPTR-E
VND830E vs VND830PEP-E
VND830E vs VND830P-E
VND830E vs VND830MSPTR-E
VND830E vs VND830MSP13TR
VND830E vs VND830MSP-E
VND830E vs VND830MSP
VND830E vs VND830LSPTR-E
VND830E vs VND830LSP13TR
VND830E vs VND830LSP-E
VND830E vs VND830LSP
VND830E vs VND830ETR-E
VND830E vs VND830E13TR
VND830E vs VND830E-E
VND830E vs VND830ASPTR-E
VND830E vs VND830ASP13TR
VND830E vs VND830ASP-E
VND830E vs VND830ASP
VND830E vs VND830AEPTR-E
VND830E vs VND830AEP-E
VND830E vs VND83013TR
VND830E vs VND830-E
VND830E vs VND830
VND830E vs VND810TR-E
VND830E vs VND810SPTR-E
VND830E vs VND810SP13TR
VND830E vs VND810SP-E
VND830E vs VND810SP
VND830E vs VND810PTR-E
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.