☰
VNH7013XPTR-E
VNH7013XPTR-E
Obsolete
Description:  IC HALF BRIDGE DRVR 40A 36PWRSSO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 21000
VNH7013XPTR-E Specification
Specification
Part No
VNH7013XPTR-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
7.3mOhm LS, 5.7mOhm HS
Current - Output / Channel
40A
Current - Peak Output
-
Voltage - Supply
72V (Max)
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Features
-
Fault Protection
Over Temperature
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 TP
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!