☰
VNN3NV04TR-E
VNN3NV04TR-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 SOT223
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 27520
VNN3NV04TR-E Specification
Specification
Part No
VNN3NV04TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
120mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-223
Package / Case
TO-261-4, TO-261AA
VNN3NV04TR-E PDF Datasheet
VNN3NV04TR-E Related Parts
VNN1NV0413TR
VNN1NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN1NV04PTR-E
VNN1NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN1NV04TR-E
VNN1NV04TR-E
STMicroelectronics
IC PWR MOSFET N-CHAN 1:1 SOT223
VNN3NV0413TR
VNN3NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN3NV04PTR-E
VNN3NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV0413TR
VNN7NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV04PTR-E
VNN7NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV04TR-E
VNN7NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN3NV04TR-E Compare Parts
  • VNN3NV04TR-E vs VNN7NV04PTR-E
  • VNN3NV04TR-E vs VNN7NV0413TR
  • VNN3NV04TR-E vs VNN3NV04PTR-E
  • VNN3NV04TR-E vs VNN3NV0413TR
  • VNN3NV04TR-E vs VNN1NV04TR-E
  • VNN3NV04TR-E vs VNN1NV04PTR-E
  • VNN3NV04TR-E vs VNN1NV0413TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much