☰
VNQ6004SA-E
VNQ6004SA-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO36
Manufacturer:  STMicroelectronics
Datasheet:   VNQ6004SA-E Datasheet
History Price: Obsolete
In Stock: 8300
VNQ6004SA-E Specification
Specification
Part No
VNQ6004SA-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
5V ~ 28V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
25A, 55A
Rds On (Typ)
10mOhm, 30mOhm
Input Type
-
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-36
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
VNQ6004SA-E PDF Datasheet
VNQ6004SA-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ6004SA-E Description
The STMicroelectronics VNQ6004SA-E is a high-performance N-channel MOSFET designed for medium-voltage switching applications in power management, industrial automation, and automotive electronics. It offers low on-resistance, high current handling, and fast switching performance, making it suitable for synchronous rectification, DC-DC conversion, and load switching applications. The device is optimized for both efficiency and reliability, providing robust thermal and avalanche capabilities.

## Key Features

* N-channel MOSFET for general-purpose switching and power applications
* Drain-source voltage (V_DS): 40 V
* Continuous drain current (I_D): 80 A at 25°C (with proper thermal management)
* Pulsed drain current (I_DM): 320 A typical
* Low on-resistance (R_DS(on)): 1.5 mΩ typical at V_GS = 10 V
* Gate threshold voltage (V_GS(th)): 1.5–2.5 V
* Total gate charge (Q_G): 135 nC typical
* Fast switching capability, supporting high-frequency applications
* Avalanche energy rating for protection against inductive load transients
* Junction temperature range: -55°C to +175°C
* Low gate charge compatible with logic-level drivers
* Package: SuperSO-8, thermally enhanced for high-power dissipation
* Applications: DC-DC converters, synchronous rectifiers, motor drivers, automotive load switches, industrial power control systems

## Electrical Characteristics

* Drain-Source Voltage (V_DS): 40 V maximum
* Continuous Drain Current (I_D): 80 A at 25°C with proper heatsinking, derated at higher temperatures
* Pulsed Drain Current (I_DM): 320 A typical
* Gate-Source Voltage (V_GS): ±20 V maximum
* Gate Threshold Voltage (V_GS(th)): 1.5–2.5 V
* On-Resistance (R_DS(on)): 1.5 mΩ typical at V_GS = 10 V, 1.7 mΩ maximum
* Input Capacitance (C_iss): 6,500 pF typical
* Output Capacitance (C_oss): 2,200 pF typical
* Reverse Transfer Capacitance (C_rss): 450 pF typical
* Total Gate Charge (Q_G): 135 nC typical at V_DS = 32 V, V_GS = 10 V
* Turn-On Delay Time (t_d(on)): 20 ns typical
* Rise Time (t_r): 30 ns typical
* Turn-Off Delay Time (t_d(off)): 35 ns typical
* Fall Time (t_f): 40 ns typical
* Drain-Source Leakage Current (I_DSS): 50 μA maximum at V_DS = 40 V, V_GS = 0 V
* Gate-Source Leakage Current (I_GSS): 100 nA maximum
* Maximum Power Dissipation (P_D): 300 W with optimized PCB layout and heatsinking
* Thermal Resistance, Junction-to-Case (RthJC): 0.3 K/W typical

## Functional Description

The VNQ6004SA-E is designed to handle high currents with minimal conduction losses due to its very low R_DS(on). It supports high-efficiency switching applications with fast turn-on and turn-off characteristics, reducing switching losses and improving thermal performance. The MOSFET is suitable for high-frequency PWM circuits, synchronous rectification, and automotive applications where efficiency and thermal robustness are critical.

Avalanche energy capability enables the device to tolerate inductive transients safely, while its low gate charge ensures compatibility with both standard and logic-level gate drivers. The SuperSO-8 package provides a thermally enhanced footprint for effective heat dissipation to PCB copper planes.

## Applications

* Automotive load switching and power distribution
* Synchronous rectification in DC-DC converters
* High-current motor driver circuits
* Industrial power control systems
* High-frequency buck, boost, and buck-boost converters
* Battery management systems and energy storage in automotive and industrial applications

## Package and Mechanical Information

* Package Type: SuperSO-8, thermally enhanced
* Pin Configuration: Drain, Source, and Gate with exposed thermal pad
* Mounting: Surface-mount assembly for automated production
* Thermal Management: Low RthJC ensures efficient heat transfer to PCB copper planes
* Mechanical Robustness: Suitable for high-current, high-temperature operation
* Creepage and Clearance: Optimized for 40 V nominal operation with PCB layout guidance

## Design Considerations

* Ensure proper gate drive voltage to fully enhance the MOSFET for minimal R_DS(on)
* Optimize PCB layout to reduce parasitic inductance and voltage overshoot
* Provide adequate copper area or heatsinking for continuous high-current operation
* Consider snubber or clamp circuits for inductive load switching to prevent avalanche overstress
* Fast-switching operation requires attention to EMI mitigation and careful decoupling
* Junction temperature monitoring is recommended in high-power, high-frequency applications

## Reliability and Compliance

* Operating Temperature Range: -55°C to +175°C junction temperature
* Storage Temperature: -55°C to +175°C
* Avalanche Robustness: High single-pulse energy tolerance for inductive load protection
* ESD and Latch-Up Protection: Suitable for industrial and automotive environments
* Long-Term Reliability: Designed for high cycling, high-temperature, and high-current applications

## Summary

The STMicroelectronics VNQ6004SA-E is a 40 V, 80 A N-channel MOSFET designed for efficient power switching with low R_DS(on), fast switching, and high avalanche energy tolerance. Its thermally enhanced SuperSO-8 package supports high-current operation and ensures reliable thermal performance. The device is ideal for automotive, industrial, and high-frequency DC-DC applications, providing low conduction losses, fast switching capability, and robust operation in demanding environments.
VNQ6004SA-E Compare Parts
  • VNQ6004SA-E vs VNQ860SPTR-E
  • VNQ6004SA-E vs VNQ860SP-E
  • VNQ6004SA-E vs VNQ860SP
  • VNQ6004SA-E vs VNQ860-E
  • VNQ6004SA-E vs VNQ860
  • VNQ6004SA-E vs VNQ830TR-E
  • VNQ6004SA-E vs VNQ830PTR-E
  • VNQ6004SA-E vs VNQ830PEPTR-E
  • VNQ6004SA-E vs VNQ830PEP-E
  • VNQ6004SA-E vs VNQ830P-E
  • VNQ6004SA-E vs VNQ830MTR-E
  • VNQ6004SA-E vs VNQ830M13TR
  • VNQ6004SA-E vs VNQ830M-E
  • VNQ6004SA-E vs VNQ830M
  • VNQ6004SA-E vs VNQ830ETR-E
  • VNQ6004SA-E vs VNQ830E13TR
  • VNQ6004SA-E vs VNQ830E-E
  • VNQ6004SA-E vs VNQ830E
  • VNQ6004SA-E vs VNQ83013TR
  • VNQ6004SA-E vs VNQ830-E
  • VNQ6004SA-E vs VNQ830
  • VNQ6004SA-E vs VNQ810TR-E
  • VNQ6004SA-E vs VNQ810PTR-E
  • VNQ6004SA-E vs VNQ810PEPTR-E
  • VNQ6004SA-E vs VNQ810PEP-E
  • VNQ6004SA-E vs VNQ810P-E
  • VNQ6004SA-E vs VNQ810MTR-E
  • VNQ6004SA-E vs VNQ810M13TR
  • VNQ6004SA-E vs VNQ810M-E
  • VNQ6004SA-E vs VNQ810M
  • VNQ6004SA-E vs VNQ81013TR
  • VNQ6004SA-E vs VNQ810-E
  • VNQ6004SA-E vs VNQ810
  • VNQ6004SA-E vs VNQ7E100AJTR
  • VNQ6004SA-E vs VNQ7140AJTR-E
  • VNQ6004SA-E vs VNQ7140AJTR
  • VNQ6004SA-E vs VNQ7050AJTR-E
  • VNQ6004SA-E vs VNQ7050AJTR
  • VNQ6004SA-E vs VNQ7050AJ-E
  • VNQ6004SA-E vs VNQ7040AYTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay