☰
VNQ660SP-E
VNQ660SP-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VNQ660SP-E Datasheet
History Price: Obsolete
In Stock: 32840
VNQ660SP-E Specification
Specification
Part No
VNQ660SP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
40mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VNQ660SP-E PDF Datasheet
VNQ660SP-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ660SP-E Description
Overview of STMicroelectronics VNQ660SP-E

The VNQ660SP-E is a high-performance quad-channel high-side switch designed for automotive and industrial applications. This device is part of STMicroelectronics' family of power management solutions, known for their reliability and efficiency in controlling various loads. The VNQ660SP-E is particularly suitable for driving resistive, inductive, and capacitive loads, making it versatile for a wide range of applications.

Key Specifications

- Type: Quad-channel high-side switch
- Operating Voltage: 4.5 V to 36 V
- Output Current: Up to 6 A per channel
- RDS(on): 0.1 Ω (typical) at 25 °C
- Input Voltage Range: 2.5 V to 5.5 V
- Package Type: TSSOP-16
- Operating Temperature Range: -40 °C to +150 °C
- Status Feedback: Integrated diagnostic feedback for each channel
- Protection Features: Over-temperature, over-current, and short-circuit protection

Functional Features

The VNQ660SP-E is designed with several functional features that enhance its performance and reliability in various applications:

- High-Side Switching: The device allows for high-side switching, which is essential for applications where the load needs to be connected to the positive supply voltage. This feature is particularly useful in automotive lighting and motor control applications.
- Low On-Resistance: With a low RDS(on), the VNQ660SP-E minimizes power loss and heat generation, improving overall efficiency. This is crucial for applications that require high current handling.
- Thermal Protection: The integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under various load conditions. This is vital for maintaining reliability in demanding environments.
- Current Limiting: The device includes current limiting capabilities, which prevent excessive current from damaging the load or the switch itself. This feature enhances the safety and longevity of the system.
- Diagnostic Feedback: Each channel provides diagnostic feedback, allowing for real-time monitoring of the switch status. This is crucial for fault detection and system reliability, enabling proactive maintenance and troubleshooting.

Applications

The VNQ660SP-E is suitable for a wide range of applications, including:

- Automotive Lighting: Ideal for controlling headlights, interior lights, and other automotive lighting systems, providing efficient and reliable operation.
- Industrial Automation: Used in industrial equipment for controlling motors, solenoids, and other actuators, enhancing automation and control capabilities.
- Consumer Electronics: Can be employed in various consumer devices for power management and load switching, contributing to energy efficiency.
- Home Appliances: Suitable for controlling loads in home appliances, enhancing energy efficiency and safety in everyday devices.

Conclusion

The STMicroelectronics VNQ660SP-E is a robust and efficient quad-channel high-side switch that offers a range of features suitable for demanding applications. Its combination of low on-resistance, integrated protection mechanisms, and diagnostic capabilities makes it an excellent choice for automotive and industrial power management solutions. With its wide operating voltage range and high reliability, the VNQ660SP-E stands out as a versatile component in modern electronic designs, ensuring efficient and safe operation across various applications.
VNQ660SP-E Compare Parts
  • VNQ660SP-E vs VNQ860SPTR-E
  • VNQ660SP-E vs VNQ860SP-E
  • VNQ660SP-E vs VNQ860SP
  • VNQ660SP-E vs VNQ860-E
  • VNQ660SP-E vs VNQ860
  • VNQ660SP-E vs VNQ830TR-E
  • VNQ660SP-E vs VNQ830PTR-E
  • VNQ660SP-E vs VNQ830PEPTR-E
  • VNQ660SP-E vs VNQ830PEP-E
  • VNQ660SP-E vs VNQ830P-E
  • VNQ660SP-E vs VNQ830MTR-E
  • VNQ660SP-E vs VNQ830M13TR
  • VNQ660SP-E vs VNQ830M-E
  • VNQ660SP-E vs VNQ830M
  • VNQ660SP-E vs VNQ830ETR-E
  • VNQ660SP-E vs VNQ830E13TR
  • VNQ660SP-E vs VNQ830E-E
  • VNQ660SP-E vs VNQ830E
  • VNQ660SP-E vs VNQ83013TR
  • VNQ660SP-E vs VNQ830-E
  • VNQ660SP-E vs VNQ830
  • VNQ660SP-E vs VNQ810TR-E
  • VNQ660SP-E vs VNQ810PTR-E
  • VNQ660SP-E vs VNQ810PEPTR-E
  • VNQ660SP-E vs VNQ810PEP-E
  • VNQ660SP-E vs VNQ810P-E
  • VNQ660SP-E vs VNQ810MTR-E
  • VNQ660SP-E vs VNQ810M13TR
  • VNQ660SP-E vs VNQ810M-E
  • VNQ660SP-E vs VNQ810M
  • VNQ660SP-E vs VNQ81013TR
  • VNQ660SP-E vs VNQ810-E
  • VNQ660SP-E vs VNQ810
  • VNQ660SP-E vs VNQ7E100AJTR
  • VNQ660SP-E vs VNQ7140AJTR-E
  • VNQ660SP-E vs VNQ7140AJTR
  • VNQ660SP-E vs VNQ7050AJTR-E
  • VNQ660SP-E vs VNQ7050AJTR
  • VNQ660SP-E vs VNQ7050AJ-E
  • VNQ660SP-E vs VNQ7040AYTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay