Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VNQ690SP
VNQ690SP
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:
STMicroelectronics
Datasheet:
VNQ690SP Datasheet
History Price: Obsolete
In Stock: 49120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VNQ690SP Specification
Specification
Part No
VNQ690SP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
10A
Rds On (Typ)
90mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VNQ690SP PDF Datasheet
VNQ690SP Datasheet
Click and Download: VNQ690SP Datasheet
VNQ690SP Related Parts
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ690SP Compare Parts
VNQ690SP vs VNQ860SPTR-E
VNQ690SP vs VNQ860SP-E
VNQ690SP vs VNQ860SP
VNQ690SP vs VNQ860-E
VNQ690SP vs VNQ860
VNQ690SP vs VNQ830TR-E
VNQ690SP vs VNQ830PTR-E
VNQ690SP vs VNQ830PEPTR-E
VNQ690SP vs VNQ830PEP-E
VNQ690SP vs VNQ830P-E
VNQ690SP vs VNQ830MTR-E
VNQ690SP vs VNQ830M13TR
VNQ690SP vs VNQ830M-E
VNQ690SP vs VNQ830M
VNQ690SP vs VNQ830ETR-E
VNQ690SP vs VNQ830E13TR
VNQ690SP vs VNQ830E-E
VNQ690SP vs VNQ830E
VNQ690SP vs VNQ83013TR
VNQ690SP vs VNQ830-E
VNQ690SP vs VNQ830
VNQ690SP vs VNQ810TR-E
VNQ690SP vs VNQ810PTR-E
VNQ690SP vs VNQ810PEPTR-E
VNQ690SP vs VNQ810PEP-E
VNQ690SP vs VNQ810P-E
VNQ690SP vs VNQ810MTR-E
VNQ690SP vs VNQ810M13TR
VNQ690SP vs VNQ810M-E
VNQ690SP vs VNQ810M
VNQ690SP vs VNQ81013TR
VNQ690SP vs VNQ810-E
VNQ690SP vs VNQ810
VNQ690SP vs VNQ7E100AJTR
VNQ690SP vs VNQ7140AJTR-E
VNQ690SP vs VNQ7140AJTR
VNQ690SP vs VNQ7050AJTR-E
VNQ690SP vs VNQ7050AJTR
VNQ690SP vs VNQ7050AJ-E
VNQ690SP vs VNQ7040AYTR-E
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay