☰
VNQ810PTR-E
VNQ810PTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 28SO
Manufacturer:  STMicroelectronics
Datasheet:   VNQ810PTR-E Datasheet
History Price: $5.59000
In Stock: 2960
VNQ810PTR-E Specification
Specification
Part No
VNQ810PTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
28-SO
Package / Case
28-SOIC (0.295", 7.50mm Width)
VNQ810PTR-E PDF Datasheet
VNQ810PTR-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ810PTR-E Description
Overview
The STMicroelectronics VNQ810PTR-E is a quad high-side smart power switch designed for automotive and industrial applications. It integrates four independent power channels capable of driving resistive, inductive, and capacitive loads while offering built-in diagnostic, protection, and control features. Based on ST’s VIPower™ M0-3 technology, this device enables efficient power management, system protection, and fault diagnostics in harsh environments.

Key Features

* Four independent high-side power switches
* 36V max operating voltage
* Each channel rated at 0.7A continuous output current
* CMOS-compatible input logic
* Built-in overtemperature, overvoltage, and undervoltage protections
* Diagnostic feedback through status output pins
* Short-circuit protection with current limitation
* Fast demagnetization of inductive loads
* Very low standby current
* Electrostatic discharge (ESD) protection
* Thermal shutdown with auto-restart
* Output status indication via open drain FAULT pins
* Integrated load current sense (for diagnostics and protection)

Electrical Specifications

* Operating Voltage Range: 4.5V to 28V (up to 36V max transient)
* Drain-Source On-State Resistance (Rds(on)): max 500 mΩ at 25°C (per channel)
* Output Current per Channel:

* Continuous: 0.7A
* Peak: internally limited (typ. 2A–3A for short durations)
* Logic Input Thresholds:

* High-level: min 3.5V
* Low-level: max 1.5V
* Input Logic Voltage Range: 0 to 5V (TTL/CMOS compatible)
* Quiescent Supply Current (off state): <10 µA
* Status Output Type: Open drain (requires external pull-up)
* Diagnostic Sense Ratio: Approximately 1:4500 (current sense pin voltage to output current)
* Operating Temperature Range: -40°C to +150°C (junction)
* Package Type: PowerSSO-12 (surface mount, optimized for thermal dissipation)

Protections and Diagnostics

* Overload Protection: Each channel includes current limiting to protect against overcurrent events
* Thermal Shutdown: Channels are shut down independently if junction temperature exceeds threshold
* Undervoltage Lockout (UVLO): Prevents operation when supply voltage is too low for reliable switching
* Open Load Detection: Can detect load disconnection in OFF-state
* Fault Reporting: Dedicated STATUS/FAULT pins indicate thermal shutdown or overcurrent conditions
* Reverse Battery Protection: Can withstand reverse supply conditions with external circuitry
* Output Clamp for Inductive Loads: Internally handled via fast demagnetization paths

Functional Description
The VNQ810PTR-E acts as a quad high-side switch allowing four separate loads to be controlled independently. Logic-level inputs are used to turn each output on or off. Each channel includes a current-sensing output that can be used for precise load monitoring and fault detection. If a channel encounters an overcurrent or overtemperature condition, it is automatically disabled and signaled through the FAULT pin.

Thanks to its integrated diagnostics and protections, the device enables intelligent power distribution without the need for external components like fuses or relays. This makes it particularly advantageous in distributed automotive electronics or industrial automation environments where reliability, space, and response time are critical.

Applications

* Automotive body electronics (lighting, mirror heaters, wipers)
* Electronic Control Units (ECUs)
* Power distribution modules
* Industrial load driving and diagnostics
* General-purpose high-side switching in automation systems
* Heating element control
* Remote or distributed load switching requiring current feedback and protection

Thermal and Mechanical Considerations

* PowerSSO-12 package enables efficient heat dissipation with exposed pad
* PCB copper area and thermal vias are recommended to enhance thermal performance
* Integrated thermal protections reduce need for external thermal design elements
* Auto-restart after thermal shutdown minimizes system downtime

Summary
The STMicroelectronics VNQ810PTR-E is a robust, feature-rich smart power switch tailored for modern automotive and industrial applications. With four independent channels, comprehensive diagnostics, and multiple layers of protection, it significantly simplifies the design of reliable power management systems. The integration of current sensing, fault detection, and thermal management into a compact PowerSSO-12 package makes it a highly efficient and cost-effective choice for controlling medium-current loads.
VNQ810PTR-E Compare Parts
  • VNQ810PTR-E vs VNQ860SPTR-E
  • VNQ810PTR-E vs VNQ860SP-E
  • VNQ810PTR-E vs VNQ860SP
  • VNQ810PTR-E vs VNQ860-E
  • VNQ810PTR-E vs VNQ860
  • VNQ810PTR-E vs VNQ830TR-E
  • VNQ810PTR-E vs VNQ830PTR-E
  • VNQ810PTR-E vs VNQ830PEPTR-E
  • VNQ810PTR-E vs VNQ830PEP-E
  • VNQ810PTR-E vs VNQ830P-E
  • VNQ810PTR-E vs VNQ830MTR-E
  • VNQ810PTR-E vs VNQ830M13TR
  • VNQ810PTR-E vs VNQ830M-E
  • VNQ810PTR-E vs VNQ830M
  • VNQ810PTR-E vs VNQ830ETR-E
  • VNQ810PTR-E vs VNQ830E13TR
  • VNQ810PTR-E vs VNQ830E-E
  • VNQ810PTR-E vs VNQ830E
  • VNQ810PTR-E vs VNQ83013TR
  • VNQ810PTR-E vs VNQ830-E
  • VNQ810PTR-E vs VNQ830
  • VNQ810PTR-E vs VNQ810TR-E
  • VNQ810PTR-E vs VNQ810PEPTR-E
  • VNQ810PTR-E vs VNQ810PEP-E
  • VNQ810PTR-E vs VNQ810P-E
  • VNQ810PTR-E vs VNQ810MTR-E
  • VNQ810PTR-E vs VNQ810M13TR
  • VNQ810PTR-E vs VNQ810M-E
  • VNQ810PTR-E vs VNQ810M
  • VNQ810PTR-E vs VNQ81013TR
  • VNQ810PTR-E vs VNQ810-E
  • VNQ810PTR-E vs VNQ810
  • VNQ810PTR-E vs VNQ7E100AJTR
  • VNQ810PTR-E vs VNQ7140AJTR-E
  • VNQ810PTR-E vs VNQ7140AJTR
  • VNQ810PTR-E vs VNQ7050AJTR-E
  • VNQ810PTR-E vs VNQ7050AJTR
  • VNQ810PTR-E vs VNQ7050AJ-E
  • VNQ810PTR-E vs VNQ7040AYTR-E
  • VNQ810PTR-E vs VNQ7040AYTR
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.