☰
VNQ860SPTR-E
VNQ860SPTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: $6.24000
In Stock: 12000
VNQ860SPTR-E Specification
Specification
Part No
VNQ860SPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
250mA
Rds On (Typ)
270mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VNQ860SPTR-E PDF Datasheet
VNQ860SPTR-E Related Parts
VNQ05XSP16
VNQ05XSP16
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16-E
VNQ05XSP16-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP1613TR
VNQ05XSP1613TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ05XSP16TR-E
VNQ05XSP16TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO16
VNQ500N-E
VNQ500N-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500NTR-E
VNQ500NTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ500PEPTR-E
VNQ500PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNQ5027AK-E
VNQ5027AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5027AKTR-E
VNQ5027AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AK-E
VNQ5050AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050AKTR-E
VNQ5050AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ5050K-E
VNQ5050K-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VNQ860SPTR-E Description
Overview of STMicroelectronics VNQ860SPTR-E

The VNQ860SPTR-E is a high-performance quad-channel high-side switch from STMicroelectronics, designed for automotive and industrial applications. This device is particularly suitable for driving loads such as motors, lamps, and solenoids, providing efficient control and protection features. The VNQ860SPTR-E is known for its robustness, reliability, and ease of integration into various electronic systems.

Key Specifications

- Number of Channels: The VNQ860SPTR-E features four independent high-side switches, allowing for the control of multiple loads simultaneously.
- Operating Voltage: It operates within a voltage range of 4.5 V to 36 V, making it versatile for different applications, including automotive environments.
- Continuous Current Rating: Each channel can handle a continuous load current of up to 6 A, providing sufficient power for various applications.
- On-Resistance: The typical on-resistance (Rds(on)) is approximately 30 mΩ at 25°C, which minimizes power loss and heat generation during operation.
- Thermal Resistance: The device has a thermal resistance of 50 °C/W (junction to case), ensuring effective heat dissipation and reliable operation under load.

Protection Features

The VNQ860SPTR-E is equipped with several protection features that enhance its reliability and safety:

- Overcurrent Protection: The device includes built-in overcurrent protection, which automatically turns off the switch in case of excessive current, preventing damage to the load and the switch itself.
- Thermal Shutdown: It features thermal shutdown capabilities that protect the device from overheating by disabling the output when the junction temperature exceeds a specified threshold.
- Undervoltage Lockout (UVLO): The undervoltage lockout feature ensures that the switch remains off when the supply voltage is below a certain level, preventing erratic behavior.

Control and Interface

- Input Control: The VNQ860SPTR-E has a simple input control interface, allowing for direct connection to microcontrollers or other logic devices. The input signal can be either active high or active low, providing flexibility in design.
- Status Feedback: The device offers status feedback through a dedicated pin, indicating whether the output is on or off, which is useful for monitoring and diagnostics.

Package and Thermal Management

The VNQ860SPTR-E is available in a TSSOP-16 package, which is compact and suitable for space-constrained applications. The package design also aids in thermal management, allowing for efficient heat dissipation during operation.

Applications

The VNQ860SPTR-E is suitable for a wide range of applications, including:

- Automotive Lighting: It can be used to control headlights, interior lights, and other automotive lighting systems, providing reliable operation and protection.
- Motor Control: The device is ideal for driving small motors in automotive and industrial applications, enabling precise control of motor functions.
- Industrial Automation: It can be employed in industrial control systems for driving actuators, solenoids, and other loads, enhancing system efficiency and reliability.

Conclusion

The STMicroelectronics VNQ860SPTR-E is a robust and efficient quad-channel high-side switch that meets the demands of modern automotive and industrial applications. With its high current handling capability, built-in protection features, and ease of integration, it is an excellent choice for engineers looking to design reliable and efficient electronic systems. Its versatility and performance make it suitable for a wide range of applications, ensuring that it can effectively meet the needs of various industries.
VNQ860SPTR-E Compare Parts
  • VNQ860SPTR-E vs VNQ860SP-E
  • VNQ860SPTR-E vs VNQ860SP
  • VNQ860SPTR-E vs VNQ860-E
  • VNQ860SPTR-E vs VNQ860
  • VNQ860SPTR-E vs VNQ830TR-E
  • VNQ860SPTR-E vs VNQ830PTR-E
  • VNQ860SPTR-E vs VNQ830PEPTR-E
  • VNQ860SPTR-E vs VNQ830PEP-E
  • VNQ860SPTR-E vs VNQ830P-E
  • VNQ860SPTR-E vs VNQ830MTR-E
  • VNQ860SPTR-E vs VNQ830M13TR
  • VNQ860SPTR-E vs VNQ830M-E
  • VNQ860SPTR-E vs VNQ830M
  • VNQ860SPTR-E vs VNQ830ETR-E
  • VNQ860SPTR-E vs VNQ830E13TR
  • VNQ860SPTR-E vs VNQ830E-E
  • VNQ860SPTR-E vs VNQ830E
  • VNQ860SPTR-E vs VNQ83013TR
  • VNQ860SPTR-E vs VNQ830-E
  • VNQ860SPTR-E vs VNQ830
  • VNQ860SPTR-E vs VNQ810TR-E
  • VNQ860SPTR-E vs VNQ810PTR-E
  • VNQ860SPTR-E vs VNQ810PEPTR-E
  • VNQ860SPTR-E vs VNQ810PEP-E
  • VNQ860SPTR-E vs VNQ810P-E
  • VNQ860SPTR-E vs VNQ810MTR-E
  • VNQ860SPTR-E vs VNQ810M13TR
  • VNQ860SPTR-E vs VNQ810M-E
  • VNQ860SPTR-E vs VNQ810M
  • VNQ860SPTR-E vs VNQ81013TR
  • VNQ860SPTR-E vs VNQ810-E
  • VNQ860SPTR-E vs VNQ810
  • VNQ860SPTR-E vs VNQ7E100AJTR
  • VNQ860SPTR-E vs VNQ7140AJTR-E
  • VNQ860SPTR-E vs VNQ7140AJTR
  • VNQ860SPTR-E vs VNQ7050AJTR-E
  • VNQ860SPTR-E vs VNQ7050AJTR
  • VNQ860SPTR-E vs VNQ7050AJ-E
  • VNQ860SPTR-E vs VNQ7040AYTR-E
  • VNQ860SPTR-E vs VNQ7040AYTR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.