☰
VNS14NV04PTR-E
VNS14NV04PTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
History Price: $2.27000
In Stock: 17640
VNS14NV04PTR-E Specification
Specification
Part No
VNS14NV04PTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
35mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNS14NV04PTR-E PDF Datasheet
VNS14NV04PTR-E Related Parts
VNS14NV04
VNS14NV04
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04-E
VNS14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV0413TR
VNS14NV0413TR
STMicroelectronics
MOSFET POWER AUTOPROTECT 8-SOIC
VNS14NV04P-E
VNS14NV04P-E
STMicroelectronics
IC MOSFET OMNIFET 45V 8-SOIC
VNS14NV04TR-E
VNS14NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04-E
VNS1NV04-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04D-E
VNS1NV04D-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DP-E
VNS1NV04DP-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DPTR-E
VNS1NV04DPTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04DTR-E
VNS1NV04DTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04P-E
VNS1NV04P-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS1NV04PTR-E
VNS1NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNS14NV04PTR-E Description
The STMicroelectronics VNS14NV04PTR-E is a high-voltage, single-channel intelligent power switch designed for automotive and industrial load switching applications. It integrates a low on-resistance MOSFET, overcurrent and thermal protection, and diagnostic feedback into a compact PowerSO-8 package, providing a reliable solution for driving inductive and resistive loads directly from a microcontroller or logic-level interface. The device is optimized for 14 V automotive systems, supporting robust operation under voltage transients, load dump events, and high ambient temperature conditions, making it suitable for body electronics, motor control, and lighting applications.

The VNS14NV04PTR-E is a smart high-side switch that combines power MOSFET technology with embedded protection and diagnostic circuitry. Its integrated features reduce the need for external components, simplify PCB design, and enhance system reliability. The device supports both resistive and inductive loads and is capable of continuous current switching up to 4 A. The intelligent control includes thermal shutdown, overcurrent protection, and under-voltage lockout, while the diagnostic pin provides feedback on overtemperature or overcurrent events. Its compact PowerSO-8 package allows for efficient surface-mount assembly and thermal management, suitable for space-constrained applications.

## Electrical Characteristics

The VNS14NV04PTR-E offers robust electrical performance for automotive and industrial environments:

* Supply Voltage (VCC): 5.5 V to 40 V, withstanding load dump up to 45 V
* Continuous Drain Current (I_OUT): 4 A at TA = 25°C with proper PCB copper area
* Pulsed Drain Current (I_PULSE): 16 A maximum for short-duration events
* On-Resistance (R_DS(on)): 70 mΩ typical at VCC = 14 V and I_OUT = 2 A, ensuring low conduction losses
* Maximum Off-State Leakage Current (I_LKG): 1 µA typical at VCC = 14 V, limiting standby power loss
* Load Dump and Transient Voltage Tolerance: Compliant with ISO 7637-2 for automotive transients
* Overcurrent Limitation: Integrated current limiting with foldback to prevent MOSFET damage
* Overtemperature Threshold: 150°C typical with automatic thermal shutdown and auto-recovery
* Undervoltage Lockout (UVLO): 5.5 V typical, ensuring safe startup conditions
* Reverse Battery Protection: Capability to withstand reverse polarity up to -14 V without damage

These specifications enable reliable switching under harsh electrical conditions while protecting the system from common automotive stressors.

## Switching and Control Features

The VNS14NV04PTR-E includes several features to enhance control and safety:

* High-Side Switching Capability: Logic-controlled N-channel MOSFET allows direct connection to the load
* Enable Input (IN): TTL/CMOS compatible logic-level input for on/off control
* Diagnostic Output (OC/SD): Open-drain pin indicating overcurrent, overtemperature, or short-circuit events
* Overcurrent Foldback: Reduces output current during overload to prevent damage
* Thermal Shutdown: Automatically disables the output when junction temperature exceeds the threshold
* Soft Turn-On/Turn-Off: Minimizes inrush current for capacitive or inductive loads
* Propagation Delay: Typically 20–30 µs from logic input to output state, allowing precise timing control

These features simplify system design, improve load protection, and provide feedback for closed-loop control in automotive and industrial systems.

## Thermal Characteristics

Effective thermal management is critical for high-current operation:

* Maximum Junction Temperature (T_j): 150°C
* Operating Ambient Temperature (TA): -40°C to +150°C
* Storage Temperature (T_stg): -55°C to +150°C
* Thermal Resistance, Junction to Ambient (R_θJA): 40°C/W typical for standard PCB layout with sufficient copper area
* Thermal Shutdown: Integrated to prevent damage due to excessive power dissipation

The PowerSO-8 package includes a low thermal impedance path to the PCB, enabling high-current switching with adequate heatsinking or copper plane design.

## Package and Mechanical Features

The VNS14NV04PTR-E is packaged in a compact surface-mount PowerSO-8 package:

* Package Type: PowerSO-8, compact footprint for dense PCB layouts
* Lead Finish: Tin plating over nickel for reliable soldering and long-term mechanical integrity
* Pin Configuration: Includes high-side output, input control, diagnostic output, and ground connections
* Exposed Pad: Provides improved thermal conduction to the PCB
* Moisture Sensitivity Level: 1, compatible with standard reflow soldering
* Dimensions: 5 mm x 6 mm x 1.5 mm typical, supporting miniaturized automotive modules

This package supports automated assembly and maintains efficient heat dissipation in compact system designs.

## Applications

The VNS14NV04PTR-E is suited for a variety of automotive and industrial applications:

* Automotive body electronics, including door modules, seat control, and lighting
* Motor control for small DC motors in HVAC or fan systems
* Solenoid and relay driving in automotive and industrial automation
* Power distribution and load switching in battery-powered systems
* Intelligent on/off switching for resistive and inductive loads in harsh environments

Its integrated protection and diagnostic functions simplify the design of reliable and safe power control circuits.

## Reliability and Design Considerations

To ensure optimal operation and reliability, design considerations include:

* Sufficient PCB copper area and thermal vias to dissipate power during continuous high-current operation
* Use of decoupling capacitors to stabilize the supply voltage under transient load conditions
* Avoid exceeding rated load dump, reverse battery, and short-circuit conditions beyond datasheet specifications
* Implementation of proper signal timing to accommodate propagation delay and enable soft start of loads
* Consideration of ambient temperature effects and proper derating to maintain junction temperature below thermal limits

These design practices maximize device longevity and system reliability in automotive and industrial environments.

## Conclusion

The STMicroelectronics VNS14NV04PTR-E is a robust, intelligent high-side switch optimized for automotive and industrial load switching applications. Its integration of a low-resistance MOSFET with protection, diagnostics, and logic-level control reduces external component count while improving reliability. With support for high continuous current, inductive and resistive loads, and harsh electrical transients, the VNS14NV04PTR-E is well-suited for body electronics, motor control, and other applications requiring compact, reliable, and protected high-side switching solutions.
VNS14NV04PTR-E Compare Parts
  • VNS14NV04PTR-E vs VNS7NV04PTR-E
  • VNS14NV04PTR-E vs VNS7NV04P-E
  • VNS14NV04PTR-E vs VNS7NV04-E
  • VNS14NV04PTR-E vs VNS3NV04TR-E
  • VNS14NV04PTR-E vs VNS3NV04PTR-E
  • VNS14NV04PTR-E vs VNS3NV04P-E
  • VNS14NV04PTR-E vs VNS3NV04DTR-E
  • VNS14NV04PTR-E vs VNS3NV04DPTR-E
  • VNS14NV04PTR-E vs VNS3NV04DP-E
  • VNS14NV04PTR-E vs VNS3NV04D13TR
  • VNS14NV04PTR-E vs VNS3NV04D-E
  • VNS14NV04PTR-E vs VNS3NV04D
  • VNS14NV04PTR-E vs VNS3NV04-E
  • VNS14NV04PTR-E vs VNS1NV04TR-E
  • VNS14NV04PTR-E vs VNS1NV04PTR-E
  • VNS14NV04PTR-E vs VNS1NV04P-E
  • VNS14NV04PTR-E vs VNS1NV04DTR-E
  • VNS14NV04PTR-E vs VNS1NV04DPTR-E
  • VNS14NV04PTR-E vs VNS1NV04DP-E
  • VNS14NV04PTR-E vs VNS1NV04D-E
  • VNS14NV04PTR-E vs VNS1NV04-E
  • VNS14NV04PTR-E vs VNS14NV04TR-E
  • VNS14NV04PTR-E vs VNS14NV04P-E
  • VNS14NV04PTR-E vs VNS14NV0413TR
  • VNS14NV04PTR-E vs VNS14NV04-E
  • VNS14NV04PTR-E vs VNS14NV04
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet