☰
VNV10N0713TR
VNV10N0713TR
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 28080
VNV10N0713TR Specification
Specification
Part No
VNV10N0713TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
55V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
100mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VNV10N0713TR PDF Datasheet
VNV10N0713TR Related Parts
VNV10N07
VNV10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV10N07-E
VNV10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV14N04
VNV14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV14N04-E
VNV14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV20N07
VNV20N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV20N07-E
VNV20N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV20N0713TR
VNV20N0713TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV20N07TR-E
VNV20N07TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV28N04
VNV28N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV28N04-E
VNV28N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV28N04TR-E
VNV28N04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV35N07
VNV35N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VNV10N0713TR Compare Parts
  • VNV10N0713TR vs VNV49N04
  • VNV10N0713TR vs VNV35NV04TR-E
  • VNV10N0713TR vs VNV35NV0413TR
  • VNV10N0713TR vs VNV35NV04-E
  • VNV10N0713TR vs VNV35NV04
  • VNV10N0713TR vs VNV35N07TR-E
  • VNV10N0713TR vs VNV35N0713TR
  • VNV10N0713TR vs VNV35N07-E
  • VNV10N0713TR vs VNV35N07
  • VNV10N0713TR vs VNV28N04TR-E
  • VNV10N0713TR vs VNV28N04-E
  • VNV10N0713TR vs VNV28N04
  • VNV10N0713TR vs VNV20N07TR-E
  • VNV10N0713TR vs VNV20N0713TR
  • VNV10N0713TR vs VNV20N07-E
  • VNV10N0713TR vs VNV20N07
  • VNV10N0713TR vs VNV14N04-E
  • VNV10N0713TR vs VNV14N04
  • VNV10N0713TR vs VNV10N07-E
  • VNV10N0713TR vs VNV10N07
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend