1A1G04QDBVRG4Q1
1A1G04QDBVRG4Q1
Active
Description:  IC INVERTER 1CH 1-INP SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.43000
In Stock: 11600
1A1G04QDBVRG4Q1 Specification
Specification
Part No
1A1G04QDBVRG4Q1
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
1
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
1A1G04QDBVRG4Q1 Description

## Overview of Texas Instruments 1A1G04QDBVRG4Q1

The Texas Instruments 1A1G04QDBVRG4Q1 is a part of the family of digital multiplexer switches designed for applications requiring high-speed signal processing and power efficiency. This component features advanced functionality for both high-performance and reliable operation in demanding environments. It is specifically designed to meet automotive-grade quality standards, ensuring a robust and durable performance in automotive systems.

## Key Specifications

* Device Type: Digital Multiplexer Switch
* Configuration: 1-to-4 Multiplexer
* Channel Type: Single Input, Multiple Outputs
* Supply Voltage: 3V to 5.5V
* Operating Temperature Range: -40°C to +125°C (automotive grade)
* Package Type: QFN (Quad Flat No-lead)
* Package Size: 4mm x 4mm
* Max Operating Frequency: 100 MHz
* Channels: 1 input, 4 outputs (multiplexed)
* Control Logic: TTL/CMOS compatible
* Bandwidth: Full analog bandwidth of up to 100 MHz
* ON Resistance (R\_ON): Typically 10 ohms (at Vcc = 5V)
* Power Consumption: Low power consumption, ideal for automotive and industrial applications

## Key Features

* High-speed operation: Designed to handle high-frequency signals with minimal loss, ensuring fast switching without significant signal degradation.
* Low ON resistance: Ensures minimal signal attenuation, providing reliable switching for both analog and digital signals.
* Multiple output configurations: Offers versatility in signal routing, suitable for applications where switching between multiple signal sources is required.
* Robust automotive-grade construction: Built to withstand the harsh environments typical in automotive applications, including high temperature, humidity, and electromagnetic interference (EMI).
* Thermal Performance: Integrated thermal protection ensures safe operation at higher temperatures, which is critical for automotive and industrial systems.
* Integrated ESD protection: Enhanced electrostatic discharge (ESD) protection for improved durability against external electrical surges.

## Applications

* Automotive Systems: Used for multiplexing signals in automotive communication systems, infotainment systems, and other embedded automotive electronics.
* Signal Routing: Ideal for digital and analog signal routing, where signals need to be switched between multiple channels without significant loss or delay.
* Industrial Equipment: Utilized in industrial control systems for signal processing, measurement, and monitoring systems.
* Communication Systems: Helps in switching signals in telecommunication applications where high-speed and high-frequency signals are involved.

## Performance Characteristics

* Low Power Operation: The 1A1G04QDBVRG4Q1 features a low quiescent current draw, making it ideal for energy-efficient designs, particularly in battery-powered and automotive applications.
* Switching Speed: With high-speed switching capabilities, it ensures minimal delay in signal transmission, making it well-suited for real-time processing applications.
* High Channel Isolation: Ensures that signals on different channels do not interfere with each other, providing high fidelity in signal transmission.
* Low Crosstalk: The device exhibits low crosstalk, making it reliable for sensitive analog signal applications.

## Electrical Characteristics

* Operating Voltage Range: 3V to 5.5V, allowing flexibility in a wide range of system designs.
* Logic Input Compatibility: TTL/CMOS input logic for ease of interfacing with other standard digital components.
* Capacitance: Low input and output capacitance, which is crucial for high-speed switching applications.

## Conclusion

The Texas Instruments 1A1G04QDBVRG4Q1 is a highly reliable, versatile, and efficient multiplexer switch that serves a wide range of applications in automotive, industrial, and telecommunications systems. Its high-speed performance, low power consumption, and robustness under extreme conditions make it an excellent choice for critical signal routing tasks.
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.