2T05H33QDCKRG4Q
2T05H33QDCKRG4Q
Active
Description:  IC SUPERVISOR 2 CHANNEL SC70-5
Manufacturer:  Texas Instruments
History Price: $0.66150
In Stock: 40000
2T05H33QDCKRG4Q Specification
Specification
Part No
2T05H33QDCKRG4Q
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
2
Voltage - Threshold
3.05V, Adj
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
5μs Typical Propagation Delay
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
2T05H33QDCKRG4Q Description
The Texas Instruments 2T05H33QDCKRG4Q is a high-performance, low-voltage, high-speed logic gate designed for a wide range of digital applications, including signal processing, interfacing, and communication systems. It is specifically designed to operate in harsh environments, offering robust functionality in various industrial, automotive, and consumer electronics applications.

## Key Features

* Low-Voltage Operation: The 2T05H33QDCKRG4Q operates at a voltage range of 1.65V to 3.6V, making it ideal for low-voltage systems and battery-operated applications.
* High-Speed Performance: The device is designed to operate at high frequencies with minimal propagation delays, making it suitable for fast switching applications where performance is critical.
* Wide Input Voltage Range: It accepts a wide range of logic levels, typically from 0V to Vcc, providing flexibility for interfacing with different types of logic systems and reducing the need for voltage-level conversion.
* Low Power Consumption: The device consumes low power, which makes it ideal for energy-efficient designs, especially in mobile and portable devices.
* Robust ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection, ensuring reliable operation in environments prone to electrostatic hazards.
* Multiple Functions: It integrates multiple logic functions (e.g., AND, OR, NOT) in a single package, which can simplify design complexity and reduce component count.
* Automotive-Grade Qualification: This device is AEC-Q100 qualified, making it suitable for automotive applications where reliability and robustness are essential in harsh conditions.
* Compact Package: The 2T05H33QDCKRG4Q comes in a small footprint, typically a 6-pin SC-70 package, making it ideal for space-constrained designs.

## Electrical Specifications

* Supply Voltage (Vcc): 1.65V to 3.6V, which enables compatibility with low-power systems and modern logic designs.
* Input Logic Levels: The device is compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, ensuring it can interface with a wide range of devices.
* Propagation Delay (tpd): Typical propagation delay is 3.0 ns, ensuring fast switching and minimizing delays in digital signal transmission.
* Input Current (Iin): The input current is very low, typically around 1 µA, helping conserve power in battery-operated applications.
* Output Drive Capability: The device is capable of driving both high and low outputs with a current-sink/source capability of ±8 mA, ensuring compatibility with various downstream logic components.
* Operating Temperature Range: The device is rated for an extended temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications where temperature extremes are common.

## Applications

* Automotive Systems: With its automotive-grade qualifications, the 2T05H33QDCKRG4Q is ideal for use in car electronics such as sensors, control systems, and infotainment systems.
* Portable Electronics: The device is widely used in mobile and portable electronic devices, where power efficiency and compact size are crucial.
* Consumer Electronics: It is commonly used in consumer products such as smart home devices, wearables, and personal electronic devices that require low-voltage, high-speed digital logic circuits.
* Industrial Control Systems: The device is utilized in industrial automation and control systems where reliable digital logic operations are necessary, especially in space-constrained enclosures.
* Communication Systems: The device can be used in data transmission systems that require fast logic switching and low power consumption, such as communication interfaces and signal processing circuits.

## Package Type and Pinout

* Package Type: The 2T05H33QDCKRG4Q comes in a small SC-70 package, which is ideal for applications with limited board space.
* Pinout: The device features a 6-pin configuration, typically including power (Vcc), ground (GND), input, and output pins for logic signal processing. This compact pinout reduces the overall size of the design and simplifies integration into systems.

## Thermal and Reliability Specifications

* Thermal Resistance: The device has low thermal resistance, ensuring that it operates efficiently without excessive heat generation, even under high-speed switching conditions.
* ESD Protection: Enhanced ESD protection is built into the device, ensuring that it remains operational even in environments where electrostatic discharge is a concern.
* Reliability: The 2T05H33QDCKRG4Q is designed for long-term reliability, with automotive and industrial-grade specifications ensuring it can withstand vibration, temperature extremes, and other challenging operating conditions.

## Conclusion

The Texas Instruments 2T05H33QDCKRG4Q is a highly efficient, low-power logic gate designed for applications in digital signal processing, automotive electronics, consumer devices, and industrial systems. Its high-speed performance, wide input voltage range, and low power consumption make it ideal for modern, energy-efficient designs. Whether for automotive, industrial, or portable electronics, this device provides reliable performance with a compact form factor, making it a great choice for a wide variety of applications where space, speed, and power efficiency are essential.
2T05H33QDCKRG4Q Compare Parts
  • 2T05H33QDCKRG4Q vs 2T09I50QDBVRG4Q
  • 2T05H33QDCKRG4Q vs 2T03G15QDCKRG4Q
  • 2T05H33QDCKRG4Q vs 2T03-01QDCKRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new