2T09J25QDBVRG4Q
2T09J25QDBVRG4Q
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 22800
2T09J25QDBVRG4Q Specification
Specification
Part No
2T09J25QDBVRG4Q
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.25V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
120ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
2T09J25QDBVRG4Q PDF Datasheet
2T09J25QDBVRG4Q Description

## Texas Instruments 2T09J25QDBVRG4Q Overview

The Texas Instruments 2T09J25QDBVRG4Q is a high-performance, low-dropout (LDO) voltage regulator designed for automotive and industrial applications. This device offers precision voltage regulation, low quiescent current, and high efficiency, making it ideal for systems requiring reliable power management. With its robust performance across a wide temperature range, it ensures stable operation even in harsh environments.

## Key Features

* Low Dropout Voltage: One of the standout features of the 2T09J25QDBVRG4Q is its low dropout voltage. This feature ensures that the output voltage remains stable even when the input voltage is only slightly above the output voltage, which is crucial for power-sensitive applications.
* Wide Input Voltage Range: The device supports a wide input voltage range of 4.5 V to 40 V, making it versatile for various power supply designs in automotive and industrial sectors.
* High Output Accuracy: The 2T09J25QDBVRG4Q offers a tight output voltage tolerance of ±2%, which guarantees stable and accurate power delivery to sensitive components in the system.
* Thermal Protection: The device includes built-in thermal shutdown and current limiting features to protect against overheating and overcurrent conditions, ensuring long-term reliability in demanding applications.
* Automotive Grade: Designed for automotive applications, this LDO regulator meets AEC-Q100 standards, making it suitable for use in harsh automotive environments, including exposure to high temperatures and electrical noise.
* Compact Package: The device comes in a QFN (Quad Flat No-lead) package, which is small, lightweight, and offers excellent thermal and electrical performance.

## Electrical Characteristics

* Output Voltage: The 2T09J25QDBVRG4Q provides a fixed output voltage of 2.5 V, making it ideal for powering 2.5 V logic circuits, sensors, and other precision components.
* Dropout Voltage (Vdo): The typical dropout voltage is 50 mV at 1 A load, which makes it highly efficient, especially in systems where maintaining a stable voltage with minimal loss is essential.
* Output Current: The regulator can provide a continuous output current of up to 1 A, suitable for driving moderate power loads in industrial, automotive, and consumer electronics.
* Quiescent Current: The quiescent current is typically 40 µA, which ensures minimal current draw when the device is in standby or idle mode, further enhancing overall system efficiency.
* Load Regulation: The device offers a low load regulation of 0.005%/mA, which ensures minimal variation in output voltage as the load changes.
* Line Regulation: The line regulation is 0.01%/V, ensuring that the output voltage remains stable even with fluctuations in the input voltage.
* Ripple Rejection (PSRR): The power supply rejection ratio (PSRR) is typically 60 dB at 100 Hz, which indicates the regulator’s ability to filter out unwanted noise from the power supply, ensuring clean output voltage for sensitive circuits.

## Thermal and Power Characteristics

* Operating Temperature Range: The 2T09J25QDBVRG4Q is designed to operate across a wide temperature range of -40°C to +125°C, making it suitable for both automotive and industrial applications that require reliable performance under extreme environmental conditions.
* Thermal Shutdown: The device includes thermal shutdown protection, which automatically disables the regulator if the junction temperature exceeds safe levels, protecting the device from heat damage.
* Thermal Resistance (θJA): The thermal resistance is typically 30°C/W, which indicates how effectively heat can be dissipated from the package. This low thermal resistance allows the device to operate efficiently without overheating.

## Applications

The Texas Instruments 2T09J25QDBVRG4Q is ideal for use in various applications where stable and efficient voltage regulation is needed:

* Automotive Systems: The device meets AEC-Q100 standards, making it perfect for automotive power management, including sensor power supplies, microcontroller supply, and infotainment systems.
* Industrial Control Systems: In industrial applications, the 2T09J25QDBVRG4Q is used to provide stable voltage for control systems, programmable logic controllers (PLCs), and other industrial equipment.
* Battery-Powered Devices: With its low dropout voltage and efficient performance, this LDO is an excellent choice for battery-operated devices that require stable power output even when the battery voltage drops close to the output level.
* Consumer Electronics: The 2.5 V output voltage is commonly required for powering devices like sensors, wireless communication modules, and other low-voltage circuits.
* Precision Measurement Equipment: The device’s high output accuracy and low noise performance make it suitable for sensitive measurement instruments where a stable power supply is crucial.

## Physical Characteristics

* Package Type: The 2T09J25QDBVRG4Q is housed in a QFN-4 (Quad Flat No-lead) package, which is designed to optimize space on the PCB while providing excellent thermal dissipation.
* Package Dimensions: The QFN package has a size of 3 mm x 3 mm with a 0.5 mm pitch, making it suitable for high-density designs in automotive and industrial applications.
* Weight: The device is lightweight, contributing to its compact nature and ease of integration into compact systems.

## Conclusion

The Texas Instruments 2T09J25QDBVRG4Q is a high-performance, automotive-grade LDO regulator that offers precision voltage regulation with low dropout voltage, high efficiency, and excellent thermal performance. Its compact size, low quiescent current, and wide input voltage range make it an ideal choice for demanding applications in automotive, industrial, and battery-powered systems. The combination of high output accuracy, low ripple, and robust protection features ensures that it meets the stringent requirements of modern electronic designs.
2T09J25QDBVRG4Q Compare Parts
  • 2T09J25QDBVRG4Q vs 2T05H33QDCKRG4Q
  • 2T09J25QDBVRG4Q vs 2T03G15QDCKRG4Q
  • 2T09J25QDBVRG4Q vs 2T03-01QDCKRG4Q1
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new