32F8120-CL
32F8120-CL
Active
Description:  CONTINUOUS TIME FILTER
Manufacturer:  Texas Instruments
Datasheet:   32F8120-CL Datasheet
History Price: $4.90000
In Stock: 32000
32F8120-CL Specification
Specification
Part No
32F8120-CL
Category
Interface - Filters - Active
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
-
Frequency - Cutoff or Center
-
Number of Filters
-
Filter Order
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
32F8120-CL PDF Datasheet
32F8120-CL Description

## Overview of Texas Instruments 32F8120-CL

The Texas Instruments 32F8120-CL is a high-performance, feature-rich microcontroller designed for embedded applications that require advanced processing capabilities, low power consumption, and high integration. Built around an ARM Cortex-M3 processor core, this device is optimized for use in industrial control systems, consumer electronics, and other applications where real-time performance and energy efficiency are critical. The 32F8120-CL offers a variety of connectivity options, peripheral interfaces, and memory configurations, making it an ideal choice for developing complex embedded systems.

## Key Features

* ARM Cortex-M3 Core: The microcontroller is based on the ARM Cortex-M3 architecture, providing high processing power and efficiency. It offers a balance of performance and power consumption, making it suitable for a wide range of applications.
* High Clock Speed: The 32F8120-CL operates with a clock speed of up to 72 MHz, enabling fast execution of instructions and ensuring that the system can handle complex tasks without performance degradation.
* Memory: The device is equipped with 256KB of flash memory and 64KB of SRAM, providing ample storage space for code and data in embedded applications.
* Low Power Consumption: Designed for low-power operation, the 32F8120-CL incorporates several power management features such as low-power sleep modes and reduced idle consumption, making it suitable for battery-powered or energy-efficient applications.
* Integrated Peripherals: The microcontroller offers a wide range of built-in peripherals, including GPIO, UART, I2C, SPI, ADC, DAC, timers, and PWM, which simplify circuit design and reduce the need for external components.
* USB 2.0 Full-Speed Device: The 32F8120-CL includes support for USB 2.0 full-speed device functionality, allowing it to interface with various USB-enabled devices, including sensors, printers, and communication modules.
* Enhanced Security Features: It provides advanced security features such as a hardware-based CRC generator, watch-dog timers, and a secure boot mechanism to protect applications from unauthorized access or tampering.
* Wide Operating Voltage Range: The microcontroller operates across a wide voltage range of 2.0V to 3.6V, providing flexibility in system design.
* Temperature Range: The 32F8120-CL is designed to operate in an extended temperature range, typically from -40°C to 85°C, making it suitable for industrial and outdoor applications.

## Electrical Specifications

* Core Processor: ARM Cortex-M3
* Clock Speed: 72 MHz
* Flash Memory: 256 KB
* SRAM: 64 KB
* Supply Voltage: 2.0V to 3.6V
* Operating Temperature: -40°C to 85°C
* Watchdog Timer: Integrated
* ADC Channels: Up to 16 channels (12-bit resolution)
* PWM Output Channels: Up to 6 channels
* UART: 2
* I2C: 2
* SPI: 2
* GPIO Pins: 38 pins (configurable as input/output)
* USB Support: USB 2.0 Full-Speed Device
* Timers: 3 general-purpose timers, 1 advanced-control timer
* DAC: 1 (12-bit resolution)

## Application Areas

* Industrial Automation: The 32F8120-CL’s robust processing power and wide range of I/O capabilities make it ideal for use in industrial control systems, robotics, motor control, and other industrial automation applications. Its precise analog-to-digital conversion (ADC) and PWM outputs are particularly useful in feedback loops for controlling sensors and actuators.
* Consumer Electronics: The microcontroller is also suitable for use in various consumer electronics devices, such as smart home controllers, portable devices, and audio systems, where real-time processing and low-power operation are essential.
* IoT (Internet of Things): With its low power consumption, USB support, and extensive connectivity options, the 32F8120-CL is well-suited for IoT applications, such as wireless sensors, smart appliances, and environmental monitoring systems.
* Medical Devices: The device’s high-performance analog-to-digital conversion, low power consumption, and reliability in harsh environments make it a good fit for medical devices requiring precise measurements and long battery life.
* Automotive Applications: Its temperature resilience and integration of multiple peripherals make the 32F8120-CL suitable for automotive applications, including control systems, diagnostics, and infotainment systems.

## Packaging and Availability

The 32F8120-CL is available in a variety of packages to suit different design needs, including the LQFP (Low-profile Quad Flat Package) and other forms of surface-mount packaging. It is available in both small quantities for prototype development and larger quantities for mass production. Its flexible packaging options allow it to be easily integrated into both compact and large systems.

## Conclusion

The Texas Instruments 32F8120-CL microcontroller offers a powerful combination of processing speed, peripheral integration, and low power consumption, making it an ideal choice for embedded systems that require real-time performance and flexibility. With its ARM Cortex-M3 core, ample memory, and versatile I/O options, it provides everything needed to develop complex and energy-efficient applications. Its robustness, extended temperature range, and wide voltage tolerance make it suitable for both consumer and industrial applications. Whether used in industrial automation, IoT, or medical devices, the 32F8120-CL ensures reliable, high-performance operation for a wide range of embedded applications.
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.