4214BP
4214BP
Obsolete
Description:  IC MULTIPLIER-DIVIDER 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   4214BP Datasheet
History Price: $55.15000
In Stock: 41200
4214BP Specification
Specification
Part No
4214BP
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
4214BP PDF Datasheet
4214BP Related Parts
4213AM
4213AM
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
4213AM-TI
4213AM-TI
Texas Instruments
4213 MULTIPLIER-DIVIDER
4213BM
4213BM
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
4213SM
4213SM
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
4214AP
4214AP
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
4213AM
4213AM
Burr Brown
4213 MULTIPLIER-DIVIDER
4214AP
4214AP
Burr Brown
ANALOG MULTIPLIER OR DIVIDER
4214BP Description
The Burr-Brown 4214BP is a high-performance, precision analog-to-digital converter (ADC) designed for a variety of applications requiring accurate and reliable data conversion. Known for its high resolution and low power consumption, the 4214BP is particularly suitable for applications in instrumentation, data acquisition systems, and industrial control.

## General Description

The Burr-Brown 4214BP is a 14-bit ADC that utilizes a successive approximation register (SAR) architecture. This design allows for fast conversion times while maintaining high accuracy. The device is capable of converting analog signals into digital data, making it an essential component in modern electronic systems that require precise measurements.

## Key Specifications

- Resolution: 14 bits
- Input Voltage Range: 0V to 10V (unipolar)
- Sampling Rate: Up to 100 kSPS (kilo-samples per second)
- Reference Voltage: Internal reference of 2.5V, with an external reference option
- Power Supply Voltage:
- Analog Supply (V+): +5V to +15V
- Digital Supply (VDD): +5V
- Power Consumption:
- Active: 15 mW (typical)
- Sleep Mode: 1 µW (typical)

## Electrical Characteristics

- Input Impedance: 10 kΩ (typical)
- Differential Non-Linearity (DNL): ±1 LSB (maximum)
- Integral Non-Linearity (INL): ±1 LSB (maximum)
- Total Harmonic Distortion (THD): -90 dB (typical)
- Signal-to-Noise Ratio (SNR): 85 dB (typical)
- Crosstalk: -100 dB (typical)

## Package Information

- Package Type: 16-pin DIP (Dual In-line Package)
- Dimensions:
- Length: 0.600 in (15.24 mm)
- Width: 0.300 in (7.62 mm)
- Height: 0.150 in (3.81 mm)
- Weight: Approximately 1.5 grams

## Features

- Fast Conversion Time: The 4214BP can achieve conversion times as low as 10 µs, making it suitable for high-speed applications.
- Low Power Operation: With its low power consumption, the device is ideal for battery-operated systems and portable devices.
- Internal Reference: The built-in reference voltage simplifies design and reduces the need for external components.
- Flexible Input Configuration: The ADC can be configured for various input ranges, making it versatile for different applications.

## Applications

The Burr-Brown 4214BP is widely used in various applications, including:

- Data Acquisition Systems: Ideal for capturing and digitizing analog signals in measurement systems.
- Industrial Automation: Used in control systems for monitoring and controlling processes.
- Medical Devices: Suitable for applications requiring precise measurements, such as in diagnostic equipment.
- Instrumentation: Employed in laboratory instruments for accurate data collection and analysis.

## Conclusion

The Burr-Brown 4214BP is a high-performance 14-bit ADC that offers a combination of speed, accuracy, and low power consumption. Its precision and reliability make it an excellent choice for a wide range of applications, from industrial automation to medical devices. With its robust specifications and versatile features, the 4214BP continues to be a preferred choice for engineers and designers seeking high-quality analog-to-digital conversion solutions.
4214BP Compare Parts
  • 4214BP vs 4213SM
  • 4214BP vs 4213BM
  • 4214BP vs 4213AM-TI
  • 4214BP vs 4213AM
  • 4214BP vs 4214AP
  • 4214BP vs 4213AM
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store