5962-86867012A
5962-86867012A
Active
Description:  SN54HCT373 OCTAL D-TYPE TRANSPAR
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 35600
5962-86867012A Specification
Specification
Part No
5962-86867012A
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
54HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
25ns
Current - Output High, Low
6mA, 6mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
5962-86867012A PDF Datasheet
5962-86867012A Related Parts
5962-8606201RA
5962-8606201RA
Harris Corporation
OCTAL INVERTING LATCH
5962-87555012A
5962-87555012A
Texas Instruments
SN54AC373 OCTAL D-TYPE TRANSPARE
5962-8874101EA
5962-8874101EA
Texas Instruments
SN54ALS259 8-BIT ADDRESSABLE LAT
5962-8985201EA
5962-8985201EA
Texas Instruments
CD54HCT259 HIGH SPEED CMOS LOGIC
5962-9051601MRA
5962-9051601MRA
Texas Instruments
SN54BCT374 OCTAL EDGE-TRIGGERED
5962-9223802M2A
5962-9223802M2A
Texas Instruments
54FCT573 - FAST CMOS OCTAL TRANS
5962-8407201VRA
5962-8407201VRA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
5962-8407201VSA
5962-8407201VSA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
5962-8512801VRA
5962-8512801VRA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
5962-8606201RA
5962-8606201RA
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL INVE
5962-8681301RA
5962-8681301RA
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL INVE
5962-8685601RA
5962-8685601RA
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
5962-86867012A Compare Parts
  • 5962-86867012A vs 5962-9051601MRA
  • 5962-86867012A vs 5962-8985201EA
  • 5962-86867012A vs 5962-8874101EA
  • 5962-86867012A vs 5962-87555012A
  • 5962-86867012A vs 5962-8606201RA
  • 5962-86867012A vs 5962-9950901QSA
  • 5962-86867012A vs 5962-9950901QRA
  • 5962-86867012A vs 5962-9950901Q2A
  • 5962-86867012A vs 5962-9763801VXA
  • 5962-86867012A vs 5962-9758901QSA
  • 5962-86867012A vs 5962-9758901QRA
  • 5962-86867012A vs 5962-9758901Q2A
  • 5962-86867012A vs 5962-9757501QSA
  • 5962-86867012A vs 5962-9757501QRA
  • 5962-86867012A vs 5962-9757501Q2A
  • 5962-86867012A vs 5962-9757301QSA
  • 5962-86867012A vs 5962-9757301QRA
  • 5962-86867012A vs 5962-9757301Q2A
  • 5962-86867012A vs 5962-9686701QSA
  • 5962-86867012A vs 5962-9686701QRA
  • 5962-86867012A vs 5962-9686701Q2A
  • 5962-86867012A vs 5962-9686601QSA
  • 5962-86867012A vs 5962-9686601QRA
  • 5962-86867012A vs 5962-9686601Q2A
  • 5962-86867012A vs 5962-9685601QSA
  • 5962-86867012A vs 5962-9685601QRA
  • 5962-86867012A vs 5962-9685601Q2A
  • 5962-86867012A vs 5962-9685501QSA
  • 5962-86867012A vs 5962-9685501QRA
  • 5962-86867012A vs 5962-9681001QXA
  • 5962-86867012A vs 5962-9676901QLA
  • 5962-86867012A vs 5962-9584301QRA
  • 5962-86867012A vs 5962-9584301Q2A
  • 5962-86867012A vs 5962-9583101QSA
  • 5962-86867012A vs 5962-9583101QRA
  • 5962-86867012A vs 5962-9583101Q2A
  • 5962-86867012A vs 5962-9571201QLA
  • 5962-86867012A vs 5962-9321901QSA
  • 5962-86867012A vs 5962-9321901QRA
  • 5962-86867012A vs 5962-9321901Q2A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.