5962-8861901XA
5962-8861901XA
Active
Description:  SMJ320C25 MILITARY CERAMIC C25 D
Manufacturer:  Texas Instruments
History Price: $626.51000
In Stock: 14000
5962-8861901XA Specification
Specification
Part No
5962-8861901XA
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Interface
-
Clock Rate
-
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8861901XA PDF Datasheet
5962-8861901XA Related Parts
5962-0153001QXA
5962-0153001QXA
Texas Instruments
SMJ320VC5416 FIXED-POINT DSP
5962-8861901ZA
5962-8861901ZA
Texas Instruments
SMJ320C25 MILITARY CERAMIC C25 D
5962-9466902QXA
5962-9466902QXA
Texas Instruments
DIGITAL SIGNAL PROCESSOR, 32-BIT
5962-9466902QXC
5962-9466902QXC
Texas Instruments
SMJ320C40 MILITARY CERAMIC C40 D
5962-0051001QXA
5962-0051001QXA
Texas Instruments
MILITARY GRADE C62X FIXED POINT
5962-0053901QYA
5962-0053901QYA
Texas Instruments
MILITARY GRADE C33 FLOATING-POIN
5962-0053901QYC
5962-0053901QYC
Texas Instruments
MILITARY GRADE C33 FLOATING-POIN
5962-0153001QXA
5962-0153001QXA
Texas Instruments
MILITARY GRADE C54X FIXED POINT
5962-8861901YA
5962-8861901YA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861901ZA
5962-8861901ZA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861902XA
5962-8861902XA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861902ZA
5962-8861902ZA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861901XA Description

## Texas Instruments 5962-8861901XA Specifications

The Texas Instruments 5962-8861901XA is a precision analog component designed for military and aerospace applications. Below is a detailed overview of its key specifications and features.

## General Overview

The 5962-8861901XA is part of the military-grade series of components offered by Texas Instruments, typically used in systems where reliability and durability are critical. It is specifically designed to meet stringent military specifications for environmental and operational conditions. This device is a high-performance operational amplifier, ideal for use in precision applications such as signal processing, instrumentation, and control systems.

## Key Features

* Operational Amplifier Type: Precision
* Packaging: The device comes in a hermetically sealed package, ensuring excellent resistance to environmental factors.
* Temperature Range: This device operates over an extended temperature range of -55°C to +125°C, which is standard for military-grade components.
* Voltage Gain: High voltage gain, ideal for high-precision analog applications.
* Low Offset Voltage: The device has a very low input offset voltage, which is a critical specification for sensitive analog circuitry.
* Low Power Consumption: Despite its precision performance, it maintains low power consumption, making it suitable for energy-sensitive applications.

## Electrical Characteristics

* Supply Voltage: Typically operates within a voltage range of ±5V to ±18V, providing flexibility for various system voltages.
* Input Voltage Range: The input common-mode voltage range is wide, allowing for use in a variety of circuit configurations.
* Output Voltage Swing: Capable of providing a wide output swing, ensuring high performance even under varying load conditions.
* Bias Current: The input bias current is very low, which helps reduce errors in high-impedance applications.

## Performance Specifications

* Offset Voltage: Low offset voltage typically less than 5mV, ensuring accurate signal processing without introducing significant errors.
* Input Impedance: High input impedance, ensuring that the device will not load the circuit it is connected to.
* Output Impedance: Low output impedance, enabling effective driving of subsequent stages with minimal power loss.
* Slew Rate: High slew rate, which enables fast response times for applications that require high-speed signal processing.

## Applications

* Military Systems: Used extensively in military communication systems, radar, and other critical defense technologies.
* Aerospace: Common in avionics systems, satellites, and space exploration equipment.
* Instrumentation: Due to its precision, it is widely used in measurement and testing equipment.
* Signal Processing: Applied in systems requiring the amplification of low-level signals without introducing significant distortion.

## Environmental and Reliability Features

* Hermetic Sealing: The package design ensures the component is sealed to prevent contamination from moisture, dust, or other environmental factors, which is crucial for long-term reliability in harsh conditions.
* Radiation Hardened: The device is designed to meet radiation tolerance standards, making it suitable for space and high-radiation environments.
* Shock and Vibration Resistance: Engineered to withstand mechanical stress, this part is ideal for military and aerospace systems that experience high levels of vibration or shock.

## Conclusion

The Texas Instruments 5962-8861901XA is a robust, high-performance operational amplifier designed to meet the stringent requirements of military and aerospace applications. Its low offset voltage, wide operating temperature range, and high reliability make it an excellent choice for systems that demand precision and durability.
5962-8861901XA Compare Parts
  • 5962-8861901XA vs 5962-9466902QXA
  • 5962-8861901XA vs 5962-8861901ZA
  • 5962-8861901XA vs 5962-0153001QXA
  • 5962-8861901XA vs 5962-9866102VYC
  • 5962-8861901XA vs 5962-9866102VXA
  • 5962-8861901XA vs 5962-9866101VXA
  • 5962-8861901XA vs 5962-9866101QXA
  • 5962-8861901XA vs 5962-9857801QXA
  • 5962-8861901XA vs 5962-9800302HXA
  • 5962-8861901XA vs 5962-9760601NXB
  • 5962-8861901XA vs 5962-9750702HXC
  • 5962-8861901XA vs 5962-9750602HXC
  • 5962-8861901XA vs 5962-9679101QXA
  • 5962-8861901XA vs 5962-9679002NXB
  • 5962-8861901XA vs 5962-9679001NXB
  • 5962-8861901XA vs 5962-9466904QYC
  • 5962-8861901XA vs 5962-9466904QXA
  • 5962-8861901XA vs 5962-9466903QYC
  • 5962-8861901XA vs 5962-9466903QXC
  • 5962-8861901XA vs 5962-9466903QXA
  • 5962-8861901XA vs 5962-9466902QYC
  • 5962-8861901XA vs 5962-9466902QXC
  • 5962-8861901XA vs 5962-9466902QXA
  • 5962-8861901XA vs 5962-9466902Q9D
  • 5962-8861901XA vs 5962-9455804NZB
  • 5962-8861901XA vs 5962-9455803QYA
  • 5962-8861901XA vs 5962-9455803QYA
  • 5962-8861901XA vs 5962-9455803QXA
  • 5962-8861901XA vs 5962-9455803QXA
  • 5962-8861901XA vs 5962-9205805QYA
  • 5962-8861901XA vs 5962-9205805QXA
  • 5962-8861901XA vs 5962-9205804MYA
  • 5962-8861901XA vs 5962-9205804MXC
  • 5962-8861901XA vs 5962-9205804MXA
  • 5962-8861901XA vs 5962-9205803MYA
  • 5962-8861901XA vs 5962-9205803MXA
  • 5962-8861901XA vs 5962-9205803MXA
  • 5962-8861901XA vs 5962-9162304MYA
  • 5962-8861901XA vs 5962-9162304MXC
  • 5962-8861901XA vs 5962-9162304MXA
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.